-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 25AO, 0-120VO, 3KVA, CASED, BENCH
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer
- Power Rating: 80 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 25AO, 0-120VO, 3KVA, OPEN, PANEL MT
-
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer, Single Phase, 25Ao, 0-120Vo, 3kVA, Open, Panel Mt RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer, Motorized, Single Phase, 25Ao, 0-120Vo, 3kVA, Cased, Bench RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Features: Electronics Transformer, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Allied Electronics, Inc.
Description: 50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: Allied Electronics, Inc.
Description: 50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 25 kVA to 3150 kVA with highest voltage for equipment not exceeding 36 kV -- Part 1: General requirements. Section 3: Requirements for dual-voltage transformers in high-voltage and for
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Cooling Method: Oil Filled
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 25 kVA to 3 150 kVA with highest voltage for equipment not exceeding 36 kV -- Part 1: General requirements. National complementary annex.
-
Supplier: Eaton Cooper Power Systems
Description: kVA) 30" Deep cabinet (34.5/19.92 kV) Removable sill for easy installation Steel divider between high-voltage and low-voltage compartments (15, 25 kV) 200 A (HTN) bushing wells Lifting lugs (4) Stainless steel ground pads (45-500 kVA) Stainless steel NEMA 2-hole ground pads
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 100,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
- Power Rating (VA): 250 to 15,000 VA
- Features: 50 / 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Supplier: Airlink Transformers
Description: 3PHD25475 - 3P Isolating Delta Delta 25kva 3P Delta Delta 380v to 230v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
- Maximum Primary Voltage Rating: 380 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 62.83 amps
- Power Rating (VA): 25,000 VA
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE REACTOR TRANSFORMER, 2.5 KVA, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 160kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 160 kVA
- Watt Rating: 143.99999999999991 kwatts
- Maximum Input Current: 275 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 200kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C301.1, Single-phase submersible distribution transformers. It supersedes the first edition, published in 1976. Scope 1.1 This Standard covers the features of single-phase submersible transformers rated 25 to 333 kV.A.
-
Supplier: CSA Group
Description: Update #1 was published as notification that this is now a National Standard of Canada. Intended Use C2.2 specifies the requirements for pole-mounted distribution transformers rated 167 kVA or less with an insulation class of 25 kV, intended primarily for operation by electric
-
Supplier: Radwell International
Description: TRANSFORMER, SINGLE PHASE, GENERAL PURPOSE, VENTILATED, 3KVA, PRIMARY 240/480V 60HZ 15.2/6.2AMPS, SECONDARY 120/240V 60HZ 25/12.5AMPS. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature: KVA Range: 25 KVA – 200 KVA (rated
- Maximum Primary Voltage Rating: 400 to 575 volts
- Maximum Secondary Voltage Rating: 2.58 to 30.96 volts
- Power Rating (VA): 25,000 to 200,000 VA
- Features: 50 / 60 Hz, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Hubbell Incorporated
Description: 24.39 INCH W X 19.37 INCH D X 25-1/2 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 34 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 34 POWER
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 34,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: SOCOMEC
Description: Key Benefits • Full Range 20-120 kVA • IP Protection Degree: IP31 standard • High Efficiency • Coated Electronic Boards • External Manual Bypass • Low Smoke Zero Halogen option Socomec’s IP+ Rail (OLI) offers increased energy availability: the system can take inputs from both a 25 kV
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: AENOR
Description: Three-phase liquid-immersed distribution transformers 50 Hz, from 25 kVA to 3 150 kVA with highest voltage for equipment not exceeding 36 kV. Part 1: General requirements. Section 3: Requirements for dual-voltage transformers in high-voltage
-
Supplier: Radwell International
Description: LUG KIT, COMPREESION VERSA-CRIMP TRANSFORMER, 15.25-37.5 KVA/1-PHASE, 15.30-45 KVA/3-PHASE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Three-phase liquid-immersed distribution transformers 50 Hz, from 25 kVA to 3 150 kVA with highest voltage for equipment not exceeding 36 kV. Part 1: General requirements. Section 2: Requirements for dual-voltage transformers in low-voltage.
-
Supplier: AENOR
Description: Three-phase liquid-immersed distribution transformers 50 Hz, from 25 kVA to 3 150 kVA with highest voltage for equipment not exceeding 36 kV. Part 1: General requirements. Section 1: Requirement for dual voltage transformers in high-voltage.
-
Description: ANSI C57.12.25-1981 American National Standard Requirements for Pad-Mounted Compartmental-type Self-Cooled Three-Phase Distribution Transformers for Use with Separable Insulated High-Voltage Connectors, High-Voltage, 24 940 GrdY/14 400 Volts and Below; 2500 kVA and
-
Supplier: Powerstar UPS Inc.
Description: Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to
- Input Voltage Range: 61 to 155 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 1.5 to 2 kVA
- Watt Rating: 100 to 1.8000000000000032 kwatts
Find Suppliers by Category Top
Featured Products Top
-
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
thus reducing the overall assembly and energy costs. InductoScan® Modular Induction Heating System Specifications • Standard Power Ratings: 50 - 300 kW @ 3 - 200 kHz • Controls: PC operator interface to PLC control circuit. Optional PLC / HMI controls. • Power Requirements: @ 480V, 60Hz, 3 phase, 50 - 300 kW @ 70 - 395 kVA • Machine Dimensions: 88.25"W (2250 mm) X 75"D (1900 mm) (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
-speed response. There is no mechanical wear during the voltage regulation process. The 1250kVA thyristor regulator is usually designed with modularity, with an efficiency of over 98% and a no-load loss of less than 0.5% at rated voltage. It has three-phase tap changer function, which can ensure (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 kVA (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
• 115 VAC and 230 VAC nominal, 50/60 Hz; 3-phase available on selected models ETRI brand fans have longer life in higher temperatures than any comparable product. Most competitive fans offer expected L10 life expectancy of 40,000 hours at 20°C. ETRI fans (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
and builds inductors and chokes to meet specific operational challenges. Inductor types might range from high-frequency, switch-mode types to larger 3-phase inductors. We use a broad range of magnetic core and conductor materials in our manufacturing process to facilitate a variety of custom options (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
CR4 - Thread: How To Connect 3 Phase Transformer in 2 Phase Line
i have 3 phase 25 kva transformer but there is two phase line so howcan i connect it into 2 phase line?
-
Transfer strategies for machine, other inrush loads
Magnetizing inrush current, 3 phase 25 kVA transformer bank .
-
Techno-economic feasibility of HVDS concept for distribution feeder power loss minimisation
Above 10HP - 25 KVA Transformer - 3 Phase .
-
Discussion on ¿The planning of an electricity board's distribution system¿ before the Mersey and North Wales Centre, at Chester, 19th March, 1951
I notice in Table 7 that 25 - kVA 3 - phase transformers have been omitted, and I agree that their use for general distribution is undesirable.
-
Discussion on ¿The planning of an electricity board's distribution system¿ before the Southern Centre, at Brighton, 28th March, 1951
I notice in Table 7 that 25 - kVA 3 - phase transformers have been omitted, and I agree that their use for general distribution is undesirable.
-
Real-time monitoring of iron-core and copper losses of transformers Under(Non)Sinusoidal operation
3 ) 25 kVA Single- Phase Transformer [23]: .
-
AN INNOVATIVE TECHNIQUE FOR DESIGN OPTIMIZATION OF
CORE TYPE 3-PHASE DISTRIBUTION TRANSFORMER USING
MATHEMATICA
Finally, based on the above mentioned optimization technique, a 25 kVA 3 - phase core type distribution transformer has been designed according to the latest specifications of PEPCO (Pakistan Electric and Power Company).
-
Data Definition And Management Techniques For Interactive Geo-facility Applications
Since keys can be stacked, a single menu pointing can accomplish several things, such as 1) adding a 2) 25 KVA 3 ) single phase 4 ) transformer between the 5) primary and the secondary at the point to be indicated by the v .
-
Experiences with the center-tapped wye-delta transformer test case
It is interesting to note that although there is 18 kVA of single-phase load on the 25 kVA transformer in addition to the 3 - phase motor load, the two 10 kVA transformers for the 3-phase load are the ones overloaded.
-
Electricity supplies in rural areas
a 15-kVA transformer, 'whereas the machine it replaces requires a 25 or 50 kVA trans- former , and probably 3 - phase at that.
Indicates content that may require registration and/or purchase.