-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25 A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, Diode and Rectifier, Single
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 25A, Diode and Rectifier, Bridge Rectifiers. This
- Tj: -50 to 175 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 25A, Diode and Rectifier, Single
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.25A; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 25 volts
- ZZT: 142 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: 40V Independent Type 550mV@2A 2.5A SOD-123FL Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Win Source Part Number: 1250139-SK25A Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
- Features: Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- IFSM: 40 amps
-
Supplier: DigiKey
Description: Diode Schottky 45V 25A Through Hole TO-220AC
- Tj: -55 to 175 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 2A,50V, SMD SCHOTTKY RECTIFIER
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY GP 1600V 28A TO247AD
- VF: 1.6 volts
- VR: 1,600 volts
- IR: 2 mA
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,PIN-CHIP-PACKAGE, E25R-1
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: -40°C to 180°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 28A Family Name: DSP25-12A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
- VF: 1.6 volts
- VR: 1,200 volts
- IR: 2 mA
- Tj: -40 to 180 C
-
Description: DIODE ARRAY GP 200V 25A TO247
- VF: 0.98 volts
- VR: 200 volts
- Features: Other, Rectifier Diode
- Package: TO-247
-
Supplier: Win Source Electronics
Description: 180°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 28A Family Name: DSP25-16A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Introduction Date:
- VF: 1.6 volts
- VR: 1,600 volts
- IR: 2 mA
- Tj: -40 to 180 C
-
Supplier: DigiKey
Description: Diode Standard 200V 25A Through Hole TO-247
- Tj: -40 to 150 C
- Features: Other
- Package: TO-247
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 5A, 25V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:25V; Average Forward Current:5A; Forward Voltage Max:390mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 400V 1A PMDS
- VF: 1.1 volts
- VR: 400 volts
- IR: 0.01 mA
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Littelfuse, Inc.
Description: The AQ4021-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 25A
- VR: 5 volts
- VBR: 6.3 volts
- CT: 2.5 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 40V, 0.25A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Diode Type: PIN Diodes
- Features: RF Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE MODULE; 25A; 480VAC; 250 A (MAX.)I/P LEAKAGE
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 50V 2A DO214AA
- VF: 0.7 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier
- VF: 0.58 volts
- IF: 25,000 mA
- VR: 35 volts
- IR: 1,000 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787550-MBRB25H45CTHE3_A/P Series: Automotive, AEC-Q101 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse
- VF: 0.64 volts
- VR: 45 volts
- IR: 0.1 mA
- Tj: -65 to 175 C
-
Supplier: Fuji Electric Corp. of America
Description: The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The
- VF: 1.7 volts
- IR: 0.01 mA
- IO: 25 amps
- IFSM: 100 amps
-
Supplier: Littelfuse, Inc.
Description: The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0
- VR: 2.5 volts
- VBR: 5.5 volts
- CT: 1.7 pF
- Features: Array, Bidirectional
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 15V 25A D2PAK
- VF: 0.45 volts
- IF: 25,000 mA
- VR: 15 volts
- IR: 15 mA
-
Supplier: Allied Electronics, Inc.
Description: Circuit modules provide ratings up to 42.5 amps. Available in three standard bridge circuits and an AC switch version. Features: Low Profile Designed for PCB Connections UL Recognized
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 350 mA
- VR: 2,500 volts
- trr: 250 ns
- IFSM: 5 amps
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 350 mA
- VR: 2,500 volts
- trr: 250 ns
- IFSM: 5 amps
-
Supplier: Utmel Electronic Limited
Description: Discrete Semiconductor Modules MOD DIODE 25A 530VAC
- VF: 1.55 volts
- IF: 400,000 mA
- VR: 1,400 volts
- IR: 20 mA
-
Supplier: Newark, An Avnet Company
Description: POWER MODULE, DIODE, 240VAC/25A, WITH ISOLATION BARRIERS.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
PLPCOS 450D laser diode has multimode beam and is chip on submount. PLPCOS 450D is ideal for material processing, projection applications demanding reliable operations with a long lifetime and stable output power. PLPCOS 450D - Typical Features — Optical output power (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech