-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER DRY 1PH 1KVA 208V-277V
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER DRY 1PH 1KVA 277V-120/240V
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER DRY 1PH 3KVA 480V-277V
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1
- Maximum Primary Voltage Rating: 218 volts
- Maximum Secondary Voltage Rating: 508 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 1.00kVA
-
Supplier: Galco Industrial Electronics
Description: Transformer, 2KVA, 277V-120/240V
- Features: Power / Power System / Distribution Transformer
-
Supplier: Gruber Power Services
Description: Transformers Condition: Limited Stock, Call for availability Model: CH-75-Dry-In Power Rating: 75kVA Input Voltage: 480V Delta Output Voltage: 208V/120V WYE
-
Supplier: Juno Lighting Group
Description: 5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE RATING 600 W POWER RATING JUNO[R] BRAND APPROVAL UL, CUL NUMBER OF CIRCUIT 1 WITH REMOTE MOUNT
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 24 volts
- Features: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: 4000A Current Sense Transformer 16Hz ~ 1kHz DIN Rail
- Operating Frequency Range: 16 to 1,000 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
- Power Rating (VA): 250 to 15,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Accuris
Description: Design and Fabrication of Liquid-Immersed Substation Power Transformers 34.5 kV and below, 750 kVA through 10,000 kVA
-
Supplier: Accuris
Description: Data Sheet for Liquid-Immersed Substation Power Transformers 34.5 kV and below, 500 kVA through 15,000 kVA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: TRANSFORMER 110V INPUT/220V OU
- Category: Signal / RF Transformer
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side \x96 General requirements
-
Supplier: Juno Lighting Group
Description: MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 75 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE 1 OUTPUT(S) TRAC 12[T], JUNO[R] BRAND TL575 MODEL
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Power / Power System / Distribution Transformer
- Standards / Compliance: UL
-
Supplier: GE Lighting
Description: ELECTRONIC TYPE 2.52 INCH L X 1.34 INCH W X 0.83 INCH H SIZE 75 W POWER RATING 277 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE CURRENT RATING 0.35 AMPERE (INPUT), 6.25 AMPERE (OUTPUT) FREQUENCY RATING 50/60 HZ POWER FACTOR 0.95 OUTPUT POWER
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 12 volts
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V low-voltage output. It features 12 NEMA
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSF AUDIO 600CT 300/1.2K IMP
- Category: Signal / RF Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Primary Frequency: 60 Hz
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 1A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 36 volts
- Maximum Secondary Current Rating: 1 amps
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 1KVA 120/208/ 240/277-120/240
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We can custom build to
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Transformer Type: Isolation Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSFORMER CCFL INVERT 25V SMD Product overview: PM61300-1-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, primary current can be selected between 50...500 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
capacities up to 1,000 kVA and primary voltages up to 36 kV. Standardized configurations include pole-mounted or pad-mounted installations, hermetically sealed or conservator-type designs, and tank constructions with plain walls, corrugated walls, or radiator fins. Each unit is built for reliability (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
1. AI Data Centers Become the Fastest-Growing Transformer Application The rapid expansion of artificial intelligence infrastructure has dramatically increased demand for industrial transformers. High-capacity data centers require stable, efficient (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from between 4 (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
in electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
1? Core Definition and Design Logic of Steady State Technology Stable transformation technology is a power processing technology that focuses on "integration, efficiency, and precision". Through modular structural design, it integrates compensating voltage regulators and dry-type isolation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Easy-to-use pre-calibrated displacement transducers RDP’s DC-DC LVDT’s eliminate power supply selection concerns and grounding issues. Pre-calibrated with 0-10V or 2-wire, 4-20ma outputs. Ideal for machine tool, assembly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
PowerGuard Advanced Manufacturing, PVMaT Phase II Technical Progress Report; 1 July 1999--30 September 2000
Isolation Transformer , 208:480Y/ 277V , 15 kVA ( 1 ) • .
-
Linac Coherent Light Source II (LCLS-II) Conceptual Design Report
An outdoor liquid-filled, substation type transformer rated 1500 KVA , 3 phase, 12.47KV primary delta, with 5 primary no-load tap changer of two 2-1/2% above and two 2-1/2% below nominal, 480V/ 277V wye grounded secondary, 3-phase … bus & tin plated ground bus, 65KAIC symmetrical, main circuit breaker compartment of ( 1 ) 2000AF main breaker.
-
Future Trends In Energy-efficient Transformers
…of the transformer with its cost of operation so that it may be compared with other Transformer . .... kVA ( 1 5 kV/480- 277V ) .
-
T-1-53322-2S-ACME | Product Catalog Search Results | Galco Industrial Electronics
TRANSFORMER 1000 KVA 3PH ENCLOSED 480VAC PRI 208Y/120VAC SEC MAY USE ON 4 WIRE 480Y/ 277V SPLY. .... ITEM # T- 1 -53322-2S .
-
Shopping Cart
TRANSFORMER 30 KVA 3PH ENCLOSED 480VAC PRI 120/240VAC SEC MAY BE USED ON 4 WIRE 480Y/ 277V SPLY. .... 1 .
-
Annex to 7-GeV Advanced Photon Source Conceptual Design Report
The channels ( 1 -5/8 in.) are embedded vertically, 6 ft on center, to form a rack for … from the 13.2- kV switchboard in the utility building via a 15-kV loop feeder to a 3750- kVA , 13.2-kV to 2400V, pad-mounted power transformer and a 2000 kVA … 2-kV to 480Y/ 277V pad-mounted distribution transformer…
-
Ground fault protection for electric utility generating station 480-volt auxiliary power systems
Because of unbalanced 277v llghting loads, a neutral current would oftenexist, requiring thebackup relay to be set .... Mr. Baldwin identifies a principal reason for limiting the load center transformer size to 1500 kVa . .... Although 2500 kVawaslisted as the upper valuein Figure 1 , 1500 kVais more often used because of the…
-
Teaching electric machinery and associated electromagnetic fields-a case for the benefits of academic computing
…current-energy pertur- bation which were proven very reliable in numerous previous investigations [ 1 ]-[5], [14]-[16]. .... The computation of the magnetizing inductance of a 1.5 kVA , 60 Hz, 12Ov/ 277v , shell-type, single-phase transformer [171, [18] [see Fig. 4(a)] can be done by means of simple FE models and corresponding FE grids.
-
SITE WIDE SHORT CIRCUIT STUDY ASSESSMENT
One source is a three phase service fed from three 100 kVA 13.8 ItV- 277V transforiiiers, aiid termiiiates in a 450A circuit breaker. .... single phase service fed from one 167 kVA 13.8 kV-120/240 V transformer , and terminates in .... 1 -INF-1933.5 Revision 0 .
-
Considerations in unit substation design to optimize reliability and electrical workplace safety
978- 1 -4244-5602-4/09/$25.00 © IEEE 2010. .... was applied to 11 new unit substations installed at the plant site; two medium-voltage unit substations (10MVA and 5MVA with a secondary voltage of 4160V) and nine low-voltage substations (all at 2000 kVA with a secondary voltage of 480Y/ 277V ). .... connected to primary bus current sensors, and a separate overcurrent relay with current transformers mounted at the…
Indicates content that may require registration and/or purchase.