-
Supplier: Texas Instruments
Description: Wireless 27MHz Dual receiver 28-TSSOP -40 to 85
- Device Type: Receiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wireless 27MHz Dual receiver 28-TSSOP -40 to 85 Product overview: TRF7900APWR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Supply Current: 65 mA
- Features: Other, RoHS
-
Supplier: Utmel Electronic Limited
Description: RF RECEIVER FM/FSK 27MHZ 28TSSOP
- Sensitivity: -102 dBm
- Operating Frequency: 27 MHz
- Operating Temperature: -40 C
- Supply Voltage: 4 volts
-
-
Supplier: Accuris
Description: Receivers for sound broadcasting below 30 MHz
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx
- Operating Frequency: 418 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 27MHz CB Transceiver Driver Applications Product overview: 2SC4735 from Sanyo is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC FILTER 27MHZ LOW PASS 8SOIC Product overview: MAX7444ESA+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Accuris
Description: Radio frequency and coaxial cable assemblies - Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
-
Supplier: Accuris
Description: Radio frequency and coaxial cable assemblies Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
-
Supplier: DigiKey
Description: - RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP
- Operating Frequency: 27 MHz
- Data Rate: 10 kbps
- Bias / Operating Current: 100 mA
- TJ: -40 to 85 C
-
Supplier: Accuris
Description: Radio frequency and coaxial cable assemblies \x96 Part 2-7: Detail specification for cable assemblies for radio and TV receivers \x96 Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver 27MHz 10kbps PCB, Surface Mount 28-TSSOP
- Operating Frequency: 27 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 4 to 5.5 volts
- Features: Other, RoHS
-
Supplier: Newport MKS
Description: The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large 2.55 mm active diameter and 3 ns rise time
- Receiver Rise Time: 3 ns
- Bandwidth: 0 to 118 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Silicon Labs
Description: Features Worldwide FM band support (64~108 MHz) Supports integrated antenna Seek tuning Automatic frequency control (AFC) and automatic gain control (AGC) Adjustable seek parameters Adjustable mono/stereo blend
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 2.7 V
- Features: Frequency Modulation (FM), Other
- Device Type: Receiver
-
Description: IEC 60966-2-7:2015 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (IEC 61169-47). This detail specification gives subfamily requirements and
-
Supplier: CSA Group
Description: IEC 60966-2-7:2015 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (IEC 61169-47). This detail specification gives subfamily requirements and
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter 30MHz ~ 6GHz GPS I²C
- Output Power: 5.440680443502757 dBm
- Operating Frequency: 30 to 6,000 MHz
- Supply Voltage: 4.75 to 5.5 volts
- Features: RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900PW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Current: 100 mA
- Features: Other, RoHS
-
Supplier: Silicon Labs
Description: Weather band support (162.4–162.55 MHz) Worldwide FM band support (76–108 MHz) 1050 Hz tone detection AM/FM/WB digital tuning No manual alignment necessary Dynamic channel filters Advanced AM/FM seek tuning
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 162.55 MHz
- Number of Devices in Package: 1 #
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
-
Description: RF RCVR ISM 27MHZ-930MHZ 32QFN
- Sensitivity: -112 dBm
- Operating Frequency: 27 to 930 MHz
- Operating Temperature: -40 to 110 C
- Supply Voltage: 5.5 to 3 volts
-
Supplier: Fairview Microwave Inc.
Description: RF power divider part number SMP8758 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with N connectors. Our 8 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum
- Frequency Range: 698 to 2,700 MHz
- Average Power: 5 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 8-Way
-
Supplier: Fairview Microwave Inc.
Description: RF power divider part number MP8705 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 380 MHz and a maximum
- Frequency Range: 380 to 2,700 MHz
- Average Power: 300 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1161886-MC33596FJAE Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Data Transfer Standard Package: 1 Mounting: SMD (SMT) Frequency: 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data
- Sensitivity: -104 dBm
- Operating Frequency: 304 to 915 MHz
- Operating Temperature: -20 to 85 C
- Supply Voltage: 2.7 to 5.5 volts
-
Supplier: Fairview Microwave Inc.
Description: RF power divider part number MP8303-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum
- Frequency Range: 698 to 2,700 MHz
- Average Power: 10 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 197741-4701B15 Packaging: Tube/Rail Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 17.6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID
- Operating Frequency: 76 to 108 MHz
- Operating Temperature: -20 to 85 C
- Supply Voltage: 2.7 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.
- Data Rate: 784,000 kbps
- TJ: -20 to 85 C
- Supply Voltage: 1.8 V
- Technology: LVDS
-
Supplier: ROHM Semiconductor USA, LLC
Description: EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.
- Data Rate: 784,000 kbps
- TJ: -20 to 85 C
- Supply Voltage: 1.8 V
- Technology: LVDS
-
Supplier: Broadcom Inc.
Description: The HFBR-0400Z Series of components is designed to provide cost efective, high performance fber optic com-munication links for information systems and industrial applications with link distances of up to 2.7 kilometers. With the HFBR-24x6Z, the 125 MHz analog receiver, data rates of up
- Receiver Rise Time: 3.3 ns
- Sensitivity: -34.4 dB
- Dynamic Range: -15.8 dB
- Responsivity: 7 A/W
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: TMP Pro Distribution
Description: The PPA T27 transmitter broadcasts a speaker's voice, music program or audio service wirelessly up to 1000 feet to a listening audience. Audience participants use the optional R37, R35-8 or any FM receiver operating on the 72-76 MHz frequency to pick up the broadcast. The PPA T27
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, RX, FM, 868.30MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:868.3MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:11mA; Supported Devices - RF Receivers:-; RF
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC RF Measuring Receiver CDMA, GSM, TDMA, WCDMA 800MHz ~ 2.7GHz 8-MSOP
Find Suppliers by Category Top
More Information Top
-
An Approach to Ultrasonic Remote Control Systems
In Figure 11 the same IC is used as a 27MHz receiver .
-
A new sampler for stratified lagoon chemical and microbiological assessments
Remote Control Technology, Kirkland, WA12 VDC 8-ch 27 MHz receiver antenna, .
-
The Einstein@Home search for radio pulsars and PSR J2007+2722 discovery
Channels falling outside the 27 MHz receiver bandwidth were discarded.
-
Detect and Avoid (DAA) for UWB: Implementation Issues and Challenges
The 27MHz receiver would have an N0 of ‑100dBm, and using equation (3), we can calculate the distance at which the UWB signal will be 6dB (the assumed noise figure of the receiver) above N0 as being 12.6 meters.
-
Technology Tradeoffs for a Worldwide UWB Transceiver
The 27MHz receiver would have an bandwidth.
-
Personal Use Radio (CB) and Its Effect on TV Reception
fact, that higher gain transmitting antennae are more directive and therefore effect a smaller total number of TV receivers, must be considered when ult.imately deciding on a receiver 27 MHz immunity level.
-
Page 4. Semiconductor parts with 790 in root number
Wireless 27MHz Dual receiver .
-
Texas Instruments TRF7900 Series Datasheets. TRF7900A, TRF7900APW, TRF7900APWR, TRF7900APWG4, TRF7900APWRG4 Datasheet.
Wireless 27MHz Dual receiver .
-
Microcontroller-Based Wireless Recording Unit for Neurodynamic Studies in Saltwater
A custom 27 - MHz receiver has been developed using commercially available ICs.
-
Model Hobby Electronic Circuits - page 1
27MHz superregenerative receiver - for RC model remote control .
Indicates content that may require registration and/or purchase.