-
Supplier: Conductix-Wampfler
Description: The L10 Series Radio Remote Control is a 2-speed transmitter with eight buttons for control of 3-4 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare key, spare fuse kit,
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Conductix-Wampfler
Description: The L12 Series Radio Remote Control is a 2-speed transmitter with twelve buttons for control of up to 5 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare key, spare fuse
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Anatech Electronics, Inc.
Description: 868 MHz Remote Control, RF Saw Filter
- Frequency (Fc): 868.3 MHz
- Bandwidth: 780 kHz
- Insertion Loss: 2.7 dB
- Filter Type: Bandpass
-
-
Supplier: Anatech Electronics, Inc.
Description: 315 MHz Remote Control, RF Saw Filter
- Frequency (Fc): 315 MHz
- Bandwidth: 400 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 433 MHz Remote Control, RF Saw Filter
- Frequency (Fc): 433.92 MHz
- Bandwidth: 320 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 434 MHz Remote Control, RF Saw Filter
- Frequency (Fc): 434.42 MHz
- Bandwidth: 240 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Conductix-Wampfler
Description: The L40 Series is a “belly box” style transmitter unit with internal antenna, 5-speeds, and dual joystick. Up to 8 motions using A/B switches. All L-Series radios have FM transmitters, FCC 310-320 Mhz - AC receivers only. Each kit includes the receiver and one or two transmitters, four batteries,
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Linx Technologies
Description: control transceiver. Contact Linx for more details on customization. Benefits Low Cost (under $9 in volume) Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of
- Sensitivity: -94 to -98 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Demag Cranes & Components
Description: The safety and efficiency of a manually controlled crane is largely influenced by control equipment. Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC D3 radio
- Number of Transmitters: 6
- Number of Inputs / Outputs: 1
- Features: Battery Powered
- Application: Crane / Materials Handling
-
Supplier: Accuris
Description: Ships and marine technology - Graphical symbols for technical documentation - Part 27: Mechanical remote controls
-
Supplier: Larson Electronics LLC
Description: at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily
-
Description: Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features Rugged ABS thermoplastic housing with surrounding shock protection Equipped with lanyard
- Number of Transmitters: 4
- Operating Frequency: 915,000,000 Hz
- Operating Distance: 1,476.3787499999999 ft
- Operating Temperature: 149 F
-
Supplier: Xoxide
Description: fade, smooth Remote Control LED Light access to 16 specific colors (including White, Green, Blue, Red, Orange, Yellow, Purple) Remote Control Multicolor Light fits into a standard lightbulb socket Wireless remote control powered by one CR2025 button cell
-
Supplier: Newark, An Avnet Company
Description: ARF18, ARF7294A, REMOTE CONTROL, 869MHZ, DEMO KIT; Silicon Manufacturer:Adeunis; Silicon Core Number:-; Kit Application Type:Communication & Networking; Application Sub Type:Universal Wireless Remote Control System; Product Range:
-
Supplier: Linx Technologies
Description: The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including
- Output Power: 10.6 dBm
- Operating Frequency: 863 to 870 MHz
- Maximum Transmission Distance: 1,609.3431309547093 m
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, RADIO, 433.92MHZ, 1000M, 4CH; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: Remote controlled outdoor HDTV antenna with motor rotor and dual TV outputs. Frequency (VHF): 40-260MHz Frequency (UHF): 470-860MHz Gain (VHF): 25 +/- 3dB Gain (UHF): 30 +/- 3dB Power: 3W Max. rotation: 360 degrees Impedance: 75 Ohms Max. output level: 145dB Working voltage: 110V/60Hz DC
-
Supplier: Cole-Parmer
Description: side) • Pump housing is IP65 rated Remote Control Pumps: Pumps feature digitally adjustable speed control and manual adjustable stroke length (1800:1 turndown). Input and output signals include external pulse input control, stop and pre-stop inputs, and stop and
- Maximum Discharge Flow: 0.0079251615 GPM
- Maximum Discharge Pressure: 105 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, 433MHZ, 150M, 4CH, 12-30VDC; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, 433MHZ, 150M, 1CH, 12-30VDC; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
Supplier: Advance Security Products
Description: Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video
- Camera Function: Video
-
Supplier: Linx Technologies
Description: The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of
- Data Rate: 45 kbps
- Sensitivity: -113 dBm
- Output Power: 12.5 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Larson Electronics LLC
Description: Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be
-
Supplier: Larson Electronics LLC
Description: The Wireless Remote Control Dual Beam Searchlight is a heavy-duty, motorized remote control search light.It's rugged anodized and painted aluminum housing prevents corrosion. The Dual Beam searchlight contains two powerful halogen bulbs giving it the output of 200,000
-
Supplier: Larson Electronics LLC
Description: (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red
-
Supplier: Linx Technologies
Description: control transceiver. Contact Linx for more details on customization. Benefits Low Cost (under $9 in volume) Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSOP34836Infrared Receiver, Remote Control, 36 kHz, 45m, 45 , 2.7 V, 5.5 V, 450 A
- Operating Frequency: 0.036 MHz
- Operating Temperature: -25 to 85 C
- Supply Voltage: 5.5 volts
- Supply Current: 0.45 mA
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSOP32236Infrared Receiver, Remote Control, 36 kHz, 45m, 45 , 2.7 V, 5.5 V, 450 A
- Operating Temperature: -25 to 85 C
- Supply Voltage: 5.5 volts
- Supply Current: 0.45 mA
- Features: Other, RoHS
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position and power status. REMOTE CONTROLS: (3) RJ45 female connectors on
- Number of Ports: 7 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: TMP Pro Distribution
Description: Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The 4200VCA features direct 100V outputs and accepts remote VCA volume control.
- Type: Amplifier
-
Supplier: Tradeport Electronics Group
Description: Freq. Range 100kHz ~ 110MHz Output Level -19 ~ + 99 dBu All Operations are Controlled by Microprocessor Memory Stored from 10 Points in one Block Can be up to 100 Continuous Points in Blocks and 4 Output Levels Memory Data Copied Back Space key Remote Controlled FM Stereo Modulation (GSG-122
-
Supplier: Allied Electronics, Inc.
Description: Inch) Built-In Remote ON-OFF Control No Load Power Consumption <0.5 W All Using 105°C (221°F) Long Life Electrolytic Capacitors 5-Year Factory Warranty
-
Supplier: ECO Light LED
Description: connectors. This remote controlled dimmer Can be used to dim LED Modules, LED light Ribbon, LED lights, or for dimming any one color LED product with 12-24V power requirements. Remote control requires (1) 12V / A27 type battery, one is included. Each LED Light Dimmer is paired
- Lamp Power (Watts): 191.9999999999997 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Electro Standards Laboratories
Description: position and power. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the
- Number of Ports: 12 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: display switch position and power. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12
- Number of Ports: 12 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
cellular: LTE-M (CAT-M1), NB-IoT LTE bands 72, 73 and 31 Hand-held devices Internet of Things (IoT) devices Remote control Monitoring and sensing (read more)
Browse Antennas Datasheets for TE Connectivity -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
everything (V2X) communications Smart home / Home automation Access control Remote controls Door handles Automotive sensors Precision surveying Factory automation (read more)
Browse Antennas Datasheets for TE Connectivity -
Applications High-accuracy reference clock distribution Systems clocked from a single source Clocks derived from 100 MHz or 122.88 MHz Phased array systems, RADAR, EW, SATCOMS, and SDR Bench equipment Remote controlled operation (read more)
Browse Motor Controllers Datasheets for DigiKey -
. The 7″ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
. The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
. The sensors can be grouped in any combination. The communication between the Control Panel and the remote sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors). Features: (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
wireless modules, including 900 MHz remote controls Industrial automation and control networks RFID and asset tracking systems (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics
More Information Top
-
http://www.its.bldrdoc.gov/isart/art07/slides07/wil_c/wil_c_slides-07.pdf
27 MHz Remote control 920 MHz RFID 10.5 GHz Sensing .
-
Internetworking
… such as high-frequency magnetic field therapy (150 MHz), cordless DECT telephones (1,88 – 1,93 GHz, not yet internationally re- gulated), radio frequency identification tags (Smart Tags, 13,56 MHz), model-making remote control ( 27 MHz , 35 MHz, 40,6 …
-
Evolution of human competitive driving agent operating a scale model of a car
27 MHz radio remote control unit .
-
http://www.clbme.bas.bg/bioautomation/2005/vol_3.1/files/3_3.2.pdf
The communication between the robot and the computer is carried out by wireless remote - control system (in 27 Mhz frequency band for less external environment influence in rough terrain conditions) that is connected to the PC’s parallel port.
-
RF coupling into the fuel tank of a large transport aircraft from intentionally transmitting PEDS in the passenger cabin
The FCC limit at 27 MHz is 25 W for remote radio control , and the ANSI standard shows 10W maximum for radio modem at 900 MHz.
-
Passenger transmitters as a possible cause of aircraft fuel ignition - in support of an aircraft accident investigation
The FCC limit at 27 MHz is 25 W for remote radio control , and the ANSI C63.18 standard shows 10 W maximum for radio modem at 900 MHz.
-
Detection of unintended electromagnetic emissions from super-regenerative receivers
The first device was a remote controlled (RC) toy truck tuned for 27MHz as shown in Figure 1(a).
-
Frequency bands for short range devices
27 and 49 MHz have a reputation for remote control toys and baby alarms, but 40 MHz is an almost forgotten and hardly used allocation.
-
Remote Control Technology, Inc. Makes Wireless Pump Control Easy
Since Remote Control Technology’s Wireless Switch Systems use a 27 MHz radio frequency and does not require direct line-of-sight like most other control and telemetry prducts, Scott did not have to use a complicated network of repeaters to get the …
-
A new sampler for stratified lagoon chemical and microbiological assessments
Remote Control Technology, Kirkland, WA12 VDC 8-ch 27 MHz receiver antenna, .
Indicates content that may require registration and/or purchase.