-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 12 VDC
- Step Angle: 5.625 to 64 degrees
- Continuous Current: 0.04 amps
- Continuous Torque: 0.260176991150443 to 0.30353982300885 In-lbs
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 12 VDC
- Step Angle: 7.5 to 85.25 degrees
- Continuous Current: 0.06 amps
- Continuous Torque: 0.346902654867257 to 0.520353982300885 In-lbs
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 12 VDC
- Step Angle: 7.5 to 85.25 degrees
- Continuous Current: 0.04 amps
- Continuous Torque: 0.260176991150443 to 0.30353982300885 In-lbs
-
-
Supplier: ARC Systems, Inc.
Description: Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 40 In-oz
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 #
-
Supplier: DigiKey
Description: 28BYJ-48 STEPPER MOTOR MODULE WI
- Units: English
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Current per Phase: 0.3 to 0.95 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 3.964601769911504 to 15.575221238938049 In-oz
-
Supplier: RS Components, Ltd.
Description: Trinamic QSH4218-47-28-040 Stepper Motor
- Static / Holding Torque: 56.637168141592895 In-oz
- Step Angle: 1.8 degrees
- Shaft Size: 0.1968505 inch
- Units: Metric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, STEPPER MOTOR, 5- PHASE, 0.72 DEG/STEP, 2.8 AMP DC, 2 OHM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper
- Other DC Voltage: 14.4 VDC
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 13 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 2.8A; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:294in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No
-
Supplier: Festo Corporation
Description: Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
- Other DC Voltage: 48 VDC
- Static / Holding Torque: 12.743362831858406 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1.4 amps
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume.
- Other DC Voltage: 4.4 VDC
- Current per Phase: 0.95 amps
- Number of Leads: 6 #
- Static / Holding Torque: 12.743362831858406 In-oz
-
Description: Small size, Long life, High precision.
- Continuous Current: 0.7 amps
- Rotor Inertia: 0.00012036 oz-in-sec²
- Housing Length: 1.21259908 inch
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 5A, 28HTSSOP; Motor Type:DC; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Portescap
Description: 28STH33 Standard Hybrid Stepper Motor 28STH33D The 28STH33 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as small precision
- Static / Holding Torque: 8.495575221238935 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0001416 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Permanent Magnet Linear Stepper Motor ● Rated Voltage: 24VDC ● Maximum Force Up to 40N(143.8oz) ● RoHS Compliant
- Other DC Voltage: 24 VDC
- Step Angle: 15 degrees
- Operating Temperature: 14 to 176 F
- Standard DC Voltage: 24 Volt
-
Description: PST.28HB1612-002 Stepper motor
- Step Angle: 1.8 degrees
- Continuous Current: 1.3 amps
- Rotor Inertia: 0.00012036 oz-in-sec²
- Housing Length: 1.21259908 inch
-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 28mm square, 0.72°/step.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 3.681415929203536 In-oz
- Step Angle: 0.72 degrees
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, STEPPER, HTSSOP-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.6A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating RoHS Compliant: Yes
-
Supplier: Portescap
Description: 28STLC33- Captive Linear Hybrid Stepper Motor 28STLC33 The 28STLC33 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 45-V, 2-A bipolar stepper motor driver with current regulation, 1/16 microstepping & smart tune 28-WQFN -40 to 125 Product overview: DRV8880RHRR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Operating Temperature: -40 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Permanent Magnet Stepper Motor ● Operating Voltage Range: 9-30VDC ● Up to 28 oz-in of Bipolar Output Torque ● RoHS Compliant
- Other DC Voltage: 30 VDC
- Static / Holding Torque: 28.318584070796458 In-oz
- Step Angle: 0.4 degrees
- Features: Geared, Stepper Motor
-
Supplier: Utmel Electronic Limited
Description: Stepper Motor Driver 6.5V to 45V 28-Pin WQFN T/R
- Resolution (if Applicable): 0.0625 bits
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 6.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Texas Instruments
Description: 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
- Peak Output Current: 2.5 amps
- Supply Voltage (DC): 8.2 to 45 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-VQFN -40 to 85
- Peak Output Current: 1.6 amps
- Supply Voltage (DC): 8.2 to 45 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: High Performance Stepper Motor Drive Circuit 28-PLCC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other, Thermal Shutdown Protection
-
Supplier: Moons' Electric Co. Ltd.
Description: ● If your QTY ≥10pcs, please contact the customer service get more discount ● Motor size: 28.3x28.3x52mm, step angle:1.8° ● Leadscrew length: 50mm, screw diameter: 6mm, lead: 1mm ● Up to 100N @ 300rpm, rated current 1A ● Offer constant Force Technology ● Offer customizations such as an brake
- Other DC Voltage: 3.7 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00025488 oz-in-sec²
- Stepper Construction: Hybrid
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
Find Suppliers by Category Top
Featured Products Top
-
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features Low RDS(on) outputs, 0 (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Compact stepper motors play a critical role in achieving precise motion control while optimizing equipment size. The 35 Series Stepper Motors are engineered to deliver smooth and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
on robotic end effectors Available Lineup Frame Sizes: 20 mm and 28 mm To learn more about Oriental Motor’s AZ Series Hybrid Step-Servo product lineup, contact the Technical Support group at 800 (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
-precision motion Direct motor installation—no coupling needed Compatible with AZ Series stepping motors (28 mm and 42 mm frame sizes) To learn more about Oriental Motor’s Linear Actuator Attachment product (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
work with 28 mm frame AZ Series Introduction of four new 42 mm frame size models, compatible with AZM46 motors To learn more about Oriental Motor’s Stepper Motor Linear Actuator Attachment product line-up, contact the Technical Support group at 800-468-3982, email (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA