-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product
- ZZT: 10 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product
- ZZT: 6 ohms
- PD: 265 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, Single Zener Diodes. This listing supports
- Features: Other, Zener Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, Diode and Rectifier, RF Diodes.
- Tj: -65 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 2.08V~2.33V 500mW 2.2V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- IR: 0.075 mA
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 200mW 2.2V Zener
- Features: Other, Zener Diodes
- Package: SOD-323
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 2.2V 200MW 1005
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 2.2 volts
- PD: 200 milliwatts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: DigiKey
Description: Diode Standard 400V 1.2A Through Hole
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, SINGLE, 2V, X2DFN; Diode Configuration:Single; Reverse Voltage Vr:2V; Forward Current If Max:50mA; Forward Voltage VF Max:320mV; Capacitance Ct:0.15pF; Diode Case Style:X2DFN; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1167024-DDZ6V2BSF Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
- Features: Zener Diodes
-
Description: DIODE ZENER 2.2V 500MW SOD80
- VF: 1.2 volts
- IR: 55 mA
- Tj: -65 to 175 C
- VZ: 2.2 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 2.2V 200MW 1005
- IR: 100 mA
- Tj: -55 to 125 C
- VZ: 2.2 volts
- ZZT: 100 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1276800-UDZ8V2B Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 14V 23.2V SMA
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 23.2 volts
- VBR: 17.2 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104438-FLZ2V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 55μA @ 700mV Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt):
- VF: 1.2 volts
- IR: 0.055 mA
- Tj: -65 to 175 C
- VZ: 2.2 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.3W, 8.2V, SOT-23
- VZ: 8.2 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 20V, DSN-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:430mV; Forward Surge Current Ifsm Max:10A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 8.2V 150MW 0603
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 8.2 volts
- PD: 150 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 2.4V 400MW ALF2
- VF: 0.9 volts
- Tj: -65 to 200 C
- VZ: 2.4 volts
- PD: 500 milliwatts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30V, SSSMINI2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:290mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, DUAL, 2V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:2V; Forward Current If(AV):50mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C;RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C8V2L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 7.7 to 8.7 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 014201-DFLZ6V2-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max)
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 6.2 volts
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 770 to 840 nm
- Laser Power: 180 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 500 milliamps
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 6.2V 5% DO-41
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV2.2B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 2.22 to 2.41 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 225MW 2.7V SOT23 PKG
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small
- IF: 250 mA
- Tj: 150 C
- VZ: 2.35 to 2.45 volts
- PD: 500 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 2.22 to 2.41 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 2.22 to 2.41 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.