-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.87401622 inch
- Base Height: 0.40157502 inch
-
Supplier: W.M. Berg
Description: Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the
- Stroke or X-Axis Travel: 4 inch
- Base Width: 1 inch
- Base Height: 0.5 inch
- Device Type: Ball Slide
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 2.4 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.375 inch
-
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 12.6 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 2.75 inch
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail
-
Supplier: Artifex Engineering
Description: This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another
- Stroke or X-Axis Travel: 1.181103 inch
- Y-Axis Travel: 1.181103 inch
- Device Type: Dovetail Slide
- Drive Type: Handwheel/Crank
-
Supplier: ETEL S.A.
Description: The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.1811023622047243 in/sec
- Motor Continuous Power: 83.2 HP
- Motor Voltage: 400 volts
-
Supplier: H2W Technologies
Description: The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor,
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 0.01 to 80 in/sec
- Carriage Load: 6 lbs
- Base Length: 12.565 inch
-
Supplier: H2W Technologies
Description: linear encoder can be installed internally for dual operation of servo controlled stages and position verification of stepper driven stages.
- Stroke or X-Axis Travel: 40 inch
- Y-Axis Travel: 40 inch
- Rated Speed: 120 in/sec
- Carriage Load: 150 lbs
-
Supplier: igus® inc.
Description: meant for lower loads and speeds than version S. Max. load = 100 N. Max. speed = 2 m/s. ZLW-0630-S: Standard table with steel-reinforced polyurethane belt, enhanced pulley system and other components for higher speeds and loads than version LCB. Max. load = 150 N. Max. speed = 2 m/s.
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 78 in/sec
- Drive Type: Belt Drive
- Axis Configuration: X Axis Only
-
Supplier: Artifex Engineering
Description: smoothness. * Compact design with a stage height of only 40.5 mm. * Lockable with a set screw along each axis. * Travel range along each axis: 13mm or 25mm. * Angular deviation along each axis: 15 arcsec in yaw and 25 arcsec in pitch direction * Minimum reading of the
- Stroke or X-Axis Travel: 0.5118113 to 0.9842525 inch
- Y-Axis Travel: 0.5118113 to 0.9842525 inch
- Base Length: 2.362206 to 2.9921276 inch
- Base Width: 2.362206 to 2.9921276 inch
-
Supplier: H2W Technologies
Description: The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using
- Stroke or X-Axis Travel: 7 inch
- Y-Axis Travel: 5 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Yamaha Motor- Robot Division
Description: provides closed loop control [Slider] Ideal 4-row circular-groove 2-point contact guide gives longen service life [Slider] High-speed operation slashes production time! [Slider] Space-saving models newly added to lineup [Slider] Clean type electric cylinders are also added to the lineup.
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 3.93700787401575 to 23.6220472440945 in/sec
- Rated Force: 10.116 to 33.72 lbs
- Lead: 0.07874015748031496 to 0.47244094488188904 inches per
-
Supplier: Qioptiq
Description: mm, total 12.7 mm (z-focus) / 0.5 mm, total 2.5 mm (y-vertical and x-lateral) / 3 degrees, total 3 degrees (roll, yaw and pitch) Setability micrometer resolution: 0.25 µm, 25 µm division (z axes) / 10 nm, 1 µm (25x-Ratio Drive - y and x-axes) / 0.1 arc sec, 10 arc sec division (roll
- Stroke or X-Axis Travel: 0.01968505 to 0.09842525 inch
- Y-Axis Travel: 0.01968505 to 0.09842525 inch
- Z-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
-
Supplier: Newport MKS
Description: an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Qioptiq
Description: The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer
- Stroke or X-Axis Travel: 0.01968505 to 0.09842525 inch
- Y-Axis Travel: 0.01968505 to 0.09842525 inch
- Z-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
-
Supplier: Newport MKS
Description: an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the materials and processes best
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive
- Stroke or X-Axis Travel: 0.5 to 1 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: Yamaha Motor- Robot Division
Description: provides closed loop control [Slider] Ideal 4-row circular-groove 2-point contact guide gives longen service life [Slider] High-speed operation slashes production time! [Slider] Space-saving models newly added to lineup [Slider] Clean type electric cylinders are also added to the lineup.
- Stroke or X-Axis Travel: 1.968505 to 31.49608 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
- Rated Force: 8.0928 to 26.976 lbs
- Lead: 0.23622047244094507 to 0.7874015748031497 inches per
-
Supplier: Artifex Engineering
Description: Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Carriage Load: 66.15 lbs
- Base Length: 5.905515 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic slides (series Z) • Bore 2x8mm, 2x16 or 2x20mm • Stroke 25mm, 50mm, 100mm, 150mm and 200mm • With or without shock-absorbers • Double acting • Very favorable performance/price ratio • Optional magnetic sensors
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Positioning Accuracy: 0.02 inch/inch
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: NB Corporation of America
Description: NB miniature slides consist of a table and bed assembly, a ball cage containing lubricated rolling elements, and an end piece. The ultra-compact design of the SYBS series of products measures no more than 8mm by 17mm and can be as small as 3.2mm by 6mm. As a result, these small linear
- Stroke or X-Axis Travel: 0.1968505 to 1.1417329 inch
- Carriage Load: 13.51048 to 146.3448 lbs
- Base Length: 0.5118113 to 1.8110246 inch
- Carriage Length: 0.5118113 to 1.8110246 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Inexpensive and High Precision Up to 20 nanometer steps Load capacity to 40 kg Travel ranges to ±50 mm / ±30° Repeatability to ±0.1 µm BLDC motors Works in any orientation Fields of application Research and industry. For tool inspection, life science, micromanufacturing, micromanipulation,
- Stroke or X-Axis Travel: 0.5905515 to 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Z-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 to 1.181102362204725 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: Fast, Compact, and Highly Precise Travel ranges to ±17 mm / ±21° Load capacity to 5 kg Repeatability to ±0.06 µm Velocity to 10 mm/s Vacuum version available Fields of application Research and industry. For micromanufacturing, medical technology, tool inspection.
- Stroke or X-Axis Travel: 0.6692917 inch
- Y-Axis Travel: 0.6299216 inch
- Z-Axis Travel: 0.25590565 inch
- Rated Speed: 0.393700787401575 in/sec
-
Supplier: Bell-Everman Inc.
Description: KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is
- Stroke or X-Axis Travel: 18.8189078 to 22.834658 inch
- Y-Axis Travel: 4.0157502 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 7.2765 lbs
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater
- Stroke or X-Axis Travel: 18 inch
- Base Length: 30 inch
- Base Width: 12 inch
- Carriage Length: 30 inch
-
Supplier: NB Corporation of America
Description: The NB SLIDE TABLE is a precision table equipped with crossed roller slide ways. Its high-precision and low-friction characteristics make it well suited for use in electronics automatic-assembly machines, optical measurement devices, etc. Benefits and Features At-a-Glance All NB
- Stroke or X-Axis Travel: 0.4724412 to 37.401595 inch
- Carriage Load: 35.5184 to 25,402.4 lbs
- Base Length: 0.9842525 to 39.763801 inch
- Carriage Length: 0.9842525 to 39.763801 inch
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 15.5 inch
- Carriage Load: 10 to 30 lbs
- Device Type: Dovetail Slide
- Orientation: Horizontal
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 3.0708678 to 6.2204758 inch
- Carriage Load: 8.379 to 9.4815 lbs
- Base Length: 3.149608 to 5.905515 inch
- Base Width: 0.5905515 inch
-
Supplier: Newport MKS
Description: translation along the optic axis. It includes a removable mounting platform. The 9081 has (7) 1/4-20 tapped holes and (2) 8-32 tapped holes. Patent Number 5,303,035
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Aerotech, Inc.
Description: Design Features Nanometer performance in a large travel format (25 and 50 mm) High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm) In-position stability of <2 nm Anti-creep crossed-roller bearings High dynamic performance
- Z-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 11.025 lbs
- Positioning Accuracy: 0.0003 to 0.004 inch/inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 13.00000702 to 37.00001998 inch
- Carriage Load: 187.425 to 260.19 lbs
- Base Length: 12.00000648 to 36.00001944 inch
- Base Width: 2.755907 inch
Find Suppliers by Category Top
Featured Products Top
-
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
NB Slide Ways are non-recirculating linear motion bearings used primarily in optical and measurement equipment where high precision movement is required. The SV style consists of 2 roller cages with precision rollers in a cross arrangement and four rails (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Technology Modern Linear products incorporate the benefits of guide roller technology. Guide roller benefits are numerous compared to competing technologies. They are smooth, fast, quiet, and extremely durable. From DNA scanners to CNC tables to robotics to drawer slides, guide roller (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings. Manufacture Advances (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
With a linear velocity of 20 mm/sec, rotary velocity of 28°/sec, fast acceleration, and a load capacity of 5.5lbs, the H-811.S2iHP is ideal for automating tasks such as alignment, testing, and assembly of miniature optics and photonics components. Despite its compact size, it offers linear travel (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
— linear slides make linear motion possible. On the X and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings. Manufacture Advances Due to advances, square rails and round rails are now similar in price. (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
ISIS Fourier telescope concept for imaging the sun and the sky in hard x rays and gamma rays
The other interface design mechanism also has a 2 - axis stacked linear slide system but is attached to an extension from the edge of the end ring, supporting a ball.
-
Four-dimensional computed tomographic imaging in the wrist: proof of feasibility in a cadaveric model
The natural arc of radioulnar motion was possible due to a second, free-moving, z- axis , linear slide Fig. 2 The figure shows the extent of radioulnar deviation achieved by the cadaveric left wrist while on the motion simulator. a The wrist…
-
A Modern Laboratory XAFS Cookbook
(A) X-ray source and sample for XES; (B) SBCA 2 - axis tilt on passive linear slide ; (C) Detector platform; (D) Stepper motor drive.
-
Imaging the time sequence of latent electrostatic fingerprints
A 2 - axis gantry table with linear slide bearings and stepper motor driven ball screws provides positioning of the sensor and probe with 6 µm minimum incremental motion over a large scanning area of 300 mm x 300 mm.
-
Development of a high precision coplanar stage by using miniature Michelson interferometer
As shown in Figs. 2 and 3, the linear slide of each axis is driven by an actuator system comprising an ultrasonic motor (HR4) and a corresponding driver amplifier (model AB2), made by Nanomotion Co. of Israel.
-
Linear Slide - Nasa Tech Briefs :: Medical Design Briefs
The Whispah 2 linear slide can handle vertical loads (Co- ax ) to 225 lbs. and side loads (Co-rad) to 125 lbs.
-
Products :: Medical Design Briefs
The Whispah 2 linear slide can handle vertical loads (Co- ax ) to 225 lbs. and side loads (Co-rad) to 125 lbs.
-
Home :: Medical Design Briefs
The Whispah 2 linear slide can handle vertical loads (Co- ax ) to 225 lbs. and side loads (Co-rad) to 125 lbs.
-
Dubbel
…with tool holders for solid and driven tools and tool drive 1 for outer processing on the main spindle, 5 carriages for tool revolvers 1 with X1-, Y1-, Z1 axes , 6 X2 carriages for linear tool carrier 2 and counter spindle with…
-
Dubbel
…with tool holders for solid and driven tools and tool drive 1 for outer processing on the main spindle, 5 carriages for tool revolvers 1 with X1-, Y1-, Z1 axes , 6 X2 carriages for linear tool carrier 2 and counter spindle with…
Indicates content that may require registration and/or purchase.