-
Supplier: Transcat, Inc.
Description: Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Features: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated
- Analog Input Channels: 1 #
- Resolution: 12 bits
- Accuracy: 0.025 % FS
- Humidity Measurement Range: 10 to 90 %
-
Supplier: Transcat, Inc.
Description: digital characters Selectable ink color for each channel Side-by-side mounting for convenient placement in crowded panel environments Print measured values at intervals ranging from 10 to 60 minutes Daily report provides measured values for every hour along with maximum, minimum, and average
- Features: Chart Recorder
-
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Sensed Temperature Range: 32 to 212 F
- # of Inputs / Channels: 3 #
- Celsius Display Range: 0 to 100 C
- Local Interface: Analog Front Panel
-
Supplier: Transcat, Inc.
Description: Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace
- Features: Chart Recorder
-
Supplier: Monarch Instrument
Description: The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation,
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: Transcat, Inc.
Description: Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Features: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:21mm; External Width:62mm; External Depth:112mm; Product Range:- RoHS Compliant: No
-
Supplier: Monarch Instrument
Description: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: OMEGA Engineering, Inc.
Description: readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. Adjustable Charts The JAVA Applet chart scales are fully adjustable on the fly. For example, the
- RAM: 0.016 MB
- Flash: 0.512 MB
- Operating Temperature: 0 to 70 C
- Network / Bus: 10Base-T
-
Supplier: Linseis Inc.
Description: 2 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 2 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid
- Number of Plots: 2 #
- Analog Input Channels: 2 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: CSA Group
Description: applies to electrical and pneumatic analogue chart recorders (for use in industrial-process control systems), operating from a standardized signal which may be used in process control. It is intended that continuous and dotted line traces, and multiple pen and multiple-channel
-
Description: applies to electrical and pneumatic analogue chart recorders (for use in industrial-process control systems), operating from a standardized signal which may be used in process control. It is intended that continuous and dotted line traces, and multiple pen and multiple-channel
-
Supplier: ValueTronics International, Inc.
Description: The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Chart Recorder Laser Printer Resolution - 300 dpi DC to 20 kHz Frequency Response 8 Channel Chart
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It
- Number of Plots: 15 #
- Analog Input Channels: 15 #
- Sampling Frequency: 0.008 kHz
- Data Storage: 200 MB
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and
- Number of Plots: 18 #
- Analog Input Channels: 18 #
- Sampling Frequency: 0.005 kHz
- Resolution: 18 bits
-
Supplier: ABB Measurement & Analytics
Description: expanded to 2 GB if required. Data Rapidly find the data you need with intuitive icon-based menus or by ‘swiping’ through the display View data in individual or grouped charts, bar graphs or digital indicator displays Swiftly access highly accurate, reliable, in-depth process data
- Analog Input Channels: 24 #
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: provides 16 high-level analog voltage outputs to control various industrial devices. Typical applications include driving indicators, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators.
- Resolution: 16 bits
- Outputs: Current Output
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: channel. X is either temperature or voltage, depending on the setting for each channel. You may use the analog outputs to drive chart recorders, or they can provide a feedback signal for proportional temperature control systems. They may also be used as fixed-level,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Parameter Generation & Control, Inc.
Description: pre-printed charts recording dry bulb temperature in the range of 0-100°C recording Rh in the range of 0-100%Rh Recorder is supplied with 24-hour or 7-day chart drive. Light Intensity Recorder (1-color with thermal paper) Honeywell DR-4500 Trueline 3 channels
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: OMEGA Engineering, Inc.
Description: com port and our user-friendly software does the rest. The software converts a PC into a real-time strip chart recorder. Data can be printed in graphical and tabular format or exported to a text or Microsoft Excel® file.
- Operating Temperature: -4 to 176 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Opto 22
Description: The SNAP-SCM-485-422 provides two 2-wire RS-485 serial communication ports for two channels of high-speed, isolated serial data, or one 4-wire serial communication port for a single channel. Used with a SNAP-PAC brain or R-series controller, the module connects serial devices
- Data Rate: 115.2 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Agency Approvals: C-UL US Listing Mark, CE Conformity Marks
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for optimal
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the heaters and auxiliary devices typical of ULT
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: ALMiG USA Corporation
Description: Features: Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all parameters relevant to operation 7 channels for the switch-on/switch-off time for compressors 7 channels for the pressure
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Analog Input Channels: 8 #
- Digital I/O Channels: 20 #
- Sampling Frequency: 125,000 kHz
- Resolution: 14 bits
-
Supplier: Epsilon Technology Corp.
Description: These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer.
- Analog Input Channels: 4 #
- Gain Range: 2 to 5,000 #
- Common Mode Rejection Ratio: 110 dB
- Operating Temperature: -13 to 158 F
-
Supplier: Cessna Aircraft Company
Description: lb (1,722 kg) Maximum Payload 1,396 lb (633 kg) Full Fuel Payload 500 lb (227 kg) Performance Maximum Cruise Speed 404 ktas (748 km/h) Maximum Range 1,540 nm (2,852 km) Takeoff Field Length 3,210 ft (978 m) Landing Distance 2,590 ft (789 m) Maximum Operating Altitude 41,000 ft (12,497
-
Supplier: CAS DataLoggers
Description: sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged.
- Analog Input Channels: 46 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
AMETEK Programmable Power is pleased to unveil the new Elgar™ Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
: window and NIST calibration certificate. Temperature range: -20/-70 to 150°C Humidity range: 30% to 95%RH Reach-ins Platinous temperature & humidity chambers with easy touch-screen operation. Included options: window, chart recorder, second shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
/4 DIN) user-intuitive instrument. Configuration is simple with easy-to-follow on-screen prompts. Monitor 7 critical water quality parameters simultaneously from easily configured inputs: 2 Conductivity/Resistivity/TDS/Salinity; 1 pre-amplified pH/ORP; 1 BNC p (read more)
Browse Laboratory Controllers Datasheets for Myron L Company
More Information Top
-
A Passive Diffusion Sampler for HT- and HTO-in-Air
1589 2 Channel Chart Recorder .
-
Thermal diffusivities of some porous oxides
The output from the thermocouple was recorded on a Sargent- Welch 2 channel chart recorder (model DSRG).
-
Confocal Microscopy Methods and Protocols
Gould 2 channel chart recorder 6.
-
An Improved Technique Of In-Situ Measurement Of Fracture Zones Surrounding Coalmine Gateroads
and then into a 2 channel chart recorder .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Kipp Zonen BD41 BD 41 2 Channel Chart Recorder .
-
Investigation of the spontaneous modes of breathing of different ventilators
Amplifier 2 Channel chart recorder .
-
Abstracts
A 16 gauge intravenous cannula was taped just below an external naris and connected to the aspirating catheter of a Puritan-Bennett Datex oximeter/capnometer (model 255) and 2 channel chart recorder (model DR 103).
-
Experimental Studies on the Suppression of Cultured Cell Growth Curves After Irradiation with CW and Pulsed Ultrasound
MHz), and thevariation of output voltage and current was monitored with a 2 channel chart recorder .
-
Honeywell DR4300 10 Chart Recorder 2 channels from Cole-Parmer
Honeywell DR4300 10 Chart Recorder 2 channels (Representative photo only .
-
Proof of concept testing of an integrated dry injection system for SO{sub 2}/NO{sub x} control. Final report
Table 4- 2 Chart Recorder Channel Assignments .
Indicates content that may require registration and/or purchase.