-
Supplier: Radwell International
Description: GAS SOLENOID VALVE 1INCH 25V 60HZ. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2 3/8inch 230VAC
- Valve Size: 0.375 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general), Water
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
-
Supplier: Honeywell International, Inc.
Description: INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH X 1/2 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE INTERMITTENT PILOT OVERALL DIMENSION 4-1/8 INCH WIDTH X
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: CO2Meter.com
Description: The SV-1029 Safety Shut Off Valve 3/8 inch automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 3/8 inch shut off valve uses one of the relays on our devices that trips when gas
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: Radwell International
Description: SOLENOID VALVE REBUILT KIT, RED HAT SERIES, FOR USE WITH 8342 SERIES AC POWERED SOENOID VALVE, 6 X 6 X 6 INCH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Radwell International
Description: INLET/OUTLET FLANGE ADAPTER KIT, CONNECTING HARDWARE KIT, FOR 3/4 INCH GAS SHUT-OFF SOLENOID VALVE, VALVE PART / VALVE SUB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABB Measurement & Analytics
Description: output for: ABB Continuous gas analyzers (EL3000 and AO2000) SCC Gas sampling devices SCC-K NO2/NO converter Heated filter unit: PFE2 or PFE3 Heated sample gas line: TBL01-S or CGWB13 Solenoid valves for switching up to three test gases Design 19-inch
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 2 inch
- Flow (Cv): 42.9
- Pressure Rating: 40 psi
- Media Temperature: 392 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 0.3 to 1.2
- Pressure Rating: 600 psi
- Media Temperature: -40 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation
- Valve Size: 1 to 8 inch
- Features: Control Valves, Gas, Pneumatic, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.3 to 28
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Supplier: Curtiss-Wright, Valve Group
Description: Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be
- Valve Size: 1 to 6 inch
- Pressure Rating: 2,500 psi
- Features: Control Valves, Gas, Normally Closed (Closed Center), Normally Open (Open Center), Solenoid Valves, Threaded
- Media: Steam, Water
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.787402 to 2.9921276 inch
- Flow (Cv): 5.85 to 99.45
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 1.2 to 100
- Pressure Rating: 400 psi
- Media Temperature: -40 to 450 F
Find Suppliers by Category Top
Featured Products Top
-
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16” inch OD thermocouples in place. The configuration with 0.032” through hole is rated to 8,000 psig (551 bar) when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
and facilities in compliance with ASHRAE Standard 15. In the event of a leak, the Chillgard 5000 provides a clear visual and audible signal to alert of costly and environmentally-harmful refrigerant gas. The (read more)
Browse Gas Instruments Datasheets for MSA Safety -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34330/37737498-MIT.pdf?sequence=2
Immediately following the solenoid valves was the Lindberg Hinged 55000 series furnace, set to heat the sample gas to 1000°C, through a 2 inch bore quartz furnace tube.
-
In situ measurements of carbon dioxide gradients in a soil-plant-atmosphere system
Approximately 2 liters of gas from each intake were drawn through 4.5 meters of 0.16 em (1/16 inch ) inside diameter and 0.63 cm (1/4inch) outside diameter rigid poly- vinyl tubing to electric solenoid valves (one for each sampling level …
-
The Orion Air Monitor Performance Model; Dynamic Simulations and Accuracy Assessments in the CEV Atmospheric Revitalization Unit Application
… 1 inch long 10 μm diameter fused silica capillary ‘leak’ mounted on the inlet of an Aker VR-1 latching solenoid valve , a stainless steel valve manifold, and a 2 inch long ¼ inch outer … … Pfeiffer QME 200 Residual Gas Analyzer (RGA).
-
whirlpool dryer no heat - Self Help Forums
whirlpool dryer model lgq 9557 kto about 2 and one half years old. the dryer heats … … drum spins. i believe it may be the gas valve coils ( solenoids ). any other choices. what … … has is a one inch look in hole, no …
-
whirlpool dryer no heat - Self Help Forums
whirlpool dryer model lgq 9557 kto about 2 and one half years old. the dryer heats … … drum spins. i believe it may be the gas valve coils ( solenoids ). any other choices. what … … has is a one inch look in hole, no …
-
EXPERIMENTAL AND ANALYTICAL STUDIES OF REFLECTRO CONTROL FOR THE ADVANCED ENGINEERING TEST REACTOR. PART A. EXPERIMENTAL STUDIES WITH THE REFLECTOR CONTROL SY...
The valve operated well in … and it was noted that water would shoot out of the drop tank vent line, almost to the celling, when the model was scrammed with the 2 inch solenoid mounted in this position« … … the decreased resistance to gas flow offered by the …
-
MILITARY NUCLEAR POWER PLANTS
belt opens and closes ports myide the valve to rontrol the gas flow. A 2 - inch solenoid valve is provided as an ov'er-spced valve.
-
Safety neutronics for Rover reactors
A gas driven solenoid actuated valve was used to propel the water. The fuel element mockup consisted of 115, 0.095- inch -diameter tubes 48 inches long cast in plastic in a 2 -1/8-inch I,D, steel pipe.
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Hot Water Heaters
The heater shall be equipped with 11/4 NTP at each water inlet and outlet opening, ( 2 ) 4- inch handhole cleanouts, and it shall have a working pressure of 160 psi. The water heater shall be of glass-lined design and include a powered gas burner with electronic flame safeguard, intermittent ignition, main and pilot automatic gas valves , redundant solenoid gas valve, gas pressure regulator, diaphragm air switch for proof of blower operation …
-
DEVELOPMENT AND DEMONSTRATION OF NOVEL LOW-NOx BURNERS IN THE STEEL INDUSTRY
The natural gas supply line to the burner is standard 2 - inch pipe with a double block-and-bleed valve arrangement. … manual shutoff valve, supply pressure gauge, gas pressure regulator, low-pressure switch, safety solenoid valve, vent solenoid …
Indicates content that may require registration and/or purchase.