-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 2KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:16.7A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 2.5KVA; Secondary Voltages:120V; Power Rating:2.5kVA; Current Rating:20.8A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 600V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 2.5KVA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:2.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:20.8A RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 10A, 1.2KVA, 120V; Chassis Mount Transformer Type:Constant Voltage AC Regulator; Secondary Voltages:120V; Power Rating:1.2kVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER, CAP 0.2 KVA. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Description: XFRMR ISO PWR 2KVA 9/18A
- Power Rating (VA): 2,000 VA
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Hubbell Incorporated
Description: 28.15 INCH W X 22.37 INCH D X 29.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 75 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 75 POWER RATING IN
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 75,000 VA
- Features: Isolation Transformer, NEMA Enclosure, Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 60,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Features: Isolation Transformer, Other
- Winding Turns: Step-Down Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER AUTO 115-230VAC 2KVA
- Power Rating (VA): 2,000 VA
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V low-voltage output. It features
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Features: Isolation Transformer, Other
- Winding Turns: Step-Down Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 50,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: XFRMR NON-ISOL 115-230VAC 2KVA
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2,000 VA
- Other Transformer Types / Applications: Autotransformer
- Category: Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: plugs. Built-in L6-30R outlet supports high voltage output. Supports 2U rackmount installation with included brackets for 4 post enclosures. Supports 2 post rackmount installation with optional 2POSTRMKITWM. Supports upright tower installation with 2-9USTAND. Features
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Features: Isolation Transformer, Other
- Winding Turns: Step-Down Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast
- Power Rating (VA): 119 VA
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input (output de-rates to
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Agency: CSA, RoHS Compliant, UL
- Features: Isolation Transformer, Other
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Electrocube, Inc.
Description: parts for all major commercial aircraft and jetliners, military and defense aircraft as well as many land-based facilities. The efficiency of these transformers exceeds 95% with regulations of 2% to 5%. Aluminum foil transformers Copper foil transformers Foil winding
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Features: Autotransformer, Isolation Transformer, Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: 240VAC Terminals Output 5A (1.2kVA) Constant Current Variable Transformer Input Terminals
- Maximum Secondary Voltage Rating: 240 volts
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 2KVA INTL CE-RATED TRANSFORMER
-
Supplier: Galco Industrial Electronics
Description: Transformer, 2kVA, 1PH, N3R,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Airlink Transformers
Description: CM3000175 - Standard Range Toroidal Transformers 3000VA 230v to 2X115 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 13 amps
- Power Rating (VA): 3,000 VA
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: RoMan Manufacturing, Inc.
Description: Special AC transformers feature: Single Phase Three Phase (Delta to Wye, Delta to Delta, Wye to Wye, Wye to Delta, Engineered Solutions, Scott-T) Isolation Type Auto Type Interphase Multi Pulse Step Up Step Down Frequency Range: 50 – 2,000 Hz Fully encapsulated to ensure long
- Power Rating (VA): 1,000 to 15,000,000 VA
- Output Type: AC
- Three Phase Configuration: Delta - Delta, Delta - Wye (Y), Wye (Y) - Delta
- Single Phase Configuration: Dual, Single
-
Supplier: Automation24, Inc.
Description: Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 volts
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International •
-
Supplier: Powerstar UPS Inc.
Description: Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to
- Input Voltage Range: 61 to 155 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 1.5 to 2 kVA
- Watt Rating: 100 to 1.8000000000000032 kwatts
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Protection Isolation Transformer (air circuit-breaker) to prevent overloads, and it holds CE certification compliant with EN/IEC 61558-1:2019, EN61558-2-6:2009, and EN61010-1:2010+A1:201, making it a CE Certified Isolation Transformer . The device boasts an IP20 Protection Isolation Transformer rating (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the main supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. Contact our sales office for details. We keep an extensive range of our base materials enabling us to respond to your requirments within 2/3 weeks of receipt of your order. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics