Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free.
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 30,000 to 80,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 40,000 to 90,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 40,000 to 90,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 30,000 to 80,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.8 kV/in
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range.
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed
-
Supplier: Chemence Inc.
Description: KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when mixed cures in 12 hours at room temperature. Alternatively, KSC12028
- Viscosity: 1,000 cP
- Features: Die Bonding Adhesive / Compound, Gel, Silicone
- Industry: Electronics
- Compound Type: Encapsulating / Potting
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.05, White, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems. INSTAbond® 1645
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: CHT USA Inc.
Description: CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is
- Viscosity: 390 cP
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Automotive, Electronics, OEM / Industrial
-
Supplier: Newark, An Avnet Company
Description: RTV 108 SILICONE, ONE-PART, TRANSLUCENT, PASTE / 2.8 fl oz Tube
-
Supplier: Newark, An Avnet Company
Description: RTV 103 SILICONE, ONE-PART, BLACK, PASTE / 2.8 fl oz Tube
-
Supplier: Newark, An Avnet Company
Description: RTV 102 SILICONE, ONE-PART, WHITE, PASTE / 2.8 fl oz Tube
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high volumes.
- Features: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Neutral curing alkoxy silicone adhesive paste with quick cure speed. Typical applications include bonding and sealing in the appliance market. LOCTITE® SI 5606 is a gray, 2-part, thixotropic, neutral curing alkoxy silicone adhesive paste with quick cure
- Use Temperature: 250 to 350 F
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Wacker Chemical Corp.
Description: 2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties SILPURAN® 2110 A/B has good adhesive properties that can be adjusted to suit the relevant requirements. Special features highly biocompatible no by-products
- Viscosity: 18,000 to 54,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Other, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Newark, An Avnet Company
Description: RTV 106 SILICONE, ONE-PART, RED, PASTE, HIGH TEMP. / 2.8 fl oz Tube
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient 1:1 mix
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: RTV27844 allows for visual inspection through the silicone, permitting easy identification and repair of the encapsulated parts. The cure rate of Techsil® RTV27844 can be accelerated by heat and it will cure in deep sections or enclosed assemblies without exotherm and with low
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive, Electronics
- Features: Electrical Insulation / Dielectric Material, Gel, Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics as well as many types of rubbers
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Custom Fabricating & Supplies
Description: This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large
- Width: 1 to 2 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Permanent, Specialty / Other
- Adhesive: Rubber, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 602 A/B is a pourable, addition-curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure medium hardness excellent heat stability Application general purpose Encapsulant
- Viscosity: 200 to 5,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 130 %
- Industry: Electronics
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 975 TC is a 1-part thermally conductive paste that is curing into self-adhesive gap filling silicone. The thermal paste is able to efficiently fill finest gaps of heat generating and ablating substrates and thus helps to minimize contact resistance. Thermal
- Viscosity: 140,000 to 520,000 cP
- Thermal Conductivity: 4.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 µin/in-F
- Tensile Strength (Break): 435.110518071591 psi
-
Supplier: Techsil Limited
Description: Momentive RTV60 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts.
- Use Temperature: -54 to 260 F
- Industry: Electronics
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: DigiKey
Description: POTTING COMPOUND SILICONE 2 PART
- Features: Encapsulating / Potting
Find Suppliers by Category Top
Featured Products Top
-
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Formulated to meet rigorous Airbus specifications, Master Bond EP93FRHT passes the twelve second vertical burn test per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F; the smoke emission test per AITM 2.0007B, Issue 3 in the flaming mode and Section 7.3.2 of ABD0031, Issue F; and the toxic gas emission test per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System.
(read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more)
Browse Datasheets for FORREST Technical Coatings -
Sustainability is an integral part of our company DNA which is reflected by our yearly Sustainability Report. It provides insights into the past fiscal year and clearly summarizes key ecological, economic and social developments. Overview of our Sustainability Report 2022: We (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
complex parts Self-bonding grades Flame retardant, UL listed silicones With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
Silicone oxidation for a‐Si:H passivation of wafers bonded to glass
The adhesives are 2 - part silicones Dow Corning® PV-6100, PV-6150 and PV-6010, designed for encapsulation of PV modules [11].
-
Adhesive Bonding
…35 – cold-setting epoxy resins 35 – polyester 35 – polyurethanes 35 two-part epoxy resins 63 – adhesives 63, 222 – resin systems 62 two-part polyurethane adhesive 70 two- part silicone adhesives , see RTV- 2 silicones two-shot system…
-
Adhesive Joints in Glass and Solar Engineering
The linear load bearing rails are usually made from galvanized steel, stainless steel or ano- dized aluminum, and are connected to the back of the PV module with liquid or paste adhesives , e.g., 2 - part silicone , or with double-sided adhesive…
-
Continuous monitoring of points in a tram network using optical fibre grating sensors
The sensors were then protected by a 2 part adhesive epoxy and finally coated with a silicone based sealant.
-
Silicone rubber encapsulation for an endoscopically implantable gastrostimulator
PEK Donaldson studied the underwater stability of the adhesive joints between 1- and 2 - part silicone rubbers and several adherents.
-
Click‐Type Pt II ‐Mediated Hydroxyguanidine–Nitrile Coupling Provides Useful Catalysts for Hydrosilylation Cross‐Linking
This activation and conductance of the cross-linking at raising temperatures, in turn, allows avoiding adherence of silicone polymers at machine parts .[ 2 ] The usage of these platinum spe- cies as the catalysts do not require any inhibitors and, more- over, the…
-
Aspects of silicone rubber as encapsulant for neurological prostheses Part 3: adhesion to mixed oxides
J. (1995): 'Aspects of silicone rubber as encapsulant for neurological prostheses Part 2 : adhesion to binary oxides,' Med. Biol. Eng. Comput.,33, (3), pp. 285-292 PAgKS, G. A. (1965): 'The isoelectric points of solid oxides, solid hydroxides, and aqueous hydroxo…
-
Aspects of silicone rubber as encapsulant for neurological prostheses
Aspects of silicone rubber as encapsulant for neurological prostheses Part 2 : adhesion to binary oxides .
-
The chemistry and technology of reworkable polymeric materials for electronic applications
2 ~,22 The adhesives incorporate a silicone as part of their formula- tion.
-
Fabrication of implantable microelectrode arrays by laser cutting of silicone rubber and platinum foilThe work presented here was carried out at The University...
The advantages of silicone adhesive over two- part silicones are listed in table 2 .
Indicates content that may require registration and/or purchase.