Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER; OUTPUT VOLTAGE:115V; POWER RATING:150VA; CURRENT RATING:1.3A; PHASES:SINGLE; SIZE:3.88 X 3.13 X 4.19 IN; OUTPUT/OUTLET:1 ROHS C. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:2.1A; Input Voltage:120VAC; No. of Phases:Single Phase RoHS Compliant: No
-
Supplier: Hubbell Incorporated
Description: 28.15 INCH W X 22.37 INCH D X 29.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 75 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 75 POWER RATING IN KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 75,000 VA
- Features: Isolation Transformer, NEMA Enclosure, Other
-
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Product Range:-; Supply Voltage Max:480V; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:3.4A; Inductance:5.513H; Length:116mm; Width:122mm; Height:123mm; External Depth:4.56" RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input (output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Agency: CSA, RoHS Compliant, UL
- Features: Isolation Transformer, Other
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer, Single Phase, 5Ao, 0-240Vo, 1.2kVA, Cased, Bench RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 120V, 2.25A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA style receptacle and
-
Supplier: Electrocube, Inc.
Description: parts for all major commercial aircraft and jetliners, military and defense aircraft as well as many land-based facilities. The efficiency of these transformers exceeds 95% with regulations of 2% to 5%. Aluminum foil transformers Copper foil transformers Foil winding
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Features: Autotransformer, Isolation Transformer, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: VARIABLE TRANSFORMER, 120 VAC, 1.75 AMP, KNOB, CW / CCW, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 1.75 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: 1 PHASE, 50 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIX350HG offers medical-grade UPS protection with built-in line interactive voltage regulation. IEC320 plug & outlets, plus built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise. Tested to CE/IEC 60601-1 as medical
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 37 minutes
-
Supplier: Airlink Transformers
Description: 3PHD02517 - 3P Isolating Delta Delta 2.5kva 3P Delta Delta 415v to 220v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound
- Maximum Primary Voltage Rating: 415 volts
- Maximum Secondary Voltage Rating: 220 volts
- Maximum Secondary Current Rating: 6.57 amps
- Power Rating (VA): 2,500 VA
-
Supplier: RoMan Manufacturing, Inc.
Description: Special AC transformers feature: Single Phase Three Phase (Delta to Wye, Delta to Delta, Wye to Wye, Wye to Delta, Engineered Solutions, Scott-T) Isolation Type Auto Type Interphase Multi Pulse Step Up Step Down Frequency Range: 50 – 2,000 Hz Fully encapsulated to
- Power Rating (VA): 1,000 to 15,000,000 VA
- Output Type: AC
- Three Phase Configuration: Delta - Delta, Delta - Wye (Y), Wye (Y) - Delta
- Single Phase Configuration: Dual, Single
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 60,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude
- Operating Frequency Range: 2,150,000,000 to 3,600,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion
- Operating Frequency Range: 2,150,000,000 to 4,300,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 4 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW2-7200+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 5500 to 7200 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude
- Operating Frequency Range: 5,500,000,000 to 7,200,000,000 Hz
- Impedance Ratio: 50 to 100 :1
- Power Rating: 2 watts
- Operating Temperature: -55 to 125 C
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast
- Power Rating (VA): 119 VA
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Supplier: SOCOMEC
Description: protection. • Low EMI emissions compliant for commercial installations. • Internal isolation transformer available on request. • Innovative battery management extending battery life. • Remote monitoring service.
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, RJ Type Connectors, Remote Monitoring Contacts, Single Phase, Three Phase, Tower Type
-
Supplier: Automation24, Inc.
Description: Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 volts
-
Supplier: SOCOMEC
Description: protection. • Low EMI emissions compliant for commercial installations. • Internal isolation transformer available on request. • Innovative battery management extending battery life. • Remote monitoring service.
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Interfaces: Ethernet, Serial
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: transformers. An isolating transformer is a mains transformer that transmits the mains voltage to the secondary winding via a protective isolation (electrical isolation), where it makes a grid available with a grounded star point. The use of an isolating
- Features: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 50,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW4-262+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 2300 to 2600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and
- Operating Frequency Range: 2,300,000,000 to 2,600,000,000 Hz
- Impedance Ratio: 4 :1
- Power Rating: 2 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Tripp Lite by Eaton
Description: warranty. Features Ideal UPS protection for applications in patient-care vicinities where UL 60601-1 3rd edition listed medical electrical equipment is required Internal low-impedance isolation transformer with Faraday shield offers 100% isolation from the input AC line Floating
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: DigiKey
Description: STEPDOWN ISOLATION TRANSFORMER
- Volt-Amp Rating: 6 kVA
- Watt Rating: 6 kwatts
- Number of "Backed Up" Electrical Outlets: 13
- Technology: Off-line (Standby)
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 298,458.37632816203 watts
- Peak Output Current: 93 amps
- Supply Voltage (AC): 2,300 volts
- Operating Temperature: -5 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 522,302.15857428353 watts
- Peak Output Current: 160 amps
- Supply Voltage (AC): 2,300 volts
- Operating Temperature: -5 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the
- Rated Power: 373,072.9704102025 watts
- Peak Output Current: 115 amps
- Supply Voltage (AC): 2,300 volts
- Operating Temperature: -5 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
ultra-fast switching, low loss, and high isolation, the MA4AGSW2 helps engineers design high-performance RF systems with reduced footprint and enhanced reliability. (read more)
Browse RF Switches Datasheets for Win Source Electronics
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
More Information Top
-
Parallel Connection of Two Three-Phase Three-Switch Buck-Type Unity-Power-Factor Rectifier Systems With DC-Link Current Balancing
Paralleling three-phase rectifier systems directly without us- ing a three- phase isolation transformer [ 2 ], [3] can result in circulating currents, which are superimposed to the dc-link currents but do not contribute to the output current.
-
A hybrid solid state phase shifter using PWM AC converters
The injection transformer was a 2 kVA three phase isolation transformer .
-
Transformer failure and common-mode loss of instrument power at Nine Mile Point Unit 2 on August 13, 1991
Nine Mile Point Unit 2 main stepup transformers and isolated phase bus (IPB) ..................................
-
Double Flying Capacitor Multicell Converter Based on Modified Phase-Shifted Pulsewidth Modulation
1) Using one dc voltage source (or dc link) jointly for three single-phase proposed DFCM converters and three isola- tion transformers for each single- phase converter 2 ) Using three isolated dc voltage sources (or three isolated dc links) for each single…
-
A hybrid discontinuous voltage controller for DSTATCOM applications
The three single phase transformers are used to provide isolation [ 2 ].
-
Mitigation of Sag in Real Time
In experimentation, single phase 2 KVA, 230V/230V, isolation transformer is used.
-
Final report on the development of a 2 MW/10 second battery energy storage system for power disturbance protection
Isolation Transformer Design The PQ2000 System is designed with a 2 MVN10 Second, 208/480 VAC, 3 phase isolation transformer to step-up and connect the 208 VAC, 3-phase output from the PQ2000 System Container to the 480 VAC, 3-phaseutility supply…
-
Grid interconnection for variable-speed wind farm with multi-level inverter
The multi-level inverter in fig. 2 is isolated on the AC side with single phase transformers .
-
Experiments on Ferroresonance at Various Line Conditions and Its Damping
The ratings of transformers and apparatuses that are used in Fig. 6 are given below: Transformer banks: Single phase, 450 VA, 0-250-433V / 0-250-433V / 2 V, 50 Hz, Isolating transformer : Single phase , 1 KVA, 230 V /…
-
2005 Subject Index
Ye, Z.Z., + , APEC-05 2005 818-824 Vol. 2 unity PF isolated 3- phase rectifier, Scott transformer , practical aspects.
Indicates content that may require registration and/or purchase.