Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:StudRoHS Compliant: No
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Cooling Method: Oil Filled
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Cooling Method: Oil Filled
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Accuris
Description: Single-phase and three-phase liquid-filled distribution transformers
-
Supplier: Accuris
Description: Pole-mounted, single-phase distribution transformers for electric utilities
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 12,000,000 VA
- Output Type: AC
-
Supplier: Accuris
Description: Three-phase submersible distribution transformers
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 100,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Accuris
Description: Power transformers - Additional European requirements Part 2-5: Medium power transformer - Single phase
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
- Power Rating (VA): 250 to 15,000 VA
- Features: 50 / 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 10AO, 0-240VO, 2.4KVA, CASED, BENCH
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 5AO, 0-240VO, 1.2KVA, CASED, BENCH
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE SERIES, 10AO, 0-240VO, 2.4KVA, CASED, BENCH
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or
-
Supplier: Allied Electronics, Inc.
Description: 50⁄60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or
-
Supplier: CSA Group
Description: (RIV) are also addressed. C2.1 is referenced by other standards dealing with submersible distribution transformers and network transformers. Preface This is the first edition of CSA C2.1, Single-phase and three-phase liquid-filled distribution transformers. It
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C301.2, Three-phase submersible distribution transformers.It supersedes the first edition, published in 1979. Scope 1.1 This Standard covers the features of three-phase submersible transformers rated 75 to 3000 kV.A. Note:
-
Supplier: CSA Group
Description: Performance characteristics such as energy efficiency (in accordance with CAN/CSA-C802.1), temperature rise, loading capabilities, sound level, and radio influence voltage (RIV) are also addressed. Preface This is the first edition of CSA C2.2, Pole-mounted, single-phase distribution
-
Description: This standard covers the requirements for phase-shifting transformers of all types. The scopeexcludes transformers with a fixed unregulated phase shift.This standard is limited to matters particular to phase-shifting transformers and does notinclude matters
-
Description: This standard covers the requirements for phase-shifting transformers of all types. The scopeexcludes transformers with a fixed unregulated phase shift.This standard is limited to matters particular to phase-shifting transformers and does notinclude matters
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 3-Phase, Open Delta 120Vin/140Vout, 15A
-
Supplier: Radwell International
Description: TRANSFORMER, BUCK BOOST TRANSFORMER, ENCLOSED SMALL POWER TRANSFORMERS, 120/240V, 60HZ, 1 PHASE, 2.000KVA. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, SINGLE-PHASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, 110VAC, 50/60HZ, 1 PHASE, INDUSTRIAL CONTROL TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Amp-Line Corp.
Description: High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 600 Hz - 2.5K Hz. Custom specifications can be achived upon request.
- Operating Frequency Range: 600 to 2,500 Hz
- 3 dB Bandwidth: 600 to 2,500 Hz
- Power Rating: 1,000.0000000000001 watts
- Maximum Primary Voltage Rating: 0 to 25 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors. Features This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio - phase splitter stage or output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: Special AC transformers feature: Single Phase Three Phase (Delta to Wye, Delta to Delta, Wye to Wye, Wye to Delta, Engineered Solutions, Scott-T) Isolation Type Auto Type Interphase Multi Pulse Step Up Step Down Frequency Range: 50 – 2,000 Hz Fully encapsulated to ensure
- Power Rating (VA): 1,000 to 15,000,000 VA
- Output Type: AC
- Three Phase Configuration: Delta - Delta, Delta - Wye (Y), Wye (Y) - Delta
- Single Phase Configuration: Dual, Single
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Description: This part of IEC 61378 applies to oil-immersed three-phase and -single-phase convertor transformers for use in HVDC power transmission. It applies to transformers having two, three or multiple windings. This standard does not apply to convertor transformers for
-
Supplier: Mini-Circuits
Description: Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated using GaAs process technology, MTX2-4143+ provides outstanding repeatability with low insertion loss, low
- Operating Frequency Range: 4,000,000,000 to 14,000,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 2 watts
- Amplitude Unbalance: 0.1 dB
-
Supplier: Hubbell Incorporated
Description: 3 INCH W X 2.4 INCH D X 2.81 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 50 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 VA
Find Suppliers by Category Top
Featured Products Top
-
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer baluns offer superior amplitude balance, phase (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
for precision laboratory measurements and/or calibrations (noise, power, etc.), and can act as a matching transformer between a mismatched source and a mismatched load. Maury produces several types of manual and mechanical units with various coaxial and waveguide connectors, each suited to one (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave
Conduct Research Top
-
Case Study 2 - Oil Rig Transformer
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
-
Transformer Design for Charging Defibrillator Capacitors
transformer design phase for charging a capacitor in a stated time. The procedure presented eliminates "cut and try" or over-design approaches. Selection of critical values can be made with confidence using the guidance provided. First a little background in flyback topology. Flyback topology has
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
CR4 - Thread: What Happened to My Transformers?
at work i tried to connect 2 transformers: 1 phase transformer (220V/24V)and a 2 phase transformer (380V/24V). i connected in the next way: the 2 phase transformer at L1 and L2 and the 1 phase transformer at L2 and Ground. suddenly …
-
CR4 - Thread: Scott T transformer 12470-2phase to 4803phase
I need to know the proper way to calculate fuse size for the feed for a 25K 2 phase transformer fed with 12470v -2 phase .
-
CR4 - Thread: Three-Phase to Single-Phase Transformer
Can u give me your best possible price for 3 phase to 2 phase transformer Qty:3 nos .
-
Fault isolation in overhead distribution networks: New developments in outdoor fault detectors
Present solutions available for the detection offaults along distribution feeder consist of a homopolar current transformer for the detection ofearth faults coupled with 2 phase transformers .
-
Abstracts of Conference Papers
An analytical method is set up to examine the magnetic conditions in a Scott 3, 2 phase transformer due to (i) inclusion of the iron losses and (ii) using different magnetic cores.
-
Restoration of submerged electronic equipment
RotaryRoom 2 Phase Transformer West SideTwo Phase Transformers West Side Lighting Transformer #70 Coater MCC Power Transformer .
-
Effectiveness of different designs of 12- and 24-pulse rectifier transformers
where (AP)12 = 1,76(AP)3 denotes total power losses of two 6- phase transformers 2 (YzYd).
-
On-Site Analysis of Transformer Paper Insulation Using Portable Spectroscopy for Chemometric Prediction of Aged Condition
Spectra from Transformer 2 phase C.
-
Experience with part-winding resonance in EHV auto-transformers: Diagnosis and corrective measures
There was also an operation of the Phase 2 transformer pressure relief device.
-
Multi-phase rectifier transformer and their impact on traction lines voltage quality
24-pulse system: two 6- phase transformers 2 (Yzyd): a)connection scheme, b) secondary voltages .
Indicates content that may require registration and/or purchase.