-
Supplier: DigiKey
Description: 2 Position Circular Connector Receptacle, Male Pins Solder Cup
- Category: Other
- Current Rating: 5 amps
- Number of Contacts: 2 #
-
Supplier: DigiKey
Description: 2 Position Circular Connector Receptacle, Male Pins Solder Cup
- Category: Other
- Current Rating: 10 amps
- Number of Contacts: 2 #
-
Supplier: DigiKey
Description: 12 Position Circular Connector Insert, Male Pins Solder
- Category: Other
- Current Rating: 1.5 amps
- Number of Contacts: 12 #
- Voltage Rating: 30 volts
-
-
Supplier: DigiKey
Description: 3 Position Circular Connector Receptacle, Male Pins Solder Cup
- Category: Other
- Current Rating: 3 amps
- Number of Contacts: 3 #
-
Supplier: Utmel Electronic Limited
Description: Standard Circular Connector PIN 5 POS 3A SOLDER
- Current Rating: 3 amps
- Geometry: Other
- Number of Contacts: 5 #
- Voltage Rating: 60 volts
-
Supplier: Chief Enterprises LLC
Description: Connector, Ampheonl Sine, Circular, AHD Series Locking Ring 9 Pin Plug (TYPE 2)
- Category: Automotive Connector
- Gender: Male / Plug
- Number of Contacts: 9 #
-
Supplier: Omnetics Connector Corporation
Description: The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from
- Category: Micro Connector and Nano Connector, Military Connector
- Coupling / Adapter: Yes
- Current Rating: 1 amps
- Gender: Male / Plug
-
Supplier: Synrad, Inc.
Description: For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2
-
Supplier: PHOENIX CONTACT USA
Description: Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 5, max. conductor cross section: 2.5 mm², nom. voltage: 690 V AC, rated current: 24 A, Connection method: Crimp
- Contact Size (AWG): 14 AWG
- Current Rating: 24 amps
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Harwin Plc
Description: RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Plug shell, 2 x Male contacts for 16-22 AWG cable, supplied with rubber bushing C90-3420-4. Silver finish on contact area and solder termination. For complete pin numbering or
- Contact Size (AWG): 16 to 22 AWG
- Current Rating: 13 amps
- Gender: Male / Plug
- Geometry: Straight, Other
-
Supplier: GES Electronic & Service GmbH
Description: With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5 kV DC, we can now offer a space-saving HV connector that convinces by compact dimensions and easy
- Contact Size (AWG): 22 to 26 AWG
- Current Rating: 4.5 amps
- Geometry: Straight
- Number of Contacts: 2 to 6 #
-
Description: Interconnect Circular
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Current Rating: 1 amps
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Connector Type: 2.4 mm, 2.92 mm, 3.5 mm, BNC, MCX, MMCX, MHV, QMA, SC, SMA, SSMA, SMB, SSMB, SMC, SMP, TNC, Triax, Type N, Twinax, Mini-UHF
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
- Voltage Rating: 375 to 1500 volts
-
Supplier: Allied Electronics, Inc.
Description: MS3112 Series Box Mounting Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Environmental resistant connectors - supplied with a multi-holed grommet and clamping nut
- Connector Type: Military Connector
- Contact Size (AWG): 20 AWG
- Current Rating: 7.5 amps
- Geometry: Straight
-
Supplier: Leine & Linde AB
Description: Cable type: Shielded, PVC, 0,25mm²
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Leine & Linde AB
Description: Cable type Shielded, PUR, 0,25mm²
- Category: Other
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 4 #
-
Supplier: Allied Electronics, Inc.
Description: AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be
- Contact Size (AWG): 20 AWG
- Current Rating: 7.5 amps
- Geometry: Straight
- Number of Contacts: 9 #
-
Supplier: Amphenol Fiber Systems International
Description: ease of termini end face cleaning, guide pins for precision alignment and a scoop proof shell design. It is available in standard D38999 plug and wall mount shells. Inserts are available to support 2 to 32-channels and can support both PC and APC. AFSI also offers the companion ARINC
- Connector / Adapter Style: Connector
- Connector / Adapter Type: LC, Other
- Fiber Application: Single Mode, Multimode
- Insertion Loss: 0.3000 dB
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Connector Type: 1/4'' Phone Plug / Jack, 1/8'' Phone Plug / Jack, 2.4 mm, 2.92 mm, 3.5 mm, BNC, IEEE 1394 - 4 Ways, IEEE 1394 - 6 Ways, HDMI, MCX, MMCX, MHV, QMA, RCA, SMA, SSMA, SMB, SSMB, SMC, SMP, TNC, Triax, Type N, Twinax, Mini-UHF, USB Type A, USB Type B
- Gender Change: Male / Male, Male / Female, Female / Female
- Number of Contacts: 8 #
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance
- Category: Military Connector
- Contact Size (AWG): 12 to 20 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: Fischer Connectors, Inc.
Description: The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost effective solution that does not compromise on quality. This product range truly contributes
- Category: Automotive Connector, Military Connector
- Contact Size (AWG): 20 to 30 AWG
- Current Rating: 1.7 to 3 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: TE Connectivity
Description: : 8 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM [.118 INCH ] Wire Size (MMSQ) : .15
- Connector Type: Circular / Cylindrical Connector
- Voltage Rating: 725 volts
-
Supplier: TE Connectivity
Description: : Pin Mating Pin Diameter (MM) : 1.6 Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2
- Features: RoHS
- International (mm2): 0.5000 to 1 mm2
- Material: Other
- Terminal Type: Connector Pin, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232105-2102352-2 Category: Connectors, Interconnects>Circul ar Connectors Series: CeeLok FAS-T Number of Positions: 8 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk
- Category: Military Connector
- Current Rating: 5 amps
- Voltage Rating: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: , nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".
- Geometry: Straight
- Number of Contacts: 12 #
-
Supplier: Anderson Power Products
Description: Retaining pins are used to keep stacked Powerpole® 75 series housings from separating. Retaining pins are inserted in the circular opening between two housings stacked side by side. Dimension B is +/- 0.015 in or 0.38 mm.
- Connector Type: Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363694-206061-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: For Male Pins MSL Level: 1
- Connector Type: Circular / Cylindrical Connector
- Contact Size (AWG): 16 AWG
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH D38999/24FB2HB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 2 Contacts, Crimp Pin, Threaded
- Number of Contacts: 2 #
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999474-1586530-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Commercial MATE-N-LOK Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded:
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 5.08 mm
- Mounting: Through-hole, Other
- Product Type: IC Headers
-
Supplier: LEMO USA, Inc.
Description: the MIL-DTL-38999 requirements. The connectors are smaller in size for the same number of pins than standard MIL 38999 products. A threaded option allows mounting standard MIL-DTL-38999L back shell. The M series are identified with a laser engraved part number and production
- Category: Automotive Connector, Military Connector
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 114 #
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Gold 3A Straight Circular Pins 3mm 40P 3.5mm -55°C~+105°C 3.5mm 2.54mm Plugin Black Brass 1x40P Plugin,P=2.54mm Pin Headers ROHS
- Contact Plating: Gold Plating
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
- Number of Contacts: 40
-
Supplier: Lapp Tannehill
Description: LAPP EPIC SIGNAL M23 replacement connector contact, part number 72403000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP
- Contact Material: Gold / Gold Alloy (Au)
- Form / Shape: Pin / Probe
- Length: 0.0787 inch
-
Supplier: Chief Enterprises LLC
Description: HD Series 9 Pin Receptacle (TYPE 2) JAM MOUNT/EXTENTED SHROUD
- Device Type: Receptacle / Outlet
- Mounting Style: Other
-
Supplier: CDM Electronics, Inc.
Description: 2 POS HERM PIN GLASS SEAL RCPT SOLDER MT
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Waldom Electronics
Description: AUDIO TYPE PIN CONTACT TYPE STRAIGHT ORIENTATION STYLE PLUG TERMINAL TYPE SOLDER
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
transportation industries. This series comes in both solder or crimp options, and connectors are available in 9 shell sizes and over 30 insert arrangements with both pin or socket contacts. Included in the U.S. Government’s Qualified Products List (QPL), they are qualified to MIL-DTL-26482 Series I (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
) 3 Amp signal lines, all within the same O.D. as our popular 12-pin Micro Circular connector. Similar to that of Omnetics’ standard off-the shelf Micro Circulars (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Smiths Interconnect’s D series was previously available in 2 standard sizes with contact count ranging from 3 to 25. Thanks to the addition of the new D04 connectors, the series now includes a high-density configuraton able to offer high contact count, up to 10,000 cycles, ease of use (read more)
Browse Circular Connectors Datasheets for Smiths Interconnect -
Amphenol ecomate® RM Connectors MULTIWAY CIRCULAR CONNECTORS FOR INDUSTRIAL APPLICATIONS The Amphenol Ecomate® RM (Rugged Metal) series of circular, metal connectors provide an IP67 (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
M12 and M8 circular connectors provide a safe and reliable connection for temperature sensors and have revolutionized the world of industrial automation and connectivity...A customer in the Plastics Industry requested that Tempco incorporate M12 connectors into various Resistance (read more)
Browse RTD Temperature Probes Datasheets for Tempco Electric Heater Corporation -
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Thin Micro-Hook Test Connector with Square Pin The P25 is designed specifically for testing in narrow and small contact areas. An ultra-thin blade and housing allows easier access in (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
HDMI/Display Port 2 in 1 Connectors Product Series - 1x1 port HDMI / Display Port 2 in 1 PCB mount receptacle Features & Benefits - Save PCB space Increase video display functionality and user’s convenience Target (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
New Yorker Electronics has announced the release of the Sumida DEP1623 Ferrite Core PIN Power Inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This Inductor is wound by flat wire and assembled with the Mn-Zn ferrite core. It is typically used in digital (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Video switching and sensor fusion for multicamera sensing systems
The input and output connectors are the standard 1 2 - pin circular connectors , which permits the use of standard camera cables.
-
Mechanical, Electrical, and Environmental Evaluation of Nano-Miniature Connectors
2 44- Pin Circular Connectors .
-
circular connector - offers from circular connector manufacturers, suppliers, exporters & wholesalers
00B 2 PIN M7 Circular Wire Connector IP50 .
-
oem pcb - offers from oem pcb manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : LEMO 0K Series Connector, FGG.0K.302.CLAC42Z, LEMO 2pin medical connector , LEMO K Series circular ] .