-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star single-ended screwdriver brass pin vise is another quality product from Excelta. The overall length measures 3 1/2 in.
-
Supplier: Minerallac Company
Description: STEEL MATERIAL 5/32 INCH TO 3/16 INCH SIZE 2 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SOCKET PIN SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND PACKAGING QUANTITY 1 PER BAG
-
Supplier: Utmel Electronic Limited
Description: Switch Rotary SPDT 2 Screwdriver PC Pins 0.1A 16VAC 16VDC Tube
- Operating Temperature: -67 to 257 F
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star single-ended screwdriver brass pin vise is another quality product from Excelta. The overall length measures 3 1/2 in. Additional, and potentially important, information was collected about this product: Handle Type: Cushion Grip
-
Supplier: Utmel Electronic Limited
Description: Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube
- Number of Positions Available (# of actuators): 10
- Operating Temperature: -40 to 185 F
-
Supplier: NBK America LLC
Description: Short bit for tamper resistant screws SRHSSRHFS with a pin at the hex socket center. Use in combination with the dedicated magnetic screwdriver SRD and commercial bit-interchangeable screwdrivers. Torque management of tamper resistant screws is possible by use in combination
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUSH IN CONNECTOR KIT, CONSISTS OF 4 WIRES, A SCREWDRIVER AND CONNECTOR 7310.5862.0, PUSH IN INSERT RANGES FROM 6 UP TO 48 POLES, SUITABLE FOR SOLID AND STRANDED WIRE WITH BUSH TERMINAL, 936070086. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carlson Engineering & Manufacturing
Description: advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. For Pick & Place Applications As a Type 2 drive head, the MiniMod Type 2 Drive Head excels
- Torque Range: 6.63716814159292 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Computer Network Accessories, Inc.
Description: pin ICS), IC extractor, three prongs holder, tweezers, reverse action tweezers, 1/8" flat screwdriver, 3/16" flat screwdriver, #0 Phillips screwdriver, #1 Phillips screwdriver, 1/4" nut driver, 3/16" nut driver.
-
Supplier: Carlson Engineering & Manufacturing
Description: A flexibly designed automatic screwdriver head that can be fitted with a screwdriver with an offset gearbox and allows a side to center clearance. We have been making this drive head since 1990. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw
- Torque Range: 18.4365781710914 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Carlson Engineering & Manufacturing
Description: screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible. Quick Bit Change Removing the bit of the TwinSlim Drive
- Torque Range: 73.7463126843658 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: HAVE, Inc.
Description: Jackfield is shipped complete with crimp-pin mating connector kit and a captive screwdriver. You'll need our high-performance HAVEFlex™ Bantam Patch Cords! - Part ID 206001R and 206001B
-
Supplier: HAVE, Inc.
Description: Jackfield is shipped complete with crimp-pin mating connector kit and a captive screwdriver. You'll need our high-performance HAVEFlex™ Bantam Patch Cords! - Part ID 206001R and 206001B
-
Supplier: Carlson Engineering & Manufacturing
Description: with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides & corresponding Jaw and Bit strokes, making hard to reach areas accessible. A Modular Approach Engineered
- Torque Range: 18.4365781710914 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: HAVE, Inc.
Description: Jackfield is shipped complete with crimp-pin mating connector kit and a captive screwdriver. You'll need our high-performance HAVEFlex™ Bantam Patch Cords! - Part ID 206001R and 206001B
-
Supplier: HAVE, Inc.
Description: Jackfield is shipped complete with crimp-pin mating connector kit and a captive screwdriver. You'll need our high-performance HAVEFlex™ Longframe Patch Cords! - Part ID206101R and 206101B
-
Supplier: American High Voltage, Inc.
Description: output voltage may also be adjusted by using a remotely located trim pot of 20 k Ohm connected between pins 2 and 3 or by means of an external voltage of up to 5 volts applied at pin 3 with respect to ground. Pin 2 provides a reference output voltage of 5.0 VDC.
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0 to 0.015 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/Industrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment
-
Supplier: American High Voltage, Inc.
Description: placed between Pin 2 (7.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0 to 0.075 amps
- DC Output Power: 10 to 15.000000000000002 watts
-
Supplier: RS Components, Ltd.
Description: Function - 111. Pin compatible with MY power relay. Time settings adjustable with a screwdriver. All have 14 pins (rectangular format) Supply Voltage = 100 - 120 V ac Time Range = 2 - 60 s Mode of Operation = ON Delay Mounting Type = DIN Rail, Surface Mount Number of
- Minimum Time Interval: 2 seconds
- Maximum Time Interval: 0.0166666666666667 hours
- Number of Contacts: 4
- Timer Type: ON-delay
-
Supplier: Allied Electronics, Inc.
Description: Tube IC Extractor #0, #1 and #2 Phillips Screwdrivers 1⁄8", 3⁄16" and 1⁄4" Flat Screwdrivers IC Inserter — 14-16 Pin 25 W Soldering Iron Solder Reel 6" Adjustable Wrench 5" Needle Nose Pliers 8" Wire Cutter Reverse Action Tweezers
-
Supplier: Aratas America LLC
Description: inspection, assembly and maintenance. Compatible with through-hole-reflow, good for reflow mounting. Standard pin-number printed on the top surface of the socket, no extra spaces needed for pin identification such as on the surface of the PCB. Wiring efficiency is improved with the
- Number of Contacts: 34
- Contacts Pitch: 3.5 mm
- Voltage Rating: 160 volts
- Current Rating: 8 amps
-
Supplier: Allied Electronics, Inc.
Description: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/Industrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment
-
Supplier: Allied Electronics, Inc.
Description: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/Industrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment
-
Supplier: TelephoneStuff.com
Description: Provides two dry contacts for door release or mag lock activation - Stand alone capability - 12-digit backlit keypad - 2 relay outputs (NO and NC) - 100 Pin Code capacity - 2 request-to-exit inputs - 12 terminal wiring block for easy connections Package Content: - (1) AC10S
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: wires. Technicians can use their own leads and plug into the (2) banana sockets (jacks) that are on either side of the T-handle for quick connections making diagnostics a breeze with any multimeter. Popular as a heavy-duty electronic test component in automotive, energy and electrical
- Voltage Rating: 300 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Pin and Socket, Spring Loaded
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051336-50CBP60-01B02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact
-
Supplier: Time Mark Corporation
Description: drop-out is less than 2%. The standard unit has a screwdriver, or fingertip adjustable set-point range of approximately 35%. of the maximum voltage. This device can also be provided with a factory calibrated trip point. AC versions of the Model 260 Voltage Sensor are not frequency
- Voltage: 20 to 24 volts
- Response Time: 100 ms
- Accuracy: 1 % FS
- Voltage Type: DC Voltage
-
Supplier: InspectorTools
Description: with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058481-H3FA-AU DC6 Category: Industrial Automation and Controls>Time Delay Relays Series: H3FA Termination Style: PC Pin Package: Bulk Standard Package: 1 Function: Off-Delay Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Mechanical Relay Contact Rating @ Voltage:
- Features: Other
- Mounting: PC Board
-
Supplier: InspectorTools
Description: includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232
-
Supplier: Win Source Electronics
Description: Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Screwdriver Slot Actuator Length: Flush Switch Travel: 2.79mm Electrical Life: 15,000 Cycles Operating Force: 950gf Mechanical Life: 15,000 Cycles Mounting Type: Through Hole Temperature Range -
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: APX Enclosures, Inc.
Description: pins made from stainless steel. 6. Enclosures less than 36 inches in height and made from 0.075 stainless steel use 0.187 inch hinge pins made from stainless steel. 7. Stainless steel enclosures equal to or greater than 36 inches in height use hinges made from 0.075 inch stainless
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: jumper (404XEL), to lead only (613XEL), heavy-duty 4 mm banana plug (BXEL), heavy-duty 0.08 in (2.03 mm) pin plug (AXEL), insulated alligator clip (619XEL), shrouded right-angle 4 mm banana plug (633XEL, 634XEL). These are also all available with silicone wire. Applications: Accurate
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. Other XEL hook 18 AWG PVC test leads to: silicone (413XEL), jumper (604XEL), heavy-duty 4 mm banana plug (BXEL), heavy-duty 0.08 in (2.03 mm) pin plug (AXEL), insulated alligator clip (619XEL), shrouded right-angle 4 mm banana plug
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
Find Suppliers by Category Top
Featured Products Top
-
. New BODY-CASE XL (2.44” x 2.20” x 0.70”) is longer, wider and deeper than sizes M (1.96” x 1.61” x 0.62”) and L (2.16” x 1.81” x 0.66”). All three sizes can be specified either with or without a recessed top for a membrane keypad or (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Built new PC, no display when boot up. - Page 3 - Techist - All Things Tech
If it doesn't reach, then you can turn system on by briefly bridging the 2 pins with a screwdriver .
-
Does the problem lie within the PC tower?
Make sure your computer is plugged in and the switch on the supply is turned to the 1 not the zero....then take screwdriver and short the 2 pins that the switch is designed to go to.
-
Does the problem lie within the PC tower?
Make sure your computer is plugged in and the switch on the supply is turned to the 1 not the zero....then take screwdriver and short the 2 pins that the switch is designed to go to.
-
Is it possable? - Page 2 - Techist - All Things Tech
Use a screwdriver and touch the 2 pins that the button plugs into.
-
[RESOLVED] ATX PC: Random power downs and startups
As an ATX power supply is not ' hard switched ' but is started by a short of the circuit ( you can start an ATX system up by shorting the 2 pins out with a small screwdriver ).
-
http://www.cisco.com/en/US/docs/optical/15000r4_0/15454/sdh/procedure/guide/454epro4.pdf
Pinned hex key # 2 Phillips screwdriver Medium slot-head screwdriver Small slot-head screwdriver Prerequisite Procedures NTP-D3 Open and Remove the Front Door, page 1-13 Required/As Needed .
-
Techist - All Things Tech - Help securing my system in a hostile classroom environment?
and if you can swing it you should disconnect the power switch so the only way to turn the PC on is to 'jump' it with a screwdriver on the 2 power button pins . that way it can stay off the whole …
-
Spine Trauma
Skull penetration is avoided by using appropriately designed pins and a [ 2 ] torque screw- driver set at a safe limit of 8 in./lbs (0.09 N-m).
-
A model for measuring complexity of automated and hybrid assembly systems
– Three pallet magazines to feed base subassembly and the fuse clip, as well as the cover – Four circular vibratory feeders to feed pin 1, pin 2 , pin 3 and the fuse – A screwdriver unit to be handled by the …
-
RTE0200R04 C&K Components | Dip Switches
Switch DIP SPDT 2 Flush Screwdriver 0.1A 30VDC PC Pins 1500Cycles 5.08mm Thru-Hole Tube .
Indicates content that may require registration and/or purchase.