Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordson Medical
Description: Sanitary fitting, maxi flange to 600 series barb, 1/2" (12.7 mm) tubing ID
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
- Fitting Type: Tube Fitting
-
Supplier: Durex Industries
Description: otherwise develop on standard assembly connections. There are various sizes and styles of the fittings available from a various manufacturers. Care must be taken to insure that the correct fitting is specified. In addition to the sanitary fittings, typical assemblies are
- Diameter or Width Range: 0.25 to 0.5 inch
- Sensitive Length: 3 to 22.125 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: U.S. Plastic Corporation
Description: Hose ID: 2.0", Clamp Size: 2.0" TC, Clamp OD: 2.516", Clamp ID: 1.87"
-
-
Supplier: Accuris
Description: Waste fittings for sanitary appliances Part 2: Test methods
-
Supplier: Accuris
Description: Waste fittings for sanitary appliances - Part 2: Test methods
-
Supplier: Accuris
Description: WASTE FITTINGS FOR SANITARY APPLIANCES. PART 2: TEST METHODS.
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') Purad Sanitary Adapter
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: Adapter, English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') Super Proline Fabricated Sanitary Tee
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric, Tee
- Fitting Type: Pipe Fitting
-
Supplier: Accuris
Description: Waste fittings for sanitary appliances - Part 2: Test methods; English version of DIN EN 274-2
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PP-Pure Sanitary Adapter
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: Adapter, English, Metric
- Fitting Type: Pipe Fitting
-
Supplier: Asahi/America, Inc.
Description: 110 x 63mm (4 x 2'') Super Proline Reducing Sanitary Tee
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric, Reducer, Tee
- Fitting Type: Pipe Fitting
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch / 1.5 inch Standard, Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Barbed Sanitary parts.
- English Size: 1 to 1.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, English, Flange, Metric, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 38.1 mm x 19.1 mm). Get fast shipping and volume discounts on Life Sciences parts.
- English Size: 0.5 inch
- Features: English, Flange, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Cole-Parmer
Description: sanitary applications. Use connectors with filters, tubing, and process containers to create systems for upstream or downstream processes. Simply fit the connector half in your tubing line. Push the male and female connectors together; an audible snap confirms a tight connection. Align and
- Features: Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Cole-Parmer
Description: sanitary applications. Use connectors with filters, tubing, and process containers to create systems for upstream or downstream processes. Simply fit the connector half in your tubing line. Push the male and female connectors together; an audible snap confirms a tight connection. Align and
- Features: Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket with 0.5 inch / 0.75 inch Mini; Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Barbed Sanitary parts.
- English Size: 0.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, English, Flange, Metric, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Attach directly to your sanitary hardware assemblies! • USP Class IV materials • Fully sterilizable These couplings allow you to integrate disposables with your existing stainless steel processing equipment. Both couplings and inserts are available with standard sanitary terminations
- Fitting Type: Hose Fitting, Quick Coupler, Tube Fitting
- Features: Sanitary / Food Grade Fitting, Tee
- Material: Stainless Steel
-
Sanitary Fittings - CleanLine™ Connector, Genderless, Sanitary Flange, 1 Pair, 2 Rivets/Box -- 61870Supplier: Qosina Corp.
Description: CleanLine™ 1.5 Inch Aseptic Single Use Tri Clamp Connector, 1 Pair, 2 Rivets/ Box - 61870
- English Size: 1 to 1.5 inch
- Features: English, Flange, Sanitary / Food Grade Fitting
- Material: Polyethylene (PE)
- Fitting Type: Tube Fitting
-
Supplier: Radwell International
Description: 1-1/2" CLAMP STYLE SANITARY STAINLESS STEEL PIPE LONG TANK WELDING FERRULE TUBE OD CONNECTIONS, GRADE 304. FREE 2 YEAR RADWELL WARRANTY
- Features: Clamp End, Ferrule, Sanitary / Food Grade Fitting, Weld
- Fitting Type: Pipe Fitting, Tube Fitting
-
Supplier: RS Components, Ltd.
Description: SMC KQG2E12-00 Pneumatic Fitting
- Features: Pneumatic Fitting, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Bow Plastics Ltd.
Description: ABS SANITARY TEE 1-1/2 BAG 10
- English Size: 1 to 1.5 inch
- Features: English
- Fitting Type: Tee
-
Supplier: Mid-America Fittings, Inc.
Description: Black acetal copolymer with food grade nitrile rubber o-rings
- Metric Size: 4 to 16 mm
- Features: Metric, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: LJ Star
Description: precision fit assembly. They are designed to provide quick access to the joint for cleaning and inspection without sacrificing safety. The SSH high-pressure clamp is available in 304. Available tubing sizes range from 1/2 to 6 . Hex nut material is available in the standard brass or stainless
- English Size: 0.5 to 8.625 inch
- Features: English
- Material: Stainless Steel
-
Supplier: ASTM International
Description: inspection, certification, and product marking for hubless cast iron soil pipe fittings. These fittings are intended for nonpressure applications, where the selection of the proper size for sanitary, drain, and waste systems allows free air space for gravity drainage. Note 1:
-
Supplier: Pyromation
Description: Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.15625 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Vulcan Electric Co.
Description: at a competitive price. This unique construction is another example of innovative sensing technology from our team. Sanitary 3A Tri-Clamp Fittings — Available in common industry sizes RTD Sensor output through microprocessor based linearized 4-20 mA transmitter hermetically sealed
- Sensed Temperature: -58 to 392 F
- # of Lead Wires Per Element: 2
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV SAN TEE 2X11/2X2
- English Size: 1.5 to 2 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: EXAIR
Description: controlled with a pressure regulator. An optional bracket permits easy mounting. No moving parts or electricity assures maintenance free operation. Sizes include 1-1/2", 2", 2-1/2" and 3" flanges.
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Total Plastics, Inc.
Description: CIP and SIP systems helps to maintain fluid integrity throughout sensitive fluid transfer or processing. When used in combination with sanitary fittings, complete assemblies can be constructed that provide the sanitary conditions critical to pharmaceutical, biotechnology,
- Outside Diameter / Size: 0.443 to 2.432 inch
- Maximum Inside Diameter / Size: 0.1875 to 2 inch
- Design Units: English
- Application: Food Processing / Beverage, High Purity, Medical / Pharmaceutical, Sanitary
-
Supplier: ASTM International
Description: 1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for hubless cast iron soil pipe and fittings. These pipe and fittings are not
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The sensor is available in four line sizes between ½ inch and 2 inches with corresponding Tri-Clamp® fittings. Flanges and contact rings are 316 stainless steel, the liner is unfilled PEEK, and O-rings are EP. Plastics and elastomers meet the requirements of 21CFR177. The maximum
- Conductivity Range: 100 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 3.5 inch
- Maximum Length: 7.5 inch
- Operating Temperature: 32 to 250 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm PRE-DETERMINED CELL CONSTANT for maximum accuracy AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS SENSOR BODY AND ELASTOMERS are compliant with 21CFR177 The Model 410VP four-electrode conductivity
- Conductivity Range: 1 to 1,400,000 MicroSiemens/cm
- Maximum Diameter / Width: 1 inch
- Maximum Length: 4.13 inch
- Operating Temperature: 32 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
1/2" sanitary fitting mates with Tri-Clamp® fitting† Temperature Range Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +250°F (-40°C to +121°C) Adjustment: Internal, slotted adjustment with range scale Shipping Weight: Approximately 2 pounds (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
with 7.37” insertion—ideal for bins and hoppers The VRX31 sanitary model with 2” tri-clover fitting for food and pharmaceutical processing use The VRX61 high-temperature mode, for environments up to 500°F (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
pressure zones, which are freely configurable. MPA-C also features FDA certified tubing-fitting combinations. A wide selection of valve options includes: 5/2-way valve, single solenoid and for safety applications with mechanical spring return 5/2-way valve (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
Conduct Research Top
-
Beware Thermal Cycling in Bioprocessing Part 2
By Dave Simko, Swagelok Corp. to read Part 1 of this series. In bioprocessing, both the process (hygienic) and clean utility systems are connected by welding or sanitary connections. When the connections are to be repeatedly made and broken, gasket-sealed, clamp-type sanitary fittings are usually
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
-
Beware Thermal Cycling in BioProcessing Part One
the same kinds of fittings used to assemble the complete system and connect all the parts together. Those connections will be discussed in Part 2 of this article (to appear in September s issue of Pharmaceutical Manufacturing) on sanitary fittings. The critical seals in ball valves are at the stem
More Information Top
-
Comment to the GewO
…94 Z 25 exhaust gas measurements 110/2 8 qualification detection 94 Z 25 43 authorizations 110 2-8 energy identity card 110 3 heating engineering; ventilation technique, competing authorities 110 4, 7 landesrechtl rules 110 2 plumbing systems 110 7 gas u…
-
GE Healthcare Life Sciences "Chromaflow 400 mm, SFP manual nozzle, 300-500 mm, 10 SS"
Tubing with Sanitary Fittings , 2 m, i.d. 9.5 mm, 25 mm TC .
-
GE Healthcare Life Sciences "ÄKTA ready"
Tubing with Sanitary Fittings , 2 m, i.d. 6 mm, 25 mm TC .
-
Equipment: Transfer Pumps Available for Hot and Cold Flowable Liquid Products
Inherently low shear, gentle piston pumping action with wide, open ports and valves and large sanitary fittings ( 2 ½"-4" diameter) allows pumping of large soft chunks and particulates without bridging or crushing.
Indicates content that may require registration and/or purchase.