-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:2.5lbf; Product Range:EX Series; Contact Current Max:15A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Operating Force Max:2.45N; Product Range:-; Contact Current DC Max:100mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROLLER LEVER, SPDT-2NO/2NC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:33.33in-oz; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:2.75lbf; Product Range:- RoHS Compliant: Yes
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Magnetically balanced with latching capability 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES No moving parts for intense reliability Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 150 volts
- Operating Temperature: -50 to 105 C
- Switch Type: Electromechanical
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMIT SWITCH
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
Description: SWITCH SNAP ACTION SPDT 10A 125V
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches 2A @ 250 VAC SPDT
- Maximum Current Rating: 10 amps
- Operating Temperature: -29 to 71 C
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Radwell International
Description: LIMIT SWITCH SPDT 10A ROLL PLNGR, SHL SERIES, SMALL LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: DigiKey
Description: SWITCH LIMIT SPDT 20A 120V
- Maximum Current Rating: 5 to 20 amps
- Operating Temperature: -23 to 85 C
- Contact Type: Momentary Contact
- Features: Other, Screw Terminals, Standard Roller
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH LIMIT PLUNGER SPDT 15A
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH LIMIT SPRING SPDT 15A
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: Enclosed Limit Switches, 15 A Current Rating, 125 VAC Voltage Rating 15 A, 125 VAC switching capacity Wide selection of actuators Rugged diecast housing Sealed (booted) switches meet NEMA types 1, 2, 3, 4 and 5. Large switching capacity.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041267-86CX2 Category: Switches>Limit Switches Series: CX Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 120 V Standard Package: 1 Circuit: SPDT x 2 Switch
- Device Type: Rotary Limit Switch
-
Supplier: RS Components, Ltd.
Description: Honeywell BZ-2RW863-A2 Limit Switch
- Device Type: Linear Limit Switch
- Features: Other
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: Switch; Limit; SPDT-DB; Non Plug-In; Side Rotary Standard; 1/2 Inch Conduit
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH LIMIT ROLL PLUNG SPDT 15A
- Actuator Style: Roller
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: Switch, Limit, Enclosed, Positive Opening, SPDT-DB, Side Exit, 2 Meter Cable
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Device Type: Rotary Limit Switch
- Orientation: Side Mounted Actuator
-
Supplier: ODG (Origin Data Global)
Description: Single Pole Double Throw (SPDT) 2A 250V Plugin Limit Switches ROHS
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Device Type: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 15 A @ 125, 250, 480 VAC 1/2 A @ 125 VDC,
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: HSI Spot On Leverless Limit-Switches are designed to handle the most extreme operating environments. The four different Spot On models can sense farther, faster and last longer than the competition. Features: No-touch end on sensing for ferrous targets or magnet 300 series stainless
- Maximum Current Rating: 3 amps
- Maximum DC Voltage Rating: 500 volts
- Operating Temperature: -50 to 105 C
- Switch Type: Electromechanical
-
Supplier: Burger & Brown Engineering, Inc.
Description: Prevents costly mold damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 121.11111111111111 C
- Switch Type: Electromechanical
-
Supplier: DigiKey
Description: SWITCH SNAP ACTION SPDT 20A 125V
- Maximum Current Rating: 0.5 to 20 amps
- Actuating Force: 4.48056 oz
- Pre-travel: 0.38 inch
- Operating Temperature: -67 to 302 F
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: U.S. Plastic Corporation
Description: Limit switches fit the TB series ball valves and the BY series butterfly valves; sold separately. PP body, cover and plate. 304 SS stem and FPM seals. Temp. range 20F to 200F. Two adjustable SPDT 10 Amp @ 120 VAC switches. Integral lockout. 1/2" conduit port.
-
Supplier: Utmel Electronic Limited
Description: SWITCH DETECT SPDT SHORTING 30V
- Operating Temperature: -10 to 80 C
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF =
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
-
Supplier: Radwell International
Description: LIMIT SWITCH PUSH BUTTON 15AMP SPDT 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
- Switching Mechanism: SPDT
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Assured Automations Announces New RM-150
• 2 SPDT Limit Switches for Position Feedback .
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Sensor Limit Switches - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Limit Switches - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
SQUARE D Switches - Electrical - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Grainger.com
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Grainger.com
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Electrical - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
-
Electrical - Grainger Industrial Supply
Miniature Encapsulated Limit Switch , Contact Form SPDT , Form C, NEMA Rating 1, 2 , 4, 6, 6P, 12, 13, IP Rating 67, Series Square D 9007MS, Operating Temp.
Indicates content that may require registration and/or purchase.