-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting. Design
- Features: Diverter Valves
-
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way ball
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem
- Valve Size: 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 366 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem
- Valve Size: 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 366 F
- Number of Ports/Ways: 3
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0,
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: ACS Valves
Description: Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0,
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 2 inch
- Flow (Cv): 70
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Clark Solutions
Description: Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The
- Valve Size: 0.1181103 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Power: 26.4 volts
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable for automation Multiport design provides positive seating at all ports Reduces quantity of
- Features: Ball Valves, Control Valves, Diverter Valves
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: Radwell International
Description: ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Diverter Valves
-
Supplier: Radwell International
Description: VALVE, VALVE BODY ONLY, THREE WAY, DIVERTING, SCREWED/FLANGED END FITTING, STRAIGHTWAY PATTERN, 3/4" NPT, 7.5 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Diverter Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTORIZED DIVERTING VALVE, 208 V, 0.04 AMP, 60 HZ, 3-WAY, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Diverter Valves
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
CR4 - Thread: Pressure in Pipes
Honeywell system W controls i.e. 2 - way diverter valve to HW cylinder or rads, with HW preference, but not mid-position.
-
Accessory Electrification in Class 8 Tractors
Diverter Valve A variable position three- way diverter valve (Figure 2 ) provided adjustable radiator bypass.
-
Shower & Tub Transfer Valves by Kohler and Moen - Page 2 at PlumberSurplus.com
TOTO TSMV Valve Diverter 2 - Way with Shut-Off .
-
Kohler, Stop Valves at PlumberSurplus.com
Kohler K-737-K-NA MasterShower 2 or 3 Way Diverter Valve .
-
Stop Valves by Kohler and Kingston Brass - Page 18 at PlumberSurplus.com
Kohler K-737-K-NA MasterShower 2 or 3 Way Diverter Valve .
-
News & Views
2 - way deflector or diverter flap valves , the company .
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
Lorenz’s 2 , 3 or 4 Way Diverter Valves are designed to divert and purge plastics pellet and resin lines automatically for vacuum and pneumatic conveying systems.
-
Case Study: Vortex® Wye Line Diverter™ Handling Polyethylene Pellets
Vortex® 2 - way Wye Line Diverter ™ valves were installed in the spring of 1997.
Indicates content that may require registration and/or purchase.