-
Supplier: OMEGA Engineering, Inc.
Description: • The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 15 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: DBK USA, Inc.
Description: Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 2.000KW
-
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 2.500KW
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • 11/4" NPT Brass Screw Plug • Copper Sheath Element • 64 - 86 W/In2 • 750 - 5,000 Watts • 120 and 240 Volt, Single Phase • Without Terminal Cover • Without Thermowell
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 5 kW
- Flange or Thread Diameter: 1.25 inch
- Immersion (Heated) Length: 6.125 to 16.9375 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 4.000KW
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 1.500KW
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGALUX® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility.
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 51 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Radwell International
Description: IMMERSION HEATER, 480VDC, 12KW, 3PH, "HAIRPIN" TYPE, HIGH-WATT DENSITY, THREE PHASE IMMERSION HEATER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Pipe Insert immersion heaters are ideal for applications where direct contact of the liquid and the heating element are to be avoided; or in large storage tanks where draining the tank, in the event a heater needs replacing, is difficult. Pipe insert immersion
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 550 volts
- kWatts: 7.5 kW
- Watt Density: 7.45 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: DRUM-MATES Inc.
Description: the heater for inspection or inserting into another drum. Standard with Incoloy 800 sheath material, heater may be used to heat many different types of fluids.
- Features: Drum Heater, Immersion Heater
- Heater Type: Over-the-Side Heater
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Chromalox
Description: 2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 78 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 15 kW
- Watt Density: 46 to 51 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 7.5 kW
- Watt Density: 48 W/in²
-
Supplier: Chromalox
Description: 2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 6 kW
- Watt Density: 23 to 26 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Galco Industrial Electronics
Description: MTO-330E2 480V1P 3000W
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC
- AC Voltage Required: 220 volts
- Features: Immersion Heater
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: U.S. Plastic Corporation
Description: Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor
- AC Voltage Required: 480 volts
- kWatts: 3 kW
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: U.S. Plastic Corporation
Description: Overall Length: 8"
- AC Voltage Required: 240 volts
- kWatts: 2 kW
-
Supplier: Cole-Parmer
Description: Heaters with Dial Temperature Controller have a sensitivity of
1 F ( 0.6 C) in an agitated bath. Features a coiled heating element to concentrate heat at the bottom of the vessel. Heaters include a 6-ft, three-wire cord with plug on 115 VAC models; no plug on 230 VAC - AC Voltage Required: 115 volts
- kWatts: 1 kW
- Heating Capacity: 1 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 4 kW
- Watt Density: 8 to 32 W/in²
-
Supplier: Accuris
Description: Specification for safety of household electrical appliances. Particular requirements. Portable immersion heaters
-
Supplier: Accuris
Description: Household and similar electrical appliances - Safety - Part 2: Particular requirements for fixed immersion heaters
-
Supplier: Accuris
Description: Household and similar electrical appliances - Safety Part 2: Particular requirements for portable immersion heaters
-
Supplier: Accuris
Description: Household and similar electrical appliances - Safety - Part 2: Particular requirements for portable immersion heaters
-
Description: Deals with the safety of fixed immersion heaters for household and similar purposes intended for installation in a water tank for heating water to a temperature below its boiling-point. The rated voltage is not more than 250 V for single-phase immersion heaters and 480 V
Find Suppliers by Category Top
Featured Products Top
-
1. Positive evaporation 2. Independent of ambient conditions 3. Space saving 4. Wide variety of sized to accomodate different capacities and voltages Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
Makers: 1. Heating Water: Flexible heaters are used to directly heat the water in the reservoir of coffee makers. They are often immersed in the water or wrapped around a heat exchanger through which water flows. 2. Temperature (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Air Expansion Compensation Product Temperature Monitoring Temperature Limited Sheathed Heaters Intrinsically Safe Barriers Cooling for Test Article (CO2 & Immersion) GN2 Purge Fire Detection and Suppression Gas Monitors (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
Number of Circuits 38 channels (customizable) Current Rating 2A to 3000A per circuit (customizable) Voltage Rating 0 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Investigation of downward facing critical heat flux with water-based nanofluids for In-Vessel Retention applications
Between the pump and the test section entrance, heat is added with a 2 kW immersion heater .
-
Carbohydrate utilization by juvenile silver perch, Bidyanus bidyanus (Mitchell). I. Uptake and clearance of monosaccharides following intraperitoneal injection
Water temperature was held at 24 + 2 8C by the use of two, 2 kW immersion heaters .
-
Cage colour and post‐harvest K + concentration affect skin colour of Australian snapper Pagrus auratus (Bloch & Schneider, 1801)
Water temperature was maintained by a 1 Â 2 kW immersion heater in each tank.
-
A pork slurry system for studying inhibition of Clostridium botulinum by curing salts
Water was heated by two 2 kW immersion heaters controlled through an ILPC thermoregulator (Leatherhead Food R.A.) to give temperature control within & 0.1"C of the required temperature.
-
Journal of Thermophysics and Heat Transfer > Enhancement of film condensation using porous fins
Simultaneously, boiling was initiated in the liquid pool by supplying power to the 2 kW immersion heater .
-
Biological and Physical-Chemical Life Support Systems Integration - Results of the Lunar Mars Life Support Phase III Test
The ITCS acquires heat from internal sources and transfers this heat to the ETCS via the High Temperature Lift Heat Pump.7 The ITCS collects heat from the Condensing Heat Exchanger, Four Bed Molecular Sieve, and a 2 kW immersion heater .
-
Mobilization of 316 Stainless Steel from 500 to 800°C in Steam
Steam was pro- duced at 100°C and 101 kPa using a steam generator powered by a 2 kW immersion heater .
-
Diffusion length of thermal neutrons in water between 24 and 82°C
Experimental arrangement. . demineralized water which could be heated by three 2 kw immersion heaters .
-
The Dissertation Committee for Ryan Frederick Morrison certifies that this is the
approved version of the following dissertation:
OLEFIN PRODUCTION VIA REACTIV...
Before it was returned to the top of the column, it passed through a 2 kW immersion heater inserted in a vertical vessel.
-
Engineering principles applied to the design of domestic water-heating installations of the solid-fuel/electric type
Standard 8"diam handhole & cover plate 12 "stem-type thermostat 2kW Immersion heater V t o bath A. basin .
Indicates content that may require registration and/or purchase.