-
Supplier: Accuris
Description: Wind turbines Part 2: Small wind turbines
-
Supplier: ENERCON GmbH
Description: stability and a long service life. Depending on the wind turbine type and site, the towers are available in various hub heights. Foundation The foundation is the link between the tower and the subsoil, and bears all static and dynamic loads from the wind turbine. The
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,350,000.0000000023 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: Goldwind Science & Technology Co., Ltd.
Description: Founded in Urumqi, China, in 1998, Goldwind is one of the world’s leading wind power companies. The largest player in our industry in China, we have a presence on six continents. In 2015, we were the world’s number one wind turbine manufacturer by newly installed generation
- AC Prime Power Rating (Watts): 2,500,000 watts
- Features: Wind Turbines
-
-
Supplier: Nordex AG
Description: With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global
- Cut-in Wind Velocity: 6.709284038881618 to 10.063926058322483 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Vestas Wind Systems A/S
Description: Detection Shadow Detection Low Temperature Operation to -30˚C Aviation Lights Aviation Markings on the Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 20 m/s Re cut-in wind speed 18 m/s
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Accuris
Description: Wind turbines - Part 2: Small wind turbines
-
Supplier: Siemens Energy Sector
Description: The Siemens G2 Platform Siemens has been manufacturing and constantly refining wind power plants since 1980. The geared 2.3-MW wind turbines of the G2 platform represent one of our greatest successes. With rotor diameters optimized for all wind conditions they have firmly
- AC Prime Power Rating (Watts): 2,300,000.000000003 watts
- Features: Wind Turbines
-
Supplier: Accuris
Description: Wind Turbines \x97 Part 2: Small Wind Turbines
-
Supplier: Accuris
Description: Wind turbines \x97 Part 2: Small wind turbines
-
Description: Based on the conditions of different wind regimes and climatic characteristics, Ming Yang develops 1.5MW series of wind turbine of independent intellectual property rights, which attain the goals of "two high and one low" (namely, high generating capacity, high utilization rate
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- Rated Wind Velocity: 24.153422539973928 to 31.309992181447686 miles/hr
- Survival Wind Speed: 133.0674667711526 to 156.54996090723813 miles/hr
-
Supplier: CSA Group
Description: IEC 61400-2:2013 deals with safety philosophy, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines (SWTs) including design, installation, maintenance and operation under specified external conditions. It provides the appropriate
-
Supplier: Suzlon Energy Ltd.
Description: with a unique transition piece The S97 120m has been a game changer in the industry, primarily due to its advantages including:- Increased height and stability Reduced cost, simpler logistics and ease of construction Design that enables higher generation, making low wind sites that were
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 46.964988272171496 miles/hr
- Rated Wind Velocity: 22.364280129605486 miles/hr
- AC Prime Power Rating (Watts): 2,099,999.9999999986 watts
-
Description: IEC 61400-2:2013 deals with safety philosophy, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines (SWTs) including design, installation, maintenance and operation under specified external conditions. It provides the appropriate
-
Description: Deals with safety aspects, quality assurance, and engineering integrity and specifies requirements for the safety of small wind turbines including design, installation, maintenance and operation under specified external conditions. Provides the appropriate level of protection against
-
Description: Deals with safety philosophy, quality assurance, engineering integrity and specifies requirements for the safety of wind turbines having a swept area smaller than 40m2 and generating at a voltage below 1000v a.c. or 1500v d.c.
-
Supplier: LM Wind Power
Description: Based on modular technology featuring modular aerodynamics, modular structure and modular manufacturing tooling, LM Wind Power is able to deliver customized blades in mixes of length and structure for 2 MW turbines and extend their life cycle into lower-wind regions. LM
-
Supplier: CSA Group
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Description: IEC 61400-4:2012 is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It provides guidance on the analysis of the
-
Description: IEC 61400-4:2012(E) is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to wind turbines installed onshore or offshore. It Standard provides guidance on the
-
Supplier: Multi/Cable Corporation
Description: 1000 volt APPROVALS: Manufactured & Tagged per (UL) Style 2277- Wind Turbine Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1 or 2, division
-
Supplier: CSA Group
Description: IEC TS 61400-26-2:2014 provides a framework from which production-based performance indicators of a wind turbine generator system can be derived. It unambiguously describes how data is categorised and provides examples of how the data can be used to derive performance indicators. The
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover small wind turbine systems (WT) and electrical subassemblies. With respect to this standard, small WT are considered to be wind turbines where a user or service person cannot or is not intended to enter the turbine to operate it or
-
Supplier: LM Wind Power
Description: Based on modular technology featuring modular aerodynamics, modular structure and modular manufacturing tooling, LM Wind Power delivers customized blades in mixes of length and structure for 2.5-3.3 MW turbines and extends their life cycle into lower-wind regions. Using flexible
-
Supplier: Wilcoxon Sensing Technologies
Description: High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
- Acceleration: 80 g
- Frequency Range: 0.5 to 12,000 Hz
- Operating Temperature: -40 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M6 integral mounting stud
- Acceleration: 80 g
- Frequency Range: 0.5 to 12,000 Hz
- Operating Temperature: -40 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: ASME
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: ASME Standards and Certification
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The primary objective of this Code is to compare the net amount of electrical energy produced by the wind turbine (WT) during a given period of time
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which effectively guarantees the reliable operation of offshore wind turbines. 3.Precise control of wind turbine pitch systems Case 3:In a large wind farm, each wind turbine's pitch system is equipped with a dedicated pitch slip ring. When the
-
Supplier: UL Standards & Engagement
Description: Wind Turbine Generator - Life Time Extension (LTE) UL 4143 1.1 These requirements cover the rules and procedures for the life time extension of wind turbines (LTE). 1.2 These requirements cover the process to obtain risk by relating the severity to their confidence level
-
Supplier: CSA Group
Description: Specifies essential design requirements to ensure the engineering integrity of wind turbines. Provides an appropriate level of protection against damage from all hazards during the planned lifetime. Is concerned with all subsystems of wind turbines such as control and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant FHS series slip rings are widely used in wind power industry.The function of slip rings in wind turbines In a wind turbine, the primary function of the slip ring is to ensure power and data signals pass from the nacelle through the slip
- Features: Military Grade
-
Supplier: Allied Electronics, Inc.
Description: BATTERY; SLA; WIND TURBINE; 7.2AH; 12V;5 YR EXT LIFE
-
Supplier: Wilcoxon Sensing Technologies
Description: High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
- Acceleration: 80 g
- Frequency Range: 0.1 to 11,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Description: including infrasound were observed from indoor measurement near wind turbine in operation. The AMN and LFN are both identified as wind turbine aero acoustic noise that have been complained to be the most annoying to residents near wind farm, such as sleep
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant Detail: Application Filed Ingiant FHS series slip rings are widely used in wind power industry.The function of slip rings in wind turbines In a wind
- Features: Military Grade
Find Suppliers by Category Top
Featured Products Top
-
architecture is perfectly suited for the complex electrical demands of wind turbine pitch and yaw control systems, as well as other heavy-duty automation and motion control applications. 2. Superior Environmental Resilience: Engineered for harsh operating environments, the assembly features an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, the airport deployed the Volktek Woodpecker 9015-8GT2GS-I, a rugged industrial switch engineered for mission-critical environments. Reliable Networking for Harsh Wind Farm Conditions Built to operate from –40°C to 75°C, the Woodpecker (read more)
Browse Network Switches Datasheets for Volktek Corporation -
variation and high insulation performance Applications Industrial automation, robotics, wind turbines, and rotating machinery. Value Reduce cable wear, ensure stable transmission, and improve system reliability. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Compact Design & Easy Installation With an outer diameter of only 60mm, the product features a compact structure, easy installation and no complex debugging. It can be directly integrated into wind turbine towers, construction machinery slewing platforms, port (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
heliostats to reflect sunlight to the top of three towers, concentrating the heat to produce steam, which then drives turbines to generate electricity. With a total investment of $2.2 billion, the (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Customizable vibration performance, adapting to different equipment vibration environments, ensuring stable operation in high-vibration scenarios (e.g., wind turbines (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
articulated arms operating at 2-5 Hz cycles. Packaging machinery benefits from their vibration resistance at speeds exceeding 120 cycles per minute. Renewable energy applications utilize their environmental durability in solar tracking and wind turbine systems, while electric vehicle manufacturing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
costs Applications Wind turbines – pitch control and yaw systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
protection, a black-painted steel scroll housing, galvanized rotor and turbine, ball bearings, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. Constant pressure blowers maintain the same pressure at varying airflow conditions. This makes them (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Industrial Applications: Wind Turbine Systems: Main shaft to gearbox connections in 2-8 MW turbines (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Small Wind Turbine - Small Wind Turbine Manufacturers, Suppliers
2kw Wind Turbine .
-
Sell 2kw Wind Turbine Generator
Home > Selling Leads > Electrical Equipment & Supplies > Generators > Other Generators > Sell 2kw Wind Turbine Generator .
-
Improved power transfer capability of SEIG in variable speed wind turbine generation system
Figure 4 shows a superimposed maximum power locus of a four poles 3.6 kW induction machine[12] on a 2 kW wind turbines with 1:5.3 gearbox ratio.
-
2kw wind mill - offers from 2kw wind mill manufacturers, suppliers, exporters & wholesalers
Sell 2kw Wind Turbine Generator .
-
Wind Turbine Generator Selling Leads in Other Generators, Wind Turbine Generator Exporters, Manufacturers & Suppliers in Other Generators Directory
Sell 2kw Wind Turbine Generator .
-
generator - Products for generator - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, SRM Wind Power Co.
2KW Wind Turbine Generator .
-
Sell China Hummer 5kw wind turbine for remote area
• Sell household 2kw wind turbine .
-
wind generator ( Page 11 ) - offers from wind generator manufacturers, suppliers, exporters & wholesalers
2KW Wind Turbine Generator .
-
Village Power `97. Proceedings
Locally built 2 kW wind turbine is being installed and tested at Chakaria to gather practical data along with the data collected using two anemometers for a period of one year.
-
Shopping - Best Prices On The Windmax Home Wind Turbine 2kw/48V - wind generator for home use - Big Bruin
Note: This wind turbine is not recommended for higher than 30 mph wind speed, please use our HYenergy 2kw wind turbines for higher wind speed.
Indicates content that may require registration and/or purchase.