-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Motor, brushless DC, digital control, 12V, 20oz/in, 1700RPM full load
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Geared Motor, 1.2 A and 2.3 A Current Rating Motor and gearbox bearings are life-lubricated sleeve bearings Precision high density sintered gear
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of
- Other DC Voltage: 28 VDC
- Torque Constant: 2 in-oz/amp
- Shaft Speed: 9,000 rpm
- Diameter / Width: 1.25 inch
-
Supplier: Cole-Parmer
Description: DC motors for pumps
- Horsepower: 0.5 HP
- Power Source: DC Powered
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 260 Nm (192 ft-lb) 127 RPM, 1/2" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: parvalux by maxon
Description: direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is
- Torque Constant: 3.8232 in-oz/amp
- Other Output Power: 0.2948484846786204 HP
- Continuous Current: 27.8 amps
- Continuous Torque: 6.1946902654867255 In-lbs
-
Supplier: parvalux by maxon
Description: direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is
- Torque Constant: 4.6728 in-oz/amp
- Other Output Power: 0.05092837462630716 HP
- Continuous Current: 4.2 amps
- Continuous Torque: 1.0619469026548671 In-lbs
-
Supplier: parvalux by maxon
Description: direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is
- Torque Constant: 4.8144 in-oz/amp
- Other Output Power: 0.3658801650784699 HP
- Continuous Current: 28.5 amps
- Continuous Torque: 7.699115044247787 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: parvalux by maxon
Description: direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81%
- Torque Constant: 47.5776 in-oz/amp
- Other Output Power: 0.2814462808295922 HP
- Continuous Current: 22.5 amps
- Continuous Torque: 5.929203539823009 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 18 VDC
- Other Output Power: 0.97 HP
- Continuous Torque: 13.01 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Outer Rotor Single Phase
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00134022038490282 HP
- Continuous Current: 0.07 to 0.15 amps
- Continuous Torque: 0.0780530973451328 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 12V DC Brushless RC Plane Motor Diameter: 28mm Lengh : 26mm Voltage: 12V, 24V, 36V Max. output power : 247W Speed: 10400rpm Applications: Plane,UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 12 VDC
- Other Output Power: 0.331034435070997 HP
- Continuous Current: 0.44 amps
- Continuous Torque: 0.767256637168141 In-lbs
-
Supplier: DigiKey
Description: Brushed DC Motor Standard 2922 RPM 12VDC
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.013 In-lbs
- Shaft Speed: 2,922 rpm
- Standard DC Voltage: 12 Volt
-
Description: AC 230V input, square wave, Hall/No Hall control. Power: 0–1500 W, with speed control. 3-pole motor, rotation speed up to 20,000 RPM.
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Product: Motor Speed Controller
-
Supplier: ElectroCraft
Description: The series 121-1 (2.1inch diameter) permanent magnet DC motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide low cogging torque and no preferred rotor position.
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 6.6875 to 31.25 In-lbs
- Shaft Size: 0.219 inch
- Shaft Speed: 6.9 to 170 rpm
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.52 HP
- Continuous Torque: 31.52 In-lbs
- Gearbox Efficiency: 76 %
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 4.5 to 15 VDC
- Continuous Current: 7.37 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 15,300 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Description: AC 100/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 100 to 230 volts
- Product: Motor Speed Controller
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Portescap
Description: 16BHS 2-Wires Slotless Brushless DC Motor 16BHS 2-wires The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life,
- Other DC Voltage: 12 VDC
- Torque Constant: 1.61424 in-oz/amp
- Continuous Current: 0.33 amps
- Continuous Torque: 0.03362831858407078 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Features: DC Fans with Electronically Commutated External Rotor Motor, Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity and Blocking Metal Fan Housing and Impeller Mounting from Either Face Using Two 4.3 mm Holes Air Exhaust Over Struts,
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.5 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Nidec Corporation
Description: They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0402066115470846 to 0.804132230941692 HP
- Continuous Current: 9 to 12.5 amps
- Continuous Torque: 1.5929203539823 to 4.15929203539823 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 8 to 15 VDC
- Other Output Power: 0.009435151509715852 HP
- Continuous Current: 0.14 amps
- Continuous Torque: 0.07787964601769916 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Nominal speed up to 8,100 rpm with smooth response Stall (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
. This YHD-8512 motor is built for flexible integration. • High speed up to 15,000 rpm supports dynamic applications (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
power range, it offers continuous stall torque from 2.2 Nm to 8.592 Nm and rated speeds between 1000 – 3000 RPM. Available in 12V and 24V options, it ensures versatility and reliability. Designed to withstand harsh (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Comparative study of some optimization techniques applied to DC motor control
The DC Motor Control Module has following specifications [17]:. .... 1) Motor Speed: Upto 2500 RPM in either direction 2 ) Power Supplies: +5V at approximately 400mA, + 12V at approximately 0.5 to 0.9A, -12V at approximately 0.5 to 0.9A .
-
vacuum pump plc sever,China vacuum pump plc sever Manufacturers, Suppliers - ECOL
Vacuum Pump, Model Number: JGP550- 12V , be the same with foodstuff vacuum packaging 12V DC 4500 RPM Vacuum -550mmHg Bleed air rate 2 .5L/20Second Vacuum Pump. .... Supplier: Ningbo Haishu Kingo Motors Factory [China Manufacturers] .
-
The application of powder magnetic circuits in electric machines
Currents and voltage as a function of time for a DC motor with pure Nd-Fe-8 magnets magnetized radially and powder magnetic core of a rotor, I=O,77A, U.= 12V , n=3880rpm, T=II,5 mN·m, i,..,.=1,3A, i_ .... The motor has the following parameters: supply voltage 230V, frequency 50Hz, nominal current 2 ,9A, power factor coscjl=O,67, nominal torque 0,3N·m, nominal rotational speed 6100 rpm , input power 450W, output power 190W.
-
A step towards a robotic system with smartphone working as its brain: An assistive technology
3) Motors: We have used 2 numbers of 6V DC Geared Motors of 100 RPM each. .... Power supply to IOIO: 5V-15V Power supply to Motor Driver: 6V- 12V .
-
CR4 - Thread: Simple Current Limiting
I am currently designing a louvre system operated by a geared motor - 12v and 10 rpm . .... The power is supplied by a plug pack 240v AC to 12v DC and maybe I can find one with built in current sensing, but I would prefer to make the sensing adjustable between 1- 2 amps and have it reset when…
-
Design, Dynamic Modeling, Simulation and Feedback Control
of a Hydrostatic Bearing
- The pump is driven by a Faulhaber "3557012CS" DC - motor (R=1.34Q, L=220 pH, kT=20.9mN/A, Tstaii=185mNm, =5400 rpm , Vsupply= 12V ). .... 15 http:/pergatory.nlit.edu/2.75/ 2 75%2OLectures/PMD%20Topic%2(018a%2OHydrostatics%201.pdf .
-
CR4 - Thread: Small Electric Motor
If a motor is rated at 1200 rpm and 1 inch-oz of torque, then with a gearbox you will give you 600 rpm and 2 inch-oz of torque OR 2400 rpm and 0.5 in-oz of torque, minus a … or similar motor with either batteries, or more likely a 12 volt supply DC (Direct current) or .... A simple (suitable) transformer will give you 12v AC from 120v AC.
-
Embedded design of a remote voice control and security system
A TMS320C6713 kit, a dc motor , a microphone and 2 mobile phones are the integral components of the setup. .... Fig 5.BA6209 DC Motor Driver Circuit I/P: - 5V, O/P:- 12V , Vendor:-Self Made. .... Fig 6.DC Motor, 6V, 150 rpm , 100 mA Vendor:-Gala Electronics Lamington Road, Mumbai .
-
Mobile trolley for material handling: design approach
2 . .... (a) A 12V /30 watts , 2400 rpm dc . .... motor .
-
CR4 - Thread: how can i know the dc motor torque
# 2 . .... Re: how can i know the dc motor torque. .... It's easy enough to measure it's torque at zero rpm (stall torque?) by mounting a bar to … of this depends on the size of the motor (I deal in small 12v /24v Dc motors…
Indicates content that may require registration and/or purchase.