-
Supplier: DigiKey
Description: "Resistive Touch Screen Overlay 3.5"" (88.90mm) 4-Wire"
- Features: Other
- Sensor Type: Resistive
-
Supplier: Thinklogical
Description: Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical’s X4 Configurator control pages or customized pages adapted to your specific installation. Each is a low powered,
- Operating Temperature: 32 to 140 F
- Effective Screen Width: 5.7 to 8.9 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Kyocera Corporation
Description: Touch Screen Panels Kyocera offers touch panels for all of our TFT-LCD products, from 3.5" to 12.1". Our touch panel's provide high quality, reliability and durability. Factory installed with a full factory warranty. Custom touch solutions are also
- Screen Diagonal: 3.5 to 12.1 inch
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: TOUCH SCREEN, DIGITAL, 5.7" DIAGONAL
- Screen Diagonal: 5.7 inch
- Style: External
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Screen Controllers 5-wire Touch Screen Controller
-
Supplier: NKK Switches
Description: Digital Resistive Touch Screen FTAS225-5.7AN 5.7 Inches 4.54" x 3.39"
- Effective Screen Width: 0.083 inch
- Effective Screen Height: 3.62 inch
- Screen Diagonal: 5.7 inch
- Sensor Type: Resistive
-
Supplier: RS Components, Ltd.
Description: Cap Touch Controller 5-Ch 3.3V TSSOP-14
- Type: Capacitive
- Features: Other
-
Supplier: DigiKey
Description: Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 32-VQFN (5x5)
- Supply Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Touchscreen Controller 5 Wire Resistive Interface 64-LQFP (10x10)
- Operating Temperature: -20 to 70 C
- Wire Type: 5 Wire
- Features: Other
- Type: Resistive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers,
- Supply Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5-wire Touch Screen Controller 16-SSOP -40 to 85 Product overview: ADS7845E/2K5 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: L-com, Inc.
Description: TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily
- Nominal Display Size: 4.3 inch
- I/O Interfaces: RS485
- Display Options: Touch Screen
-
Supplier: NKK Switches
Description: Five-Wire Analog Resistive Touch Screen. Engineered to complement a variety of applications Highly resistant to static electricity Greater touch point density translating to more precision and reduction of false actuations Standard sizes: 10.4, 12.1, 15(min 10.4, max 19)
- Effective Screen Width: 0.083 inch
- Effective Screen Height: 7.5 inch
- Screen Diagonal: 12.1 inch
- Sensor Type: Resistive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPECIALTY TELECOM CIRCUIT, QCC16, 3 X 3 MM, 1 MM HEIGHT, 0.50 MM PITCH, ROHS COMPLIANT, QFN-16 Product overview: STMPE610QTR from STMicroelectronics is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Touch Screen Overlays Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Lingto Electronic Limited
Description: IC SCREEN CNTRL 12BIT 16TSSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface: SPI
-
Supplier: Visual Sound, Inc.
Description: Vaddio Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer.
- Screen Type: LCD / Flat Panel
-
Supplier: ODG (Origin Data Global)
Description: IC SCREEN CNTRL 12BIT 16SSOP
- Operating Temperature: -40 to 185 F
-
Supplier: Classic Automation LLC
Description: Human Machine Interface
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH SCREEN, 3.5", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Colour; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature RoHS Compliant: Yes
-
Supplier: PANJIT SemiConductor
Description: With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military,
- Operating Temperature: 14 to 140 F
- Screen Diagonal: 1.8 to 32 inch
- External Connections: Serial Interface, USB
- Features: Uses a Stylus
-
Supplier: Teledyne LeCroy
Description: The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 32 to 104 F
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN, 4-WIRE, 5.7" DIAGONAL, FPC TAIL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TSSOP-16-4.3mm Touch Screen Controllers ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Package: 292-LBGA Application: CapSense Current: 1 A Resistance: 22(ohm) Power Dissipation: 1.41(W) Test Voltage: 5 V
- Type: Resistive
-
Supplier: Visual Sound, Inc.
Description: Sharp Electronics Corp. The Sharp PN-T322B professional 32" class (31-1/2" diagonal) screen size touch-screen LCD monitor offers exceptional performance in a compact package. The PN-T322B supports dual touch-screen applications with Microsoft® Windows® 7 OS. The
- Screen Type: LCD / Flat Panel
-
Supplier: 3M Touch Systems
Description: No Description Provided
- Operating Temperature: -4 to 122 F
- Features: Other, Uses a Stylus
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers
- Mounting Options: Wall Mount
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN, CAPACITIVE, 21.5", 24VDC; Meter Display Type:Surface Capacitive; Display Size:554mm x 358mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN, DIGITAL, 5.7" DIAGONAL
-
Supplier: TelephoneStuff.com
Description: Touch Screen System Keyboard can be used to easily control cameras. The keyboard can function with the traditional push button and with a touch screen graphic LCD panel. The 3-axis joystick supports control of PTZ functions as well as a jog/shuttle switch. Keyboard
-
Supplier: Tinsley Precision Instruments
Description: Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the
- Electrical Parameters: AC Current, AC Voltage
- Power Quality Parameters: Harmonics, Power Factor, Total Harmonic Distortion (THD), True RMS Voltage
- Phase: Single-Phase, Three-Phase
-
Supplier: Russells Technical Products
Description: Russells BlueStar™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar™ is packed with features that you would
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Allied Electronics, Inc.
Description: Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens
-
Description: IC SCREEN CNTRL 12BIT 16TSSOP
- Supply Voltage: 2.2 to 5.25 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface: SPI
Find Suppliers by Category Top
Featured Products Top
-
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
Anti-Newton Ring (ANR) film minimizes visual artifacts. Film surface is non-glare and resin coated for ease of use and integrity of surface Wide range of size options. Controller boards, drivers, connectors and accessories available Benefits of 5-wire touch screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
ROLEC has launched tough new profiCASE (IP 65, IP 66, IP 67), a cost-effective HMI enclosure for panel PCs, touch screens and displays up to 10". Advanced profiCASE protects industrial electronics in extreme environments. Applications include mechanical engineering, construction vehicles (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
applications. Features Temperature Range: -70°C to +150°C Fast Temperature Switching High Stability and Uniformity Touch Screen Programmable Controller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Nursing Informatics
The variety of products includes an all-in-one PC with a single-touch 24-in. touchscreen LCD to a smart phone with a multi-touch 3.5 touch screen LCD.
-
Modeling and Control of a Low-Cost Driver For an Eddy Current Dynamometer
The operation of the ECD driver was performed with a human–machine interface (HMI) composed by a touch screen 3.5 inches liquid crystal display (LCD) shield, which allowed the user to change torque and speed references, as well to read the measured…
-
Entertainment Computing – ICEC 2007
Touch screen 3.5 ' 16 bit color LCD .
-
Www.Bulkwholesaling.Com Qwerty Touch Screen Smartphone from Maywa International Co., Ltd., China
* 3.5 inch touch screen , HVGA PX:320*480 .
-
Future Generation Information Technology
Caviar used a 3.5 inch touch screen , but it was too expensive for use as an IPTV remote control.
-
ip camera ( Page 2 ) - offers from ip camera manufacturers, suppliers, exporters & wholesalers
3.5 inch HD IP camera tester with touch screen Multi-function (Model No.: IPC-1600) 3.5 inch Touch Screen IP camera ...
-
Tft Manufacturers in Navigation & GPS, Tft Suppliers & Exporters in Navigation & GPS Directory
system Windows CE 5.0 Ram Memory/Flash Memory 128MB Display 3.5 TFT touch screen Communication Interface USB2.0 Expansion Slots T-flash card Charger 110/220Vinput, 5V output Battery 3.7V,2500mAh &3.7V,25mAh...
-
Sell GPS MP4 Video player,Digital camera
3.5 TFT touch screen with 65K colors .
-
Axion Launches New Axion-Geo Line Of Portable Navigation Systems
The Geo-632 provides a 3.5 color touch screen with voice guided turn by turn navigation in a small compact unit.
-
Altium to preview its extended range of deployment NanoBoards at DesignCon 2008
The standard enclosures accommodate a mother board with a choice of FPGA daughter boards and a 3.5 inch touch screen display.
Indicates content that may require registration and/or purchase.