-
Supplier: Newark, An Avnet Company
Description: DC POWER CONNECTOR, PLUG, 1.3MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, 3.3MM DC POWER, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, DC Plugs & Jacks (Barrel Type)
- Power Type: DC Power Connector
-
-
Supplier: Utmel Electronic Limited
Description: DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
- Gender: Male / Plug
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 5 METER 5.5MM X 2.5MM RIGHT ANGLE DC POWER PLUG - 5.5MM X 2.5MM STRAIGHT DC THHN
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Adapter Charges 5V DC Peripherals via USB PortNow you can power up your external 5V DC devices without having to carry around a bulky DC transformer or find room for it in your surge protector or power strip. This USB to 5V DC
-
Supplier: Conxall Corporation
Description: 2.1mm (0.084") DC Power Plug, 1.42" overall length, red handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: DC Power Cable, 24 AWG Cord Size Stripped and tinned 6 ft. DC power cable.
-
Supplier: CUI Inc.
Description: 5 Vdc, 0.6 A, 3 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.6 amps
- DC Output Power: 3 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG 50A 2P3W 250DC/600AC REPLACE
- Voltage Rating: 250 to 600 volts
- Current Rating: 50 amps
- Features: AC Power Connector, Plug / Inlet
- Standards / Certifications: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Power Cable with USB-A to Type N Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB
-
Supplier: UNICABLE, Inc.
Description: 22/2 AWG: XTW 20/2 AWG: XTW 18/2 AWG: SPT-1
- Wires: 2-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Hubbell Wiring Device-Kellems
Description: METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
- Voltage Rating: 250 to 600 volts
- Current Rating: 20 to 30 amps
- Poles: 4 Poles
- Wires: 5-Wire
-
Supplier: CUI Inc.
Description: 5 V, 0.6 A, 3 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.6 amps
- DC Output Power: 3 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 3P POWER PLUG SNAP AND LOCK
- Voltage Rating: 20 volts
- Current Rating: 7.5 amps
- Power Type: DC Power Connector
- Standards / Certifications: RoHS Compliant
-
Supplier: UNICABLE, Inc.
Description: 22/2 AWG: XTW, AWM 2464 20/2 AWG: XTW, AWM 2625 18/2 AWG: SPT-1
- Wires: 2-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Deodhar Electro Design P. Ltd.
Description: to Use. High Efficiency, Wide Universal Line Input Range. Over Load, Short Circuit Protection. DIN Module Plug in for 3U Racks.
- Type: DC Power Supply
-
Supplier: SFCable.com
Description: Input: AC100 ~ 240V, 50/60Hz, 0.6A max. Output: DC12V, 2000mA. Center positive. Security camera grade. UL listed. Dimensions: 3.5" x 1.75" x 1.5". Inner 2.1mm Outer 5.5mm. Wire length: 5Ft
- DC Output Voltage: 12 volts
- DC Output Current: 2 amps
- AC Input Voltage: 230 volts
- Input Frequency: 60 Hz
-
Supplier: L-com, Inc.
Description: L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in stock ship same
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: SFCable.com
Description: Input: AC100 ~ 240V, 50/60Hz, 0.35A max. Switching regulator. Output: DC12V, 1000mA. Center positive. Security camera grade. UL listed. Dimensions: 2.75"(L) x 1.5"(W)x 1.25" (H). Inner 2.1mm Outer 5.5mm. Wire length: 5Ft
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
- AC Input Voltage: 230 volts
- Input Frequency: 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: MINI-PS-100-240AC/5DC/3 is a primary switched-mode power supply unit, that is DIN-rail mountable. (output : 5 V DC / 3 A) Features ? Extra narrow width (22.5 mm) ? Pluggable Terminal Blocks ? High level of operational safety ? Reliable start up of heavy loads due to the
-
Supplier: ValueTronics International, Inc.
Description: The PSU 300-5 is a 1.5 kW, 300 V, 5 A dc power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Features: Voltage Output:
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: Memory Protection Devices, Inc.
Description: 2.5 x 5.5 mm DC Plug
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
- Features: DC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Single-Phase
-
Supplier: CUI Inc.
Description: 5 Vdc, 1.2 A, 6 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1.2 amps
- DC Output Power: 6 watts
-
Supplier: Beckhoff Automation LLC
Description: The EJ9505 EtherCAT plug-in module generates an output voltage of 5 V DC from the (24 V DC) input voltage. This output voltage can be used to supply power to EtherCAT plug-in modules or external sensors. The power LEDs indicate the module's operating state;
-
Supplier: TDK-Lambda Europe GmbH
Description: The KPSB single output supplies are available with output power ratings of 6W and 25W and output voltages including 3.3V, 5V, 9V, 12V, 15V, and 24V. They operate with a wide input range of 90-264Vac and in ambient temperatures ranging from -40°C to +80°C. Featuring an open frame or
- DC Output Voltage: 3.3 volts
- DC Output Current: 1.5 amps
- DC Output Power: 5 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: DigiKey
Description: PLUG-IN UK PSU 5V DC 2.1A 10.5W
- DC Output Voltage: 5 volts
- DC Output Current: 2.1 amps
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC power cable, car to LAN-XI frame A-end connector: XLR 4-pin (F) B-end connector: Plug for car auxiliary power outlet Length: 3 m (10 ft) Maximum temperature: +70 °C (+158 °F)
- Operating Temperature: 70 C
- Features: Industrial / Instrumentation and Control
-
Supplier: Allied Electronics, Inc.
Description: Features: Wall-Mounted Style Adapter with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 2- Pole USA Plug Class II Power High Efficiency Up to 87% Protections: Short Circuit/Overload/Over Voltage Fully Enclosed Plastic
-
Supplier: LHV Power
Description: Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products
- DC Output Voltage: -48 to 60 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1,600 watts
- AC Input Voltage: 85 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
resistance. The ePower-Lite 5.7 mm is rated up to 120 A of continuous current. These IP2X touch-proof connectors feature a keyway design to prevent incorrect mating and a straight plug version for easy mating. This connector series has a UL 94V-0 flammability rating, an IP67 mating when mated (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. Both the 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
provides space-saving installation without compromising power output. Ideal for devices demanding precision, reliability, and consistent performance. Power up your projects—contact Yuyao Baida Electric today for custom 76mm DC micro motors! (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Product Overview The 76mm-5 micro DC motor is a high-performance motor for household appliances and cordless power tools, where power and space are both limited. Its cylindrical design and in-line shaft orientation make integration easy and give engineers consistent (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Designed to carry up to 150A at 500V DC, these new receptacle connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. They offer wire terminations ranging from 6 AWG to 2 AWG and can transfer power from a cable harness to PCB or other power application (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Erisin ES398 Dual Screen in Car DVD Player from Erisin ( Hong Kong ) Ltd., China
- 2 Video & Audio Input, 1 Video & Audio Output, 3.5mm and 5.5mm DC Plug for Power Supply .
-
Plug 3 Pin - Plug 3 Pin Manufacturers, Suppliers
3 Pin Uk Plug CCTV AC DC Power Adapter , 12V 1A Transformer 3.5mm X 1.35mm .
-
power transformers ( Page 10 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
3 Pin Uk Plug CCTV AC DC Power Adapter , 12V 1A Transformer 3.5mm ...
-
Sell DIP switch,Code switch
Our main product line include, Tact Switch, Slide Switch, Push Switch, Micro Switch, Hook Switch, Leaf Switch, Toggle Switch, Rocker Switch, DC Power Jack,2.5mm and 3.5mm Phone Jack, AC Socket, Audio Plug ,PCB Connector,USB series Connector, etc.
-
Dell Venue Pro Mobile Handset
… RF CMOS $2.20 - 0005ADUUS - Wall to USB Charger - 5V, 1A $1.20 - Handsfree Accessory - Stereo, Earphone / Microphone, 3.5mm Plug , w/ Single Control Button … … 15 - Texas Instruments - TPS65023RSB - Power Management IC - 3 Step-Down DC -DC Converters, 2 x …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 - Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 - Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
dc jack - offers from dc jack manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3.5mm jack mono cable, 3.5mm audio cable, 3.5mm stereo cable, aux cable ] Male and Female DC Power Jack Adapter Connector Plug .
-
Popular Products In Video Surveillance - Big Bruin
HQRP 887774111251332 - 1 to 8 DC Power Splitter Cable Cord For CCTV Security Camera 1 Female To 8 Male DC 1.35 mm / 3.5 mm plus HQRP Coaster HQRP splitter … … of multiple devices to the one power source simultaneously. To reduce the number of the adapters plugged into the wall outlet, use this cable to combine …
Indicates content that may require registration and/or purchase.