-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The MPI Resilient Seated Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features a one-piece ductile iron body with an upgraded
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 4-3/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: CGIS
Description: Instead of using a large ball as the closing mechanism, a Butterfly Valve can use a disk which enables quick shutoff and drastically reduces the overall footprint of the valve. Depending on the class, a Butterfly Valve can range from 3-7 times lighter than
- Features: Butterfly Valves
-
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 4.16 inch
- Flow (Cv): 9 to 884
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous
- Valve Size: 2.99 inch
- Flow (Cv): 3 to 429
- Features: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,3",2 Way,302 Cv,w/ Non-Spring,24V,Floating,NEMA 4
- Valve Size: 3 inch
- Pressure Rating: 200 psi
- Flow (Cv): 302
- Connection Description: Bolt Flange
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Valve Size: 3 inch
- Flow (Cv): 3 to 429
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and
- Valve Size: 3 to 8 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Zurn Industries LLC
Description: The Zurn 4-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 4" Fire
- Features: Butterfly Valves
- Media: Water
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique
- Valve Size: 4.03 inch
- Flow (Cv): 9 to 884
- Features: Butterfly Valves
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 3" Fire
- Features: Butterfly Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless steel disc edge, and self-compensating shaft seals are features on all DeZURIK AWWA
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: Cavity-filled Stainless Steel Sanitary Butterfly Valve with Sanitary Tri-Clamp Ends and EPDM seats
- Valve Size: 0.75 inch
- Pressure Rating: 110 psi
- Features: Butterfly Valves, Sanitary / Hygienic Valves
- Material Of Construction: Stainless Steel
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator
- Valve Size: 4 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 562
-
Supplier: Bonomi North America, Inc.
Description: 3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless
- Valve Size: 4 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1,366
-
Supplier: U.S. Plastic Corporation
Description: are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.
- Valve Size: 6 inch
- Features: Butterfly Valves
- Material Of Construction: PVC
-
Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: U.S. Plastic Corporation
Description: Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in
- Features: Butterfly Valves
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Connection Description: Bolt Flange
-
Supplier: Alfa Laval Inc.
Description: These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB
- Valve Size: 0.88582725 to 3.93701 inch
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
- Agency: ASME, DIN, ISO
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Butterfly Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 230˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with electric actuator. For reference use only. Please check Flomatic's
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 230 F
- Features: Butterfly Valves
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300,
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm) Pressure: from
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel Pressure: from PN0.6MPa to PN1.6MPa Applicable temperature: from -40 degrees
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Zurn Industries LLC
Description: Zurn Model 114-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/4") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Threaded end connections Valves feature
- Valve Size: 1.25 inch
- Features: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: KITZ Corporation of America
Description: The 3 type of seat material are; VMQ(Silicone rubber) which can be used for a wide range of temperature applications, W-NBR(White NBR), which is suitable for use in the food processing industry and FKM(Fluoro rubber) which has properties such as strength and durability idea for use on variety
- Valve Size: 2 to 12 inch
- Pressure Rating: 145.0377 psi
- Agency: ASME, ISO
- Connection Description: Bolt Flange
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Valvesand 4-Way Plug Valves: Three-way and Four-Way Plug Valves are used for throttling and diverting applications. They are available in 3 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Welcome to MPI’s third glossary of industry terminology, this time featuring brief descriptions of a wide range of different valve types. Plus, we also included a list of important industry standards at the end. VALVE TYPES 3-Way (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Used Process Equipment | ProcessX Classifieds and Auctions
MATRIX PNEUMATIC ACTUATOR 1 3/4 " BUTTERFLY VALVE THIS ITEM IS USED AND APPEARS TO BE IN FAIR CONDITION.
-
Stainless Valve from UCNTECH, Korea
• ELECTRIC HIGH PERFORMANCE BUTTERFLY VALVEModel : AVE-15Size : 3/4 "~12" Valve Type of ...
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
Fisher Fisher Fisher Valve, hand operated, #1/2-5916TSE Vaive, hand operated, #2-316SS butterfly Valve , hand operated, #9505-3, size 3/4 Valve, hand operated, #1-5966TSE Valve, hand operated, Item HV-19 A above Valve, hand operated, #1-5916TSE Valve, hand operated…
-
AWWA M22 - Sizing Water Service Lines and Meters
Component Gate Valve 3/4 closed 1/2 closed 1/4 closed Fully open Angle valve open Globe valve Swing check Angle valve Ball check Butterfly valve open 20° 40° 60° 80° Foot valve hinged Foot valve pop Basket strainer 90° elbow 90° long…
-
Viral Vectors for Gene Therapy
…as 4% paraformaldehyde in PBS, pH 7.4, 4°C), large scissors for cutting the skin, sharp, fine scissors, large blunt forceps, hemostat or needles, butterfly needle (23 × 3/4 inch infusion set, Abbott … Chicago IL), three-way valve , infusion pump, and tubing.
-
Gene Delivery to Mammalian Cells
…fixative (4% paraformalde- hyde/1X PBS, pH, 7.4), large scissors for cutting the skin, fine scissors for cutting the abdominal wall and diaphragm, forceps, butterfly needle (23 ϫ 3/4 in infusion set, Abbott … Chicago, IL), three-way valve , infusion pump, and tubing.
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
…Check Valve 3 Inch Air Operated Valve 3 Inch Air Operated Butterfly Valve 3 Inch Butterfly Valve 3 Inch Restricting Orifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 … Instrument Root Valve (typ. 3/4 " globe) .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
…OperatedValve 4 Inch Check Valve 3 Inch Air OperatedValve 3 Inch Air OperatedButterflyValve 3 Inch ButterflyValve 3 Inch RestrictingOrifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 … Valve InstrumentRoot Valve (typ. 3/4 ”globe) Tank Lg Misc.
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
…3 Inch Air Operated Valve 3 Inch Air Operated Butterfly Valve 3 Inch Butterfly Valve 3 Inch Restricting Orifice 2 Inch Air Operated Butterfly Valve 2 Inch Butterfly Valve 2 Inch Valve 2 … Instrument Root Valve (typ. 3/4 " globe) *** Equipment Orain…
-
Evaluation of Swirl and Tabs in Short Annular
Diffusers
A butterfly valve manufactured by Valvtech Inc was located just downstream of the blower outlet and had experimentally observed loss coefficients of 2, 3, 26, 83, and 410 when the valve was respectively fully open, 3/4 , 1/2, 3/8, and 1/4 open.
Indicates content that may require registration and/or purchase.