-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KX23H is an integrated sensor hub device, combining a high performance, very low power 3-axis accelerometer with a 32 bit ARM cortex microcontroller in a single 3mm x 3mm x 0.9mm package. The KX23H also includes a library of advance motion processing software,
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
-
Supplier: Comus International
Description: Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Activation Level: 3.0-9.0G Contact Resistance: 20 Ohms Max. Size: Over All Length: 0.730in (18.5mm) Diameter: 0.190in (4.7mm) Electrode Diameter: 0.020in (0.50mm)
- Acceleration: 3 to 9 g
- Sensor Outputs: Acceleration
- Features: Other, Sealed
- Device Category: Switch
-
Supplier: SignalQuest, Inc.
Description: system for 2 axis or 3 axis acceleration, tilt, and vibration measurement. The PC data acquisition interface software called SignalVIEW is written in the popular LabVIEW visual programming language. This offers an easy, menu-driven data acquisition PC interface. The user
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SA-107LN and SA-107LNC Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide a high level, low impedance output. No signal
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: Columbia Research Labs, Inc.
Description: applications. Like the single-axis SA-107LN, these multi-axis sensors allow measurements in the low frequency micro-G range. Aside from the traditional DC-coupled zero output, the SA-207LN and SA-307LN Accelerometers provide AC-coupled zero output which eliminates
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.03 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Tronics Microsystems
Description: AXO301 redefines precision inclination measurement in challenging conditions. This ±1g, single-axis, closed-loop digital MEMS accelerometer and inclinometer delivers performance comparable to high-end quartz sensors, but in a significantly smaller, lighter, and more
- Acceleration: 1 g
- Frequency Range: 15 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 3.8 g
-
Supplier: Silicon Designs, Inc.
Description: The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term
- Acceleration: 10 to 50 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Silicon Designs, Inc.
Description: The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term
- Acceleration: 2 to 50 g
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: LORD MicroStrain Sensing Systems
Description: Accelerometer Based Flexion Angle System Overview The FAS-A® Inclinometer is designed to provide 1 and 2-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers together with an on-board microprocessor, embedded software algorithm,
- Tilt Angle: 70 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.7 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the heading sensor still can provide high-precision heading
-
Supplier: First Sensor AG
Description: First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements.
- Tilt Angle: -90 to 90 degrees
- Supply Voltage: 2.7 to 5.2 volts
- Operating Temperature: -40 to 248 F
- Type: Capacitive
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Ultra fast response - <100 uS Multiple sensitivities - 15 G to 350 G standard Applications Motion
- Acceleration: 20 to 2,000 g
- Operating Temperature: -40 to 185 F
- Maximum Acceleration / Shock: 20 to 2,000 g
- Sensor Outputs: Acceleration
-
Supplier: POSITAL B.V.
Description: POSITAL TILTIX 1 Axis inclinometer: CANopen interface, Static / Accelerometer technology and IP67 protection class.
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SI-702B and SI-702BHP are biaxial electronic tilt sensors based upon force balance accelerometer technology. They produce a high-level low-impedance output proportional to the sine of the tilt angle. Unique electronic damping and desensitization
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Accuracy: 0.0375 degrees
- Operating Temperature: -58 to 185 F
-
Supplier: Kistler Group
Description: combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top. • 6-axis
- Acceleration: -1,500 to 1,500 g
- Angular Acceleration: -139.6264 to 139.6264 rad/sec²
- Maximum Shock: 4,000 g
- Operating Temperature: 32 to 104 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the compass module still can provide high-precision
-
Supplier: Hymark/Kentucky Gauge
Description: Analogue voltage or current output 1 axis operation, 0-360 deg 2 axes operation, ±10 / ±30 / ±60 deg Measurement accuracy ±0.2 deg Zero setting input Robust metal housing with IP67 protection IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces from
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: Hymark/Kentucky Gauge
Description: Resolution up to 0,001° High accuracy, ±0.05 deg Programmable 1 or 2 axes operation Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67 IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the compass still can provide high-precision heading data when the tilt angle up to
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: components of angular velocity of the Earth axis rotation on X axis and Y axis,we can get the orientation information of the product reference axis and then get the tilt data of axes via the two axes accelerometer sensor. The platform of product is
-
Supplier: Cosmic Equipment SpA
Description: microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: microphones, magnetometers, and twist-tilt units for accelerometers and gyroscopes. Its high parallelism (scalable up to 140 in ping-pong mode) allows significant throughput improvements and cost-per-site reduction. Its minimal footprint (H 538 mm x W 360 mm x D 330 mm) is ideal for
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: SpotSee
Description: have occurred so you can respond promptly. Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey: Tilt and Roll includes a record of tilt and roll data. GPS records GPS positioning for every event and summary interval.
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 6 to 10 volts
-
Supplier: Advanced Orientation Systems, Inc.
Description: inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Piezosystem Jena, Inc.
Description: piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter tilt range of 1 mrad (PSH 1) up to 4 mrad (PSH 4) kHz resonant frequency sub-µrad resolution additional z-axis movement application examples: scanner cameras /
- Tilt Angle: 0.229183118052329 degrees
- Number of Axes: 2 to 3
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Advanced Orientation Systems, Inc.
Description: unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Operating Temperature: -40 to 185 F
- Output: Digital
Find Suppliers by Category Top
Featured Products Top
-
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
The accelerometer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
Sensor Type: Accelerometer & Gyroscope (6-axis IMU) Output Interface: I2C and SPI for easy integration (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
to 30µg/√Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration measurement of industrial rotative equipment. Over the (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
-assisted train localization and e-VTOL AHRS.. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
motion control, as well as test instrumentation. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3 vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
accelerometers Thanks to their common sensor’s architecture, miniature package and low-power consumption, Tronics AXO315, AXO305 and AXO301 accelerometers offer a digital, cost-effective and low-SwaP alternative to bulky, expensive, and power-consuming analog solutions like (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
Design & Implementation of a Low Cost Based Wireless HCI
System for Disabled Persons Using ARM7
A tilt sensor ( 3 - axis accelerometer ) is used to detect both lateral and vertical head movements to navigate the mouse cursor position placed on a helmet .
-
Application of Robust Design Techniques For Underwater Vehicle Control
Sensors Miniature Pressure sensor (for Depth) 2 axis Tilt sensor ( for Attitude) 3 axis Accelerometer Leak sensor (leakage measurement) Controller .
-
SWEEP
3 - Axis Accelerometer module Internal low-cost accelerometer module serves to measure sensor tilt and heave during current, ambient noise, and surface wave measurements.
-
Best,
Avai~lable
1.3 MHz transceiver, sequence controllers, tilt sensors , 3 - axis THESIS DRECTZ: Anderson, W., LCDR, accelerometer , precession depth USN, *Acoustic Backscatter Mass sensor and high speed digitizer and Concentration Techniques for a data transmission system.
-
Company Report - May 07, 2013 (Freescale)
• Promoted MCU technology for “ sensor hub” and bet on 6-axis tilt compensated compass (single package 3 - axis accelerometer + 3-axis compass) • Did not believe in gyroscope need • Other companies Bosch, STM, InvenSense) developed gyroscope and hence 9…
-
Advances onto the Internet of Things
…one on the left side), a led indicator that shows the state of the Kinect, a motor that allows you to control the tilt angle of the camera … or downward), and a 3 - axis accelerometer that measures the position of the sensor .
-
Advanced Microsystems for Automotive Applications 2015
…to 90 %) even in the absence of the GNSS signal • Automatic Free Mount (AFM): the tilt angle of the PCB is measured by the 3 - axis accelerometer and input in, thus … on the vehicle • Sensor Over UART (SOA): this…
-
Modern Stroke Rehabilitation through e-Health-based Entertainment
…the following digital sensors, which are connected to the platform via the IIC interface: • 3-axis 14-bit digital accelerometer of Freescale Semiconductors MMA8451Q • 3 - axis 16-bit digital gyroscope … • Two vibration and tilt sensors for low power sensing…
-
Roving Bat
…m/sec (crawling mode) Camera: viewing: colour (PAL or NTSC) zoom camera mounted on external pan and tilt unit with 2 × … 1 × transponder Depth sensor : piezoresistive type sensor; full … accuracy ±1%, auto heading, 3 axis magnetometer/ accelerometer /gyro Other sensors: electronic…
-
Ad Hoc Networks
Components include the Garmin GPS-18 USB and HP iPAQ BT-308 Bluetooth GPS receivers, the OceanServer OS3500 tilt -compensated 3 - axis digital compass, and the SparkFun SerAccel 3-axis digital accelerometer , which is employed as a pedometer in tandem with the .... The remainder of this section discusses measurement of sensor error for these components and development of error…
Indicates content that may require registration and/or purchase.