-
Supplier: Memory Protection Devices, Inc.
Description: 2.5 x 5.5 mm DC Plug
- Applications: Residential / General-Purpose, Commercial
- Blade / Pin Type: Straight
- Configuration: Other
- Poles: 1 Pole
-
Supplier: Memory Protection Devices, Inc.
Description: 2.1 x 5.5 mm DC Plug
- Applications: Residential / General-Purpose, Commercial
- Blade / Pin Type: Straight
- Configuration: Other
- Poles: 1 Pole
-
Supplier: UNICABLE, Inc.
Description: 22/2 AWG: XTW 20/2 AWG: XTW 18/2 AWG: SPT-1
- Country Selection: Other
- Wires: 2-Wire
-
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, DC Plugs & Jacks (Barrel Type)
- Power: DC Power Connector
-
Supplier: Memory Protection Devices, Inc.
Description: DC PLUG 2.5MM MOLD STRAIN RELIEF
- Applications: Residential / General-Purpose, Commercial
- Blade / Pin Type: Straight
- Configuration: Other
- Current Rating: 5 amps
-
Supplier: Heilind Electronics, Inc.
Description: DC PLUG 2.5MM ID HI-TEMP LONG BARREL
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. EP502B Description DC Plug, Solder Terminals, 2.5 ID by 5.5 OD by 14 mm Shaft Material Contact Material Color Black handle Accessories
- Applications: Residential / General-Purpose, Commercial
- Blade / Pin Type: Straight
- Configuration: Other
- Current Rating: 5 amps
-
Supplier: Tripp Lite by Eaton
Description: transformer Connect a credit card reader to your laptop to ring up sales Charge your wireless speaker through your computer’s USB port instead of plugging it into a wall socket Package Includes U152-003-3P5 USB to DC Power Cable – M/M, USB-A to 3.5 x
-
Supplier: Heilind Electronics, Inc.
Description: MINIATURE POWER PLUG 5 AMP UNF 2B (5/16)
-
Supplier: Heilind Electronics, Inc.
Description: 2.0MM X.374 POWER PLUG ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 2.1mm Pwr Plug Red Tip Red Handle
- Current Rating: 5 amps
- Power: DC Power Connector
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 3P POWER PLUG SNAP AND LOCK
- Current Rating: 7.5 amps
- Power: DC Power Connector
- RoHS Compliant: Yes
- Voltage Rating: 20 volts
-
Supplier: UNICABLE, Inc.
Description: 22/2 AWG: XTW, AWM 2464 20/2 AWG: XTW, AWM 2625 18/2 AWG: SPT-1
- Country Selection: Other
- Wires: 2-Wire
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors DC PLUG 5.5X3.3MM CABLE P
- Current Rating: 2 amps
- Power: DC Power Connector
- RoHS Compliant: Yes
- Voltage Rating: 13.5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG 50A 2P3W 250DC/600AC REPLACE
- Current Rating: 50 amps
- Standards and Certifications: RoHS Compliant
- Voltage Rating: 250 to 600 volts
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, red handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Hubbell Wiring Device-Kellems
Description: METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND
- Current Rating: 20 to 30 amps
- Voltage Rating: 250 to 600 volts
- Wires: 5-Wire
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, Red handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Utmel Electronic Limited
Description: DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC
- Current Rating: 0.5000 amps
- Gender: Male / Plug
- Geometry: Straight, Other
- Voltage Rating: Over 12 volts
-
Supplier: LHV Power
Description: Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1000 watts
- DC Output Voltage: -48 to 60 volts
-
Supplier: ValueTronics International, Inc.
Description: The 9124 is a 86 W, 72 V, 1.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 86 watts
- Type: DC Power Supply
-
Supplier: Acopian Power Supplies
Description: Space-saving Acopian duals combine two electrically independent DC outputs in a single case. Either identical or different outputs may be selected. And every combination is supplied with Acopian's usual 3-day shipment guarantee and 5-year warranty. Like all Acopian
- AC Input Voltage: 105 to 125 volts
- DC Output Current: 0.1000 to 1 amps
- DC Output Power: 36 watts
- DC Output Voltage: 3.3 to 150 volts
-
Supplier: L-com, Inc.
Description: L-com offers the PS4870-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 48VDC@70W,
- AC Input Voltage: 110 to 220 volts
- DC Output Power: 70 watts
- DC Output Voltage: 48 volts
- Form Factor: Wall Mount
-
Supplier: SFCable.com
Description: Input: AC100 ~ 240V, 50/60Hz, 0.6A max. Output: DC12V, 2000mA. Center positive. Security camera grade. UL listed. Dimensions: 3.5" x 1.75" x 1.5". Inner 2.1mm Outer 5.5mm. Wire length: 5Ft
- AC Input Voltage: 230 volts
- DC Output Current: 2 amps
- DC Output Voltage: 12 volts
- Input Frequency: 60 Hz
-
Supplier: L-com, Inc.
Description: L-Com now stocks a high-quality, and convenient, DC plug (3A) lighter plug for on-the-go travel needs. Complete with right-angle 2.1 mm DC plug and 6 foot cord for easy reach. Power your equipment whenever and wherever you are! All items in
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Excel Cell Electronic USA Corp.
Description: Ideal for cellular phone, PDAs, MP3, handsfree appliances, digital cameras
- Current Rating: Up to 2 amps
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: Up to 5 volts
-
Supplier: RIGOL Technologies, Inc.
Description: The DP900 Series Power Supplies combine our new touch screen interface with new flexibility and higher speed functions designed for benchtop DC power analysis. The DP932A and DP932U are 3 channel completely isolated benchtop power supplies. Activate the high-speed
- DC Output Current: 6 amps
- DC Output Power: 210 watts
- DC Output Voltage: 64 volts
- Type: DC Power Supply
-
Supplier: Artesyn Embedded Power
Description: and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required. The main 12 V output can deliver up to 100
- AC Input Voltage: -72 to -40 volts
- DC Input Voltage: -70 to -40 volts
- DC Output Current: 100 amps
- DC Output Power: 1200 watts
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Compact in Size, Easy to Use. High Efficiency, Wide Universal Line Input Range. Over Load, Short Circuit Protection. DIN Module Plug in for 3U Racks.
- Type: DC Power Supply
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K or 111 amps with RM-48-2K 96% efficient rectifiers. The distribution section provides the ability to terminate 2
- AC Input Voltage: 240 volts
- DC Output Power: 6000 to 9000 watts
- DC Output Voltage: -58 to -42 volts
- Form Factor: Rack Mount
-
Supplier: CUI Inc.
Description: 5 V, 0.6 A, 3 W
- AC Input Voltage: 110 to 230 volts
- DC Output Current: 0.6000 amps
- DC Output Power: 3 watts
- DC Output Voltage: 5 volts
-
Supplier: Legrand - Pass & Seymour
Description: NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP
- Current Rating: 20 to 30 amps
- Device Type: Plug / Inlet
- Poles: 3 Poles
- Power: AC Power Connector, DC Power Connector
-
Supplier: Acopian Power Supplies
Description: An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors) has been done for you. Output Redundancy: Each Redundant
- AC Input Voltage: 95 to 265 volts
- DC Output Current: 0.9000 to 24 amps
- DC Output Power: 277 watts
- DC Output Voltage: 3.3 to 125 volts
Find Suppliers by Category Top
Featured Products Top
-
resistance. The ePower-Lite 5.7 mm is rated up to 120 A of continuous current. These IP2X touch-proof connectors feature a keyway design to prevent incorrect mating and a straight plug version for easy mating. This connector series has a UL 94V-0 flammability rating, an IP67 mating when mated (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. Both the 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
provides space-saving installation without compromising power output. Ideal for devices demanding precision, reliability, and consistent performance. Power up your projects—contact Yuyao Baida Electric today for custom 76mm DC micro motors! (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The BO6452N3B 64mm brushless DC motor delivers exceptional performance, reliability, and versatility for UAVs, aeromodeling, and industrial applications. With a compact 64mm (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Designed to carry up to 150A at 500V DC, these new receptacle connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. They offer wire terminations ranging from 6 AWG to 2 AWG and can transfer power from a cable harness to PCB or other power application (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Erisin ES398 Dual Screen in Car DVD Player from Erisin ( Hong Kong ) Ltd., China
- 2 Video & Audio Input, 1 Video & Audio Output, 3.5mm and 5.5mm DC Plug for Power Supply .
-
Plug 3 Pin - Plug 3 Pin Manufacturers, Suppliers
3 Pin Uk Plug CCTV AC DC Power Adapter , 12V 1A Transformer 3.5mm X 1.35mm .
-
power transformers ( Page 10 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
3 Pin Uk Plug CCTV AC DC Power Adapter , 12V 1A Transformer 3.5mm ...
-
Sell DIP switch,Code switch
Our main product line include, Tact Switch, Slide Switch, Push Switch, Micro Switch, Hook Switch, Leaf Switch, Toggle Switch, Rocker Switch, DC Power Jack,2.5mm and 3.5mm Phone Jack, AC Socket, Audio Plug ,PCB Connector,USB series Connector, etc.
-
Dell Venue Pro Mobile Handset
… RF CMOS $2.20 - 0005ADUUS - Wall to USB Charger - 5V, 1A $1.20 - Handsfree Accessory - Stereo, Earphone / Microphone, 3.5mm Plug , w/ Single Control Button … … 15 - Texas Instruments - TPS65023RSB - Power Management IC - 3 Step-Down DC -DC Converters, 2 x …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 - Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
Popular Products In Video Surveillance - Big Bruin
PHILMORE 256 - Philmore DC Plug Philmore In-Line DC Power Jack (1.3 mm I.D.) Features Solder Lug Terminals Flexible Plastic … … Color: Black Specifications Center Pin (I.D. Mating Plug ): 1.3mm I.D.: 3.5 mm Rated: 0/10 0 …
-
dc jack - offers from dc jack manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3.5mm jack mono cable, 3.5mm audio cable, 3.5mm stereo cable, aux cable ] Male and Female DC Power Jack Adapter Connector Plug .
-
Popular Products In Video Surveillance - Big Bruin
HQRP 887774111251332 - 1 to 8 DC Power Splitter Cable Cord For CCTV Security Camera 1 Female To 8 Male DC 1.35 mm / 3.5 mm plus HQRP Coaster HQRP splitter … … of multiple devices to the one power source simultaneously. To reduce the number of the adapters plugged into the wall outlet, use this cable to combine …
Indicates content that may require registration and/or purchase.