-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-20% Tol, -40/+110C, Safety: Y2, 300VAC, Lead Spacing=22.5 mm
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300pF, 300V, Mica and PTFE Capacitors. This listing
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 30µF 300V
- Capacitance Range: 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
-
Supplier: Acme Chip Technology Co., Limited
Description: Safety Capacitors 300V 8200pF 20
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tray / Rail
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: 50V 30pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 300PF, 300V, 5%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 300PF, 300V, 2%, RADIAL; Capacitance:300pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 300V 150pF Tol 5% Las Mkg Product overview: 800B151JT300XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 0.00015000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 2.2µF 300V Aluminum Electrolytic Capacitors Axial, Can
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 50 (+/- %)
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 300V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
- Operating Temperature: -20 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Trimmer Capacitor 1.8-10pF 300V TH Product overview: BFC280905216 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 300UF; Capacitance:300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:23M Series RoHS Compliant: Yes
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.00003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 30pF Mica Capacitor 100V 0805 (2012 Metric)
- Capacitance Tolerance: 1 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Electrostatic Capacitors: Mica
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302507-SFA24S20K300B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 240V Applications: Motor Run Height - Seated (Max): 3.120" (79.25mm) Standard Package: 1 Capacitance: 20
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 240 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: mode to conserve energy in battery powered applications. In addition, the HIN213 provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: DigiKey
Description: 30pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 150V, AXIAL; Capacitance:300µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 65UF 300V AXIAL
- Capacitance Range: 65 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Lead Style: Axial Leads
-
Supplier: Lingto Electronic Limited
Description: 10 F 3C 20%V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Description: CAP FILM POLYPROP RAD Y2
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 30PF 1% 1KV 1210
- Capacitance Range: 0.00003 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Description: CAP MICA 30PF 5% 300V RADIAL
- Capacitance Range: 0.00003 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film,Standard, F-Dyne/Southern, 0.4 µf .1% 300V
- Capacitance Range: 0.4 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Technology: Film Capacitors
-
Supplier: Cornell Dubilier
Description: As the inventor of the mica capacitor, we are the world’s foremost authority and largest manufacturer of mica dielectric capacitors. Our RF mica capacitors feature superior high Q performance without the undesirable properties associated with ceramic and porcelain
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: -5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Powell Electronics, Inc.
Description: XG2 Gap Capacitor; SMD; 30pF; 20%; 50V;
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Motor Run; Cap 40uF;Vol-Rtg 370VAC; 23 X 3.00
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1303160-SQCAEM300FAJWE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 30 pF Tolerance: ±1% Voltage - Rated: 150V Temperature Coefficient:
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
• Wide capacitance range (0.001–1µF) supports design flexibility • Radial leads with flexible pitch ease PCB integration These (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Highlight Specifications Operating temperature: -40°C to +105°C Rated voltage: 180–350 Vac; AC voltage: 250–480 Vac; max. continuous DC voltage: 300–600 Vdc Capacitance range: 0.33–60 µF, with tolerance of ±5% (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.