-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure intensification. HydraCheck’s
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Transcat, Inc.
Description: Housing Aluminum Outputs USB,Serial Port RS-232, High & Low Limit NPN Dimensions 5.7 x 2.9 x 1.4˝ (145 x 73 x 35.5 mm) Product Weight 1.5 lb (0.7 kg) Package Weight 2.8 lb (1.3 kg) Warranty 1-Year Certifications CE Each Unit Includes FG-7000L Digital Gauge Remote Ring Type Load Cell
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Supplier: Hottinger Brüel & Kjær A/S
Description: base plate and thrust piece Proof of classification only in combination with optional DKD calibration certificate.
- Force / Load Rating: 4,496 lbs
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: supply: base plate and thrust piece Proof of classification only in combination with optional DKD calibration certificate.
- Force / Load Rating: 11,240 lbs
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: supply: base plate and thrust piece Proof of classification only in combination with optional DKD calibration certificate.
- Force / Load Rating: 22,480 lbs
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: supply: base plate and thrust piece Proof of classification only in combination with optional DKD calibration certificate.
- Force / Load Rating: 44,960 lbs
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Foundrax Engineering Products, Ltd.
Description: into account any special software or hardware requirements that you may have. The test forces are applied using the traditional lever and weight method but the force build-up and indentation force are monitored via a load cell, giving highly reliable and repeatable force application
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Foundrax Engineering Products, Ltd.
Description: into account any special software or hardware requirements that you may have. The test forces are applied using the traditional lever and weight method but the force build-up and indentation force are monitored via a load cell, giving highly reliable and repeatable force application
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Small size • Stainless steel construction • Weight: 0.4 lb (0.2 kg) • Warranty: 3 years Compact and rugged, the R02 is ideal for heavy duty applications - Force / Load Rating: 10,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: • The unique Plug & Test
technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Measures tensile and compressive forces • Warranty: 3 years These rugged series R01 smart sensors are designed for measuring tension and compression force, - Force / Load Rating: 10,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
-
Supplier: Mecmesin Corporation
Description: Uni-directional calibration (please specify tension or compression) What's included? Calibration certificate Packing box
- Force / Load Rating: 22.48 to 5,620 lbs
- Accuracy: 0.25 ±% Full Scale
- Force Measured: Compression, Tension
- Application: Metrology
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Mark-10 Corporation
Description: Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a
- Sensor Interfaces: Strain Gauge
-
Supplier: Mark-10 Corporation
Description: Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a
- Sensor Interfaces: Strain Gauge
-
Supplier: HydraCheck Inc.
Description: To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell,
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: HydraCheck Inc.
Description: To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump on a state-of-the-art test bench at a fraction of the cost. Comes complete with adjustable load cell,
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Haida International Equipment Co., Ltd.
Description: transducer to measure load, use computer control &display load, 2.Main specifications: Max. Test load: 300KN Load range: 6KN-300KN Relative error of indicate value of load : ±1% Max. Ram stroke: 250mm Max. Tensile space: 800mm(including piston stroke) Max.
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: deformation under defined load of tested sample 4. Load under defined deformation: Test load under defined deformation of tested sample 5. Universal test software can issue word/excel report with results for max. force, elongation, tensile strength, peel strength, tear strength,
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Universal
-
Supplier: ValueTronics International, Inc.
Description: power supply is also able to detect abnormally low or high AC input power and turn the output off when this condition occurs. Convenient front panel guided calibration Using a 5 ½ digit multimeter, voltage and current parameters can be conveniently calibrated from the front panel via the
- DC Output Power: 3,000 watts
- Type: DC Power Supply
-
Supplier: ABB Measurement & Analytics
Description: Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ωk insulation level. The load cell output signal is calibrated for full
- Force / Load Rating: 141,624 to 13,488,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 194 F
- Package: Donut / Washer, Pancake, Plate / Platform
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration Provided • Easy to Use Twist Lock Connection
- Force / Load Rating: 300 to 750,000 lbs
- Operating Temperature: -65 to 260 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Stellar Technology
Description: uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Minebea Intec GmbH
Description: Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces
- Force / Load Rating: 1,102.5 to 1,146,402.4 lbs
- Accuracy: 0.008 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Current, Analog Voltage
-
Load Cells - Process Instrumentation, Weight Measurement, Load Cells, SIWAREX WL270 K-S CA Load CellSupplier: Siemens Process Instrumentation
Description: load cell also offers options for explosive areas in Zones 2 and 22. Typical Applications: Use in extreme temperatures up to 250 °C This load cell features options for expanded temperature ranges, for all rated loads.The specially developed strain gauges can be
- Force / Load Rating: 4,000 to 1,000,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration Standard with 59 kOhm Shunt Cal Data • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for
- Force / Load Rating: 500 to 2,000,000 lbs
- Operating Temperature: -50 to 212 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: tecsis LP
Description: The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and
- Force / Load Rating: 2,000 to 2,000,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -54 to 121 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Model XLCC is a high range, calibration class compression load cell with outstanding accuracy specs and reliable performance. This unit performs over ranges from 10,000 to 750,000 lbs and the all-welded stainless steel construction makes it ideal for a variety of heavy duty
- Force / Load Rating: 10,000 to 750,000 lbs
- Operating Temperature: -30 to 185 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: tecsis LP
Description: The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring,
- Force / Load Rating: 2,000 to 750,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
itself to the network or meter, simplifying automatic system setup. Benefit from true Plug & Play operation: no programming or calibration required when interchanging any TEDS Load Cell. Transducer Techniques offers four leading-edge Plug & Play instruments (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
. Our load cell and load pin design expertise helps us guide the custom design process with the customer, identify key requirements, plan out design, manufacturing, and testing (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
equipment. Model DPM-3 Plug and Play Meter The DPM-3 is an IEEE 1451.4 compliant smart meter that allows for easy installation and calibration with TEDS compatible load cell and torque sensor equipment. The meter (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
-20°C to 80°C, designed for precise force measurement in industrial and automation applications. Calibration Equipment: Requires a reference load cell (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Sensor Manufacturer As a force sensor manufacturer, Strainsert has pioneered the design and manufacturing of custom and standard load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed dedication to engineering and (read more)
Browse Datasheets for Strainsert -
the bin, eliminating the need for field calibration. Each bin weighing module includes the BinTrac Indicator, Smart Summing Box, Power Supply, and a durable load cell bracket assembly. The proprietary design provides (read more)
Browse Weigh Modules Datasheets for BinMaster, Inc.
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/8247/Northmore_Andrew.pdf?sequence=3
The load cell being used to validate the loading in the panel is a StrainSert FL5U-2SPKT, as shown in Figure 4-10. This was calibrated using a 13.4- kN [ 3000 -lbf] load ring on a range from 0 to 8.90-kN [2000-lbf].
-
Specialist ‘restoration mortars’ for stone elements: a comparison of the physical properties of two stone repair materials
Lithomex proved too strong for this, so specimens were instead tested on an Avery-Denison compressive test machine with a load cell of 3000 kN applied at a rate of 10 kN/min. Both machines had been calibrated before use.
-
A fluidic load cell
The results of the calibration test are presented in Fig. 6. They show that a linear relationship exists between differential pressure output of the fluidic amplifier and the compressive load on the cell , with increasing and decreasing load. Excluding the two extreme points, at 0.004-mm-Hg (0.53-Pa) and 3000 -1b (13.34- kN ) com- pressive load, the average variation from the straight line drawn through the data is about 5 percent.
-
Laboratory Calibration of Earth Pressure Cells
A 13-kN ( 3000 -lb) capacity load cell with a sensitivity of 1.3 kN /vdc (300 lb/vdc) measured the applied force. … was kept as close as possible to the unit weight used in uniaxial calibration tests, which was …
-
Measurement of static force at liquid helium temperature
… therefore might be exposed to a relatively limited strain range (e.g., typically 3000 to 10 000 … … small resistance change ( R/R ∼ 25 × 10−5 for a force F = 1 kN ) to be measured … CELMI load cell calibration .
-
Contribution to the experimental analysis of the cyclic mechanical behavior of the concrete
CALIBRATION Apr ~ s 1000 cycles of loading-d6chargement of type 3000 KN 0 ~, the behavior ~ vacuum of the cell become perfectly 61 polish MN m - 1 until fi 5%o of d6formation linear with a stiffness of 1405. The averages effectu6es on 200 measuring points allow to indicate that the load transmitted the 6 prouvette …
-
Chitin–silicon dioxide coprecipitate as a novel superdisintegrant
… MTCM-1, GlobePharma, Inc., New Brunswick, NJ) at a force of 9.8 KN , and using a … Compression was accomplished by means of hydraulic pressure applied with a manual hydraulic pump, the gauge of which was calibrated against a NIST certified load cell . … chitin–silica particle size of 200 mm as measured by the Malvern Zeta-Sizer ( 3000 HS, Malvern Instruments …
-
Influence of Lithophysal Geometry on the Uniaxial Compression of Tuff-Like Rock
… tolerance measurements followed the procedure outlined above and made use of the following calibrated instruments with indicated … All of the specimens described in this report were tested in a large Instron 600RD load frame with a load capacity of 3000 kN (600 kips) by UNLV personnel at the Nevada Department of Transportation (NDOT) materials lab facility in Las Vegas … The Instron load cell force measurement accuracy is ± 0.2 % of its full-scale output.
-
Cyclic Testing of Continuously Wetted Synthetic Fiber Ropes
Calibration of load cells is performed at regular intervals by installing a master load cell in series and comparing readings. … through use of a 1000 kg (2200 I b) carriage driven by 60 kN (6 tonf) linear … … a 7.5 kW (10 hp) electric motor and hydraulic pump delivery at 206 bar ( 3000 Ibf/in2).
-
SIMS and thermal evolution analysis of oxygen in Zr‐1%Nb alloy after high‐temperature transitions
instrument is calibrated by the measurements of reference materi- als. In this work, LECO TC500C – the nitrogen/oxygen TEA analyzer with thermal conductivity cell /solid state IR … Compression tests were carried out on a tension testing machine INSTRON 1185 (the maximum load 100 kN ) with a temperature chamber INSTRON SFL (20–350 ◦ C). A quadrupole SIMS Atomika 3000 has been used with the following parameter settings: the Cs+ primary beam …
Indicates content that may require registration and/or purchase.