-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Rectifiers. This listing
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A,
- Tj: -55 C
- IO: 30 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A,
- Tj: -55 C
- IO: 10 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A,
- Tj: -55 C
- IO: 16 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-300V is a family of 300V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 300V 486V DO214AA
- VR: 300 volts
- Tj: -55 to 175 C
- Clamping Voltage (VC): 486 volts
- VBR: 353 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 1A, 300V, AXIAL; Diode Case Style:Axial Leaded; Diode Configuration:Single; Diode Type:Standard Recovery; Filter Terminals:Axial Leaded; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:35A; No. of Pins:2 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 300V 10A TO252
- VF: 1.45 volts
- VR: 300 volts
- IR: 0.001 mA
- trr: 35 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 300V 16A TO220AC
- VF: 1.9 volts
- IF: 16,000 mA
- VR: 300 volts
- IR: 0.025 mA
-
Supplier: DigiKey
Description: 414V Clamp 3.8A Ipp Tvs Diode Through Hole DO-201AD
- VR: 256 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 414 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 300V 20%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 300V 482V DO214AA
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 482 volts
- VBR: 332 volts
-
Supplier: ODG (Origin Data Global)
Description: 300V 5A TO-277B Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 300mW, 3V, SOD-123; Zener Voltage Nom:3V; Power Dissipation:300mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 300V, 0.25A, SOD523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 350MW 300MA 100V SWITCHING DIODE, SOT-23, 7IN. REEL
-
Supplier: Acme Chip Technology Co., Limited
Description: RKP300KJ PIN DIODE, 30V V(BR)
- Features: Other, RF Diodes
-
Supplier: Infineon Technologies AG
Description: Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 30.0kN Min creeping distance 26mm
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Fast Switching Diodes Diode, Small Signal, 300 mA, 100 V (Min.), 1 V (Max.), 440 mW, 350 K/W, 100 V, Axial leaded Small Signal Switching Diode Silicon Epitaxial Planar Diodes Lead (Pb)-free component Extreme fast switches Case: DO-35 Glass case Weight: approx. 125 mg
-
Description: DIODE GP REV 300V 300A DO205AB
- VF: 1.2 volts
- VR: 300 volts
- Features: Other, Rectifier Diode
-
Zener Diodes - DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V -- 70099457Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10A 300V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251278-SMAJ300CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V
- VR: 300 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 486 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251277-SMAJ300A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V
- VR: 300 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 486 volts
-
Supplier: Microchip Technology, Inc.
Description: is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: DIODE SCHOTTKY 100V 300A SOT227
- Tj: -55 to 150 C
-
Supplier: Win Source Electronics
Description: (DO-214AB) STAND-OFF Voltage (Vwm): 300V Minimum Breakdown Voltage: 335V Max Clamping Voltage: 486V Peak Pulse Current(Ippm): 3.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
- Tj: -55 to 150 C
- VWM: 300 volts
- IPPM: 3.1 amps
- Clamping Voltage (VC): 486 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Microchip Technology, Inc.
Description: is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional
- Features: MOSFET
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 600W, 300V, DO-214AA (SMB)
- Peak Pulse Power: 600 watts
- VWM: 300 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 863521-BAV300-TR Series: Automotive, AEC-Q101 Features: Diode Standard 50 V 250mA (DC) Surface Mount MicroMELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BAV300
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
waveshapes using the Pulse vs Time Curves (usually provided with the data sheets), since the usual requirement is that matching in terms of clamping diode voltage is necessary in order to share pulse current equally. Current Sharing. This is demonstrated in Figure 1, where we have a 300V transient of 150A