-
Supplier: Newark, An Avnet Company
Description: TRFMR AUTO MOTOR STARTING 3PH 300HP 480V
-
Supplier: Newark, An Avnet Company
Description: SOFT STARTER, 3PH, 300HP, 320A, 600VAC
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer includes a lower support bearing which takes the radial shaft load off of the
- Media Viscosity: 1 to 2,000 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: DigiKey
Description: CANTILEVER AXIS
- Stroke or X-Axis Travel: 11.811 inch
- Rated Speed: 196.8 in/sec
- Rated Force: 269.77 lbs
- Motor Type: Linear Motor
-
Supplier: CECOR
Description: CE10 series Sump Shark with two 300-gallon tanks is ideal for large jobs. The CE10-300/300 is built with a custom base for mounting on a trailer or other transport. Unit conveniently plugs into any standard electric outlet to suck sump tank contents out with in minutes.
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design,
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Johnson Electric Group
Description: Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact
- Other Output Power: 0.331 to 612.48 HP
- Shaft Speed: 12,242 to 17,200 rpm
- Diameter / Width: 2.3 inch
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MR-J4 family of products leverages cutting edge technology to provide a high functionality, high performance solution with the most flexible amplifier in the Mitsubishi Electric lineup. This family of products has been designed with the user experience, machine performance, and the
- Other Output Power: 0.067011019245141 to 29.484848467862 HP
- Shaft Speed: 2,000 to 3,000 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Features: Integral Brake
-
Supplier: Johnson Electric Group
Description: The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of
- Other DC Voltage: 11 to 12 VDC
- Other Output Power: 0.1341 to 0.6035 HP
- Shaft Speed: 2,200 to 5,500 rpm
- Diameter / Width: 1.6 to 3.5 inch
-
Supplier: CECOR
Description: tanks – one a sump cleaner, the other a coolant dispenser. The CE50-300/300 is the largest combination Sump Shark available in three-phase electric. (2) 300 gallon tanks on one chassis. More power with a higher pumping rate for the biggest of jobs Pump in/pump out
-
Supplier: Indelac Controls, Inc.
Description: ideally suited for ball valves and dampers with torque ratings of up to 900 lb·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Garage Equipment Supply
Description: This electric multi-lift can lift up to 300 lbs. and rotate 360º. You can tackle multiple repair projects on push lawnmowers, appliances, small motors, and garden equipment. An adjustable wheel channel avoids slippage. Made in USA. Five positive rotational locking working
- Type: Vehicle / Service Lift
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 365A (150HP/230V, 300/60HP/460V, 350HP/575V), 14.6"Wx21.6"Hx12.3"DWEG Electric SSW06 Soft Starter, 3 PH, 365A (150HP/230V, 300/60HP/460V, 350HP/575V), 14.6"Wx21.6"Hx12.3"D Universal voltage (220 to 575 VAC) Built-in bypass
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 312A (125HP/230V, 250/60HP/460V, 300HP/575V), 14.6"Wx21.6"Hx12.3"DWEG Electric SSW06 Soft Starter, 3 PH, 312A (125HP/230V, 250/60HP/460V, 300HP/575V), 14.6"Wx21.6"Hx12.3"D Universal voltage (220 to 575 VAC) Built-in bypass contactor LCD
- Features: AC Motor Starter
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications – these inverters are
- Rated Power: 186,536.48520510126 to 223,843.78224612153 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Communication: CANopen, Ethernet, PROFIBUS®
-
Supplier: Petersen Products Co.
Description: Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Electrical Press., Max Output 300 psi (20.68 bar)
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.5 HP
-
Supplier: Pressure Washers Direct
Description: 220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: 220-Volt Three-Phase 7.5 HP, TEFC Electric Motor •Big power for heavy-duty industrial jobs •Comes with 20 foot power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year
- Water Jet Pressure: 2,950 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Air-drive motor mixer has a 3/4-hp motor that generates speeds from 300 to 3000 rpm with 50-100 psi air input. Mixer includes flow regulator and muffler.
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: FS-Curtis
Description: (heavy duty), high efficiency air end, low loss drive system, EPAct efficiency electric motor, Across the line starter (50HP-100HP), Y/D starter (125HP-300HP), on-line/off-line with modulation, Timed dual control (50HP), 115V control voltage, Multi-stage oil separation system,
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
-
Supplier: WorldWide Electric Corporation
Description: surge protection device, all come as standard features – just as you would expect. Technology you can trust – a Hyundai Electric variable frequency drive is at the core of this heavy duty package. In stock availability with direct shipping from our distribution centers to your site on all
- Continuous Output Current: 415 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Mile-X Equipment, Inc.
Description: up to 175 PSIG Factory Filled With Champlub AC Lubricant All Pumps Are Factory Tested Prior to Shipment Standard Equipment: Automatic Start/Stop Operation OSHA Approved Belt Guard NEMA Rated Electric Motors ASME Coded Air Receivers Manual Tank Drain 0-300 PSIG Air Pressure Gauge
-
Supplier: Daburn Electronics & Cable
Description: include such applications as heating appliances, electric motors, resistors, lighting fixture transformers and ballasts, etc. Non-Fray’s greater flexibility and expandability find extensive use in wire harness assemblies where its ease of installation over irregular shapes and wire
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: OMEGA Engineering, Inc.
Description: and base of the tube, and a graphite-filled PTFE seal. The shaft, turbine, mixing tube, and sleeve are 316 stainless steel. Mixers are available with either an air-driven or electric motor. The air-driven ¾ HP motor operates with 10 to 15 CFM air at 3.4 to 6.2 bar (50 to
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Mile-X Equipment, Inc.
Description: dlight truck wheels 13" diameter to 20" diameter and widths up to 12" wide. Wheels rotate on rubber drive rollers. A 6" diamter wire brush powered by a 2HP electric motor easily clean wheels. Wire brush is maneuvered and moved to proper wheel area by external adjustment crank handles.
-
Supplier: Sunnen Products Company
Description: and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 64-533 mm (2.5 – 21 in) Diameter Range (O.D.): 610 mm (24 in) max Spindle Speed: 20-300 RPM Spindle Power: 2.24 kW (3 Hp) FEATURES & BENEFITS Ideal for resurfacing
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
suitable for Explosion proof requirements. It provides the same high quality, reliability and durability as Fuji Electric’s standard products, is similar in design to our standard 10 HP blower. This model includes a 10 HP explosion Proof motor. Maximum pressure is 191 in H2O (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open disc blade of the disperser, which travels at roughly 5,000 feet per minute, is (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
PBL.2410 Out-Rotor BLDC Motor is designed for applications requiring compact size, smooth operation, and reliable performance. Rated at 24V with an operating range of 22–30V, the motor reaches a no-load speed of 3,300 r/min (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
(+ 0.015 mm). The EGSL sliding electric guide also offers exceptional energy efficiency. The EGSL electric slide provides an economical positioning function for strokes of up to 11.8 inches (300 mm). The enclosed ball screw prevents dirt or small work pieces from entering the guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Diesel Electric Motors for Passenger Cars
The problem as I see it is the 300 hp electric motor , and not the battery, and also, lest I forget, the prime mover has no synergy.
-
A study of pumps for the Hot Dry Rock Geothermal Energy extraction experiment (LTFT (Long Term Flow Test))
Siemens-Allis 300 hp electric motor , were purchased during 1980, .
-
Irradiation Processing Department monthly record report, November 1957
Inspected 300 hp electric motor bearings to determine cause of oil leakage, lt was discovered that the air intakes to the motor cool_g fans restricted air flow to the extent of causing a vacuum on the in- board ends of the bearings.
-
A Tip Driven Fan Based on SERAPHIM Technology
For comparison a 300 HP electric motor rotating at approximately 2200 RPM, as in our baseline, would weigh at least 3000lb and have an efficiency in themid 90% (a good reference can be found at www.electricmotorwarehouse.com).This, too, excludes the…
-
Research on jet mixing of settled sludges in nuclear waste tanks at Hanford and other DOE sites: A historical perspective
300 hp Electric Motor .
-
Successful Prediction and Performance in Waterflooding Wesson Hogg Sand Unit
The injection plant includes two 4- X6-in., six-stage centrifugal pumps powered by 300 - hp electric motors , These cast-bronze pumps are designed to handle 18,000 B/D at 750-psi discharge pressure.
-
The Pipeline Transportation of Heavy Oils
One pump at ~ach station is directbr connected to a 300 - hp electric mo- tor .
-
CR4 - Thread: Glass mold cooling system - looking for real testing facilities
The noise inside the plant, produced by the jet cooling, is removed and therefore there is an energy savings by eliminating the electric motor ( 300 HP ) that is used to boost air cooling.
-
RELIABILITY TEST ON WATER QUALITY AND DISTRIBUTION NETWORK OF TWO SELECTED DAMS IN ONDO STATE.
…a standby unit, delivering 1,000m 3 /hr each to a total of about 40m the pump should be of the vertical submersible type, provided with intake cage, and should be driven by electric motors of 300HP each in the first…
-
Subsurface Acid Gas Disposal Scheme in Wayne-Rosedale, Alberta
The compressor is driven by a 300 HP variable speed electric motor .
Indicates content that may require registration and/or purchase.