-
Supplier: Transcat, Inc.
Description: Product Highlights Compact size, NPT thread Corrosion-resistant brass alloy Linearized voltage output (0 to 100mV DC)
- Working Pressure Range: 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 300PSI, 1/4"-18NPT; Operating Pressure Max:300psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:28.5mA; Product Range:
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc - 3 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ±
- Working Pressure Range: 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 300PSI, 1/8 in-27 NPT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:PX2 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 300PSI, 1/4 IN-18 NPT; Operating Pressure Max:300psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Pressure Transmitters - Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega -- 32AH7891Supplier: Newark, An Avnet Company
Description: TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% accuracy Vac.-2000 psi pressure range FM approved and UL listed Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 0 to 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035875-82-300A-C Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: Cable with Connector Features: Temperature Compensated Package: Tube Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0
- Operating Temperature: -40 to 125 C
- Pressure Range: 300 psi
- Pressure Type: Absolute
- Compensated: Compensated
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSDUCER 1-5VDC 300PSI
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Stellar Technology
Description: The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: DigiKey
Description: Pressure Sensor 300PSI (2068.43kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 300 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Description: WIRELESS PRESSURE GAUGE 300PSI
- Input (Supply) Voltage: 2.3 to 3.6 volts
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 300PSI 1/8NPT 0.1V
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Barksdale Control Products
Description: diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above. Features General
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 0 to 160 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Win Source Electronics
Description: Supply Voltage: 3.135 V ~ 3.465 V Output: 2 V ~ 3 V Accuracy: ±1.5% Family Name: NPA-300B-005G Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 60 PSI (413.69 kPa)
- Operating Temperature: -40 to 125 C
- Pressure Range: 5 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: Cole-Parmer
Description: • Records data on an SD card in Excel
format • Accepts interchangeable transducers with ranges of 30, 150, 300 psi (transducers sold separately) • Meter automatically senses plug-in transducer''s range and calibration • Displays 10 types of pressure - Working Pressure Range: 0 to 300 psi
-
Supplier: PMC Engineering LLC
Description: The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: DJ Instruments
Description: Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Cole-Parmer
Description: • Extend the operating range of the SD750 Three Channel Pressure Data Logger • Compact size, 1/4" - 19 BSPT process connection • Corrosion-resistant stainless steel • Linearized current output (4 to 20mA DC)
300psi Pressure Transducer -
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: PMC Engineering LLC
Description: The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-300 PSIG (0-2068.4 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element •
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASM Series Miniature Size 150 psi to 6000 psi Range Ruggedized Construction 5V or 8-16V Supply Amplified Output 0.2% Accuracy
- Working Pressure Range: 750 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: GP:50 Melt Pressure
Description: A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234879-ST100PG1SPCF Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Industrial Automation Standard Package: 5 Output Type: Analog Voltage Output:
- Operating Temperature: -40 to 100 C
- Pressure Range: 100 psi
- Compensated: Compensated
- Pressure Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
applications. Custom engineeed manifolds are also available for specific applications.•Compact size: 0.300" center to center mounting •Low internal volume: 13 mL port to port •Zero dead volume •30 psi operating pressure •20 ms response time •2500 Lohms (0.008 Cv) •Max. flow: 165 ml/min. (water @ 30 psi) •Low power consumption: 900 mW (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
. PHPSU-4502 is designed for constant voltage excitation for pressure ranges from 4” H2O to 150 psi (10 mbar up to 10bar). Features include (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
±0.05 bar. At the high end of the adjustment range, the possible maximum differential is 6 bar. Engineers working with psi, kPa, MPa, or other units can use this online pressure unit (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
appr. 70 m3/h (300 US-gpm), differential head 65 mLC (213 ft). Temperature range -30°C to 200°C (390°F), working pressure 16 bar (232 psi). KML 70m³/h (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
minimizing potential leak paths. Each solution is tested under rigorous pressure and temperature cycles, including performance validation at temperatures as low as -320°F and pressures up to 300 PSI. With fully customizable housings and flanges, our cryogenic feedthroughs integrate seamlessly (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
be purchased. Specify roller position (mounting brackets are necessary) Pressures to 300 psi (21 bar) Temperatures from -40° F to +200° F (-40° C to +93° C) Type of gas used MUST be specified (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Roller position must be specified. Hose stop is required. Applications: Oxy/Fuel Welding (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Terrain‐aided Navigation for an Underwater Glider
A first-generation 200 m Slocum glider has a 300 psi pressure transducer ported in the rear bulkhead and con- nected to the sensor located in the aft of the glider.
-
EXTECH INSTRUMENTS - TEST INSTRUMENTS(67)
300 PSI PRESSURE TRANSDUCER .
-
Waterflooding in Carbonate Reservoirs: Does the Salinity Matter?
The pressure transducer ( 300 psi ) was connected to Labview software to record the pressure drop between the core inlet and outlet vs. time.
-
Permeation resistance of poly(ether ether ketone) to hydrogen, nitrogen, and oxygen gases
The gas permeation apparatus con- sisted of a sample holder inside of a temperature-controlled chamber, a series of valves, an upstream ballast tank, a pressure transducer ( 300 psi HeiseVR PM Digital Indicator) for the upstream gas, and a downstream solid-state …
-
A Comprehensive EOR Study Using Low Salinity Water in Sandstone Reservoirs
Differential pressure transducer ( 300 psi ) was used to measure pressure drop between core inlet and outlet.
-
Wettability Challenges in Carbonate Reservoirs
Differential pressure transducer ( 300 psi ) was used to measure pressure drop between core inlet and outlet.
-
Gas permeation resistance of various grades of perfluoroalkoxy–polytetrafluoroethylene copolymers
The gas permeation apparatus consisted of a sample holder inside of a temperature-controlled chamber, a series of valves, an upstream ballast tank, a pressure transducer ( 300 psi Heise PM Digital Indicator) for the upstream gas, and a downstream solid-state ma …
-
Gas permeation resistance of a perfluoroalkoxy‐tetrafluoroethylene copolymer
The gas permeation apparatus consisted of a sample holder inside a temperature-controlled chamber, a series of valves, an upstream ballast tank, a pressure transducer ( 300 psi Heise PM Digital Indi- cator) for the upstream gas, and a downstream solid- state manometer …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32241/54983177-MIT.pdf?sequence=2
0- 300 PSI Kulite Pressure Transducer .
-
Experimental Tests of Enhancement of Vapor Diffusion in Topopah Spring Tuff
Pore pressure was controlled by a pressurized nitrogen source and monitored by a 300 - psi pressure transducer .
Indicates content that may require registration and/or purchase.