-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 300watts 4ohms 10% Fixed Ribwound
- Resistance Range: 4 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/4watt 300ohms 5%
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 3/4watt 300ohms 5%
- Resistance Range: 300 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 3/4watt 300ohms 1%
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Utmel Electronic Limited
Description: MELF Resistors 1/4watt 30ohms 1% 50ppm
- Resistance Range: 30 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: MELF Resistors 1/4watt 619ohms 1% 50ppm
- Resistance Range: 619 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: MELF Resistors 1/4watt 12ohms 1% 50ppm
- Resistance Range: 12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: MELF Resistors 1/4watt 392ohms 1% 50ppm
- Resistance Range: 392 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 1/4watt 590ohm 1% 50ppm Product overview: MMA02040C5900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 590 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to
-
Supplier: Allied Electronics, Inc.
Description: wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes
-
Supplier: Newark, An Avnet Company
Description: BULK METAL+ FOIL TECHNOLOGY TUBULAR AXIAL LEAD RESISTORS, MEETS OR EXCEEDS MIL-R-39005 REQUIREMENTS, 0.25 WATT @ 70 C AND 0.125 WATT @ 125 C, TCR: 4PPM/ C (0 TO + 60 C);300V MAX VOLTAGE, 250 OHMS, 1% TOLERANCE, BULK PACKAGE
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236735-SM4124FTR300 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature
- Resistance Range: 0.3 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152486-LPSA300H1001JB Category: Resistors>Chassis Mount Resistors Series: LPSA 300 Features: Automotive AEC-Q200, Non-Inductive Package: Box Height - Seated (Max): 1.055" (26.80mm) Standard Package: 15 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C
- Resistance Range: 1,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 300 watts
-
Supplier: Win Source Electronics
Description: Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.181" Dia x 0.453" L (4.60mm x 11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 100 Ohms Power (Watts): 3W Composition: Wirewound
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Power Rating: 3 watts
- Operating Temperature: -40 to 200 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 1/4watt 300ohms 1% 50ppm Product overview: SMM02040C3000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 300 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: TE Connectivity
Description: Value (OHM) : 15K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type :
- Resistance Range: 15,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 120 ±ppm/°C
- Power Rating: 90 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 270K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient
- Resistance Range: 270,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 62 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0201 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type
- Resistance Range: 62 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: Radwell International
Description: WIREWOUND RESISTOR, 300 WATTS, .4 OHMS, 10% HIGH POWER, SERIES 280, 6 VOLTS, SOLDER LUG TERMINATION STYLE, TUBULAR, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 0.4 ohms
- Tolerance: 10 +/- %
-
Supplier: Daburn Electronics & Cable
Description: Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44". INPUT Voltage Ranges: 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: Transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted Immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: TE Connectivity
Description: 63 MM [2.48 INCH ] Product Width : 45 MM [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact
- DC Coil Voltage: 24 volts
- Coil Resistance: 141 ohms
- Coil Nominal DC Power: 4.1 watts
- Operating Temperature: -40 to 257 F
-
Supplier: American High Voltage, Inc.
Description: to 3 watts of high voltage power in a package of just 3.6 cubic inches. The J Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, image intensification and other
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0 to 0.015 amps
- DC Output Power: 3 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: DigiKey
Description: RES CHAS MNT 4 OHMS 1% 300W
- Resistance Range: 4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 300 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance
- Resistance Range: 0.5 to 270 ohms
- Power Rating: 300 watts
- Dielectric Strength: 0.25 kilovolts
- Features: Heat Sink
-
Supplier: RCD Components, Inc.
Description: High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable
- Resistance Range: 0.1 to 35,000 ohms
- Power Rating: 40 to 450.00000000000006 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 5 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
-
Supplier: RCD Components, Inc.
Description: High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the
- Resistance Range: 2 to 680 ohms
- Power Rating: 300 watts
- Operating DC Voltage: 10,000 volts
- Tolerance: 10 to 20 +/- %
Find Suppliers by Category Top
Featured Products Top
-
one piece assembly. A resistance element is laminated between two layers of aluminum foil. This heater is ideally suited for area and surface heating applications. Operating temperatures up to 300º F (150º C). Sizes range from 1.25" to 60" wide with lengths of 4" and up. Glasrope heaters are (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
ideally suited for area and surface heating applications. Operating temperatures up to 300º F (150º C). Sizes range from 1.25" to 60" wide with lengths of 4" and up. Glasrope heaters are flexible heaters available in various lengths, sheath materials and terminations. Operating temperatures (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
A New Relay Circuit for DC Fishing Electrodes
Resistor R2, which can be added to the circuit as a shunt path for capacitor leakage current, should be a value of about 300 k ohm , '/ 4 watt carbon.
-
CR4 - Thread: Resistive Heating Question
If you grab onto an active transmission-line termination (antenna), 1 KW input, the theory won't matter; because the your body, average, is a one-quarter watt , twenty-five-hundred ohm resistor (if you're dry), and you will get fried. To achieve 1 KW (RF) usually takes, on the order of, 3- 4 KV at 250- 300 ma.
-
DISC ELECTROPHORESIS – II METHOD AND APPLICATION TO HUMAN SERUM PROTEINS *
… B ) variable 350 volt supply: components as indicated: F-1 Amp. slow-blow fuses; S-0.5 Amp., 200V silicon rectifiers; C,-50 mfd., 200 WVDC electrolytic capacitors; C,- 300 mfd., 200 WVDC electrolytic capacitors; T-160 watt variable auto-transformer; V … DC; SW- 4 position switch to shunt MA for currents larger than 25 mAmps; R,-2.7 ohms , 2 watt resistors ; R,, R,, R,-milliameter shunt resistors.
-
H.F. Resistance Standards and their Use in the Calibration of an Admittance Bridge up to 60 Mc/s
They suggested that at 60 Mc/s resistors of this pattern and mounted in this way, of values between 40 ohms and 300 ohms, would have changed by only a few parts in 1 000 from their d.c. values. … of standard that was produced was called type F, and is shown in Figs. 1 and 4 . It consists of a i- watt Erie resistor .
-
http://www.loadparts.com/catalog_7.htm
… Search Engine Results">KSE 75K OHM 0805 1%K - Loadparts Search Engine Results
- 75K OHM 3 WATT RESISTOR - Loadparts Search Engine Results … 75PF 300 V 10% DIP MICA - Loadparts Search Engine Results">ADI 75PF 300V 10% DIP MICA - Loadparts Search Engine … … Loadparts Search Engine Results
- https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-2068.pdf
Wiring the Viewing head (See Figs. 2, 3 and 4 For S55XB/BE viewing heads with cable runs below 300 feet (91m), no source impedance resistor is required. For cable runs between 300 and 700 feet (91-213m), a 470 Ohm , 1/4 Watt source impedance resistor must be installed between SC and SIG GND terminals for proper signal transmission.
Indicates content that may require registration and/or purchase.