-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 300A, Diode and
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 300A, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 300A, Diode and
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300A, Diode and
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 300VWM 486VC DO214AA
- VR: 300 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 486 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 300V 10%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251277-SMAJ300A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V Current -
- VR: 300 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 486 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251479-SMBJ300A Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
- Features: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 937483-TPSMB300A-A Series: Automotive, AEC-Q101, TPSMB Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount
- Tj: -65 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 600V 300A DO205AB
- VF: 1.4 volts
- VR: 600 volts
- IR: 40 mA
- Package: DO-9
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1098033-SMCJ300A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC
- Tj: -55 to 150 C
- VWM: 300 volts
- IPPM: 3.1 amps
- Clamping Voltage (VC): 486 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A 300V
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 1A 45V 500mV@1A SOD-323 Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 600W 300V 5% Uni-Directional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY SBR 300V 10A ITO220
- VF: 0.92 volts
- VR: 300 volts
- IR: 0.1 mA
- trr: 35 ns
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: DigiKey
Description: Diode Standard 400V 300A Stud Mount DO-205AB (DO-9)
- Tj: -65 to 200 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 600W, 300V, DO-214AA (SMB)
- Peak Pulse Power: 600 watts
- VWM: 300 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Description: DIODE GEN PURP 50V 300A DO205AB
- VF: 1.4 volts
- VR: 50 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: DigiKey
Description: TVS DIODE 300VWM 486VC DO214AC
- VR: 300 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 486 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GP REV 300V 300A DO205AB
- VF: 1.4 volts
- VR: 300 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SBR 300V 10A TO220AB
- VF: 0.92 volts
- IF: 20,000 mA
- VR: 300 volts
- IR: 0.1 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 300V 10A TO252
- VF: 1.45 volts
- VR: 300 volts
- IR: 0.001 mA
- trr: 35 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 300V 16A TO220AC
- VF: 1.9 volts
- IF: 16,000 mA
- VR: 300 volts
- IR: 0.025 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 300 volts
- ZZT: 2,700 ohms
- PD: 1,500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY GP 300V 15A TO247AD
- VF: 1.25 volts
- IF: 15 mA
- VR: 300 volts
- IR: 3,000 mA
-
Supplier: Newark, An Avnet Company
Description: STANDARD DIODE, 300A, 300V DO-205AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Standard Recovery Diode
- IF: 300,000 mA
- Package: DO-9
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The SMAJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For
- Clamping Voltage (VC): 486 volts
- VBR: 335 to 371 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: DIODE, SWITCHING, 0.225A, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):225mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The SMBJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For
- Clamping Voltage (VC): 486 volts
- VBR: 335 to 371 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 300V, 0.25A, SOD523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 1A, 300V, AXIAL; Diode Case Style:Axial Leaded; Diode Configuration:Single; Diode Type:Standard Recovery; Filter Terminals:Axial Leaded; Forward Current If(AV):1A; Forward Surge Current Ifsm Max:35A; No. of Pins:2 RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to
- VR: 300 volts
- Clamping Voltage (VC): 486 volts
- VBR: 335 to 371 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300mA (read more)
Browse Diodes Datasheets for Win Source Electronics -
available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a (read more)
Browse Diode Lasers Datasheets for World Star Tech