-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.2 to 30 amps
- Continuous Torque: 0.0000867256637168142 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide speed range, flat torque ● Excellent speed stability ● Compact and high power ● High efficiency and energy-saving ● Low temperature rise, low noise, low vibration ● Long life and low maintenance cost ● Low cogging torque
- Other DC Voltage: 24 VDC
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.0152928 oz-in-sec²
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 48 VDC
- Torque Constant: 16.992 to 45.8784 in-oz/amp
- Other Output Power: 0.0325673553531385 to 0.884545454035861 HP
- Continuous Torque: 3.09734513274336 to 18.5840707964602 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Pittman Motors
Description: PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life,
- Other DC Voltage: 325 VDC
- Torque Constant: 26.496 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 5.3 amps
-
Supplier: Constar Motion Co., Ltd
Description: 500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 18 VDC
- Other Output Power: 3.17230165106497 HP
- Continuous Current: 1.6 amps
- Continuous Torque: 3.74336283185841 In-lbs
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.2 to 1.1 amps
- Continuous Torque: 1.125 to 9.20625 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: Constar Motion Co., Ltd
Description: 40mm 18V Slotless DC Brushless Motor Diameter: 40mm Length: 40mm Voltage: 18V Max. output power : 52W Speed: 42000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 18 VDC
- Other Output Power: 0.0704955922458883 HP
- Continuous Current: 0.168 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.06392 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 20 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.335792 in-oz/amp
- Other Output Power: 0.055619145973467 HP
- Continuous Current: 11.5 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.3808 in-oz/amp
- Other Output Power: 0.10453719002242 HP
- Continuous Current: 4.7 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.47992 in-oz/amp
- Other Output Power: 0.0696914600149466 HP
- Continuous Current: 2.17 amps
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 700mA, SSOP-16; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:6V; Supply Voltage Max:34V RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The IDL165-300BL Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 300 mm of travel. The stage includes debris-resistant features, making it well suited for demanding laser machining
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: H55 BLDC vacuum cleaner cordless cleaner 400W input power 24V 100000RPM 28Kpa pressure.
- Other DC Voltage: 24 VDC
- Continuous Current: 16 amps
- Shaft Speed: 100,000 rpm
- Standard DC Voltage: 24 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: Newport MKS
Description: The IDL165-300BLBK Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 300 mm of travel. This version includes a brake. The stage includes debris-resistant features, making it well
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole
- Other DC Voltage: 36 VDC
- Other Output Power: 63 HP
- Continuous Current: 3 amps
- Continuous Torque: 0.2 In-lbs
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Fulling Motor is launching two new brushless, three-phase motors onto the market: 57BLSH40 and 57BLSH60. These two products are increasing the already wide range of Fulling Motor BLDC motors. These squares, 57 mm motors offer torque up to 0.6 Nm and reaching
- Commutation: Brushless
- Features: DC Motor
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL4520 Brushless DC Motor is a high-power outrunner motor designed for applications requiring high torque and strong power output. With a 42 mm stator diameter and optimized electromagnetic design, the motor delivers up to 750 W peak power and high stall torque,
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Supplier: Portescap
Description: 16ECP52 Ultra EC Slotless Brushless DC Motor 16ECP52 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 30W continuous power at 40,000 rpm. Product Highlights Compact 16mm diameter - enables machine
- Other DC Voltage: 24 VDC
- Torque Constant: 2.60544 in-oz/amp
- Continuous Current: 0.8 amps
- Continuous Torque: 0.13008849557522117 In-lbs
-
Supplier: Portescap
Description: 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights Compact 16mm diameter - enables machine
- Other DC Voltage: 24 VDC
- Torque Constant: 1.09032 in-oz/amp
- Continuous Current: 0.9 amps
- Continuous Torque: 0.06283185840707962 In-lbs
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.007237190078475228 HP
- Continuous Current: 0.113 amps
- Continuous Torque: 0.10707964601769906 In-lbs
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology Standard NEMA frame sizes Ultra-high resolution
- Other DC Voltage: 340 VDC
- Torque Constant: 15.576 to 82.128 in-oz/amp
- Other Output Power: 0.128661156950671 to 0.612480715900589 HP
- Continuous Current: 2.1 to 4.9 amps
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction
- Other DC Voltage: 48 VDC
- Torque Constant: 10.64832 in-oz/amp
- Rotor Inertia: 0.00097704 oz-in-sec²
- Gearbox Efficiency: 88 %
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
automatic flight control systems (AFCS) tailored specifically for light helicopters. These systems deliver enhanced stability and control with minimal impact on weight and space. Advancing Flight Control with Brushless DC Motors At the heart of this innovative autopilot (read more)
Browse Brushless Motors Datasheets for Portescap -
+ engineers Brushless DC motor diameters ranging from 8 to 87 mm, with 10 motor series covering multiple technologies 50+ production lines and 1,000+ automation/semi-automation equipment units, supporting annual capacity of 100 million+ sets 20+ inspection processes under a (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
This innovative product is set to redefine efficiency and ease-of-use in a wide range of applications, from industrial automation to medical and laboratory equipment for BLDC motor speed control. (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bls.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the 24/48 VDC input BLV Series R Type compact driver and all new W (1/8 HP) and 200 W (1/4 HP) brushless DC motors. The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
More Information Top
-
safe box dc motor - offers from safe box dc motor manufacturers, suppliers, exporters & wholesalers
Motor Brushless 36V/ 300W Battery LiFePo4 Battery 38.4V 6Ah Charger AC 110V/240VAC, DC 36V/1.35Ah Maximum Range 15km ~ ...
-
Brushless Dc Motor Exporters, Brushless Dc Motor Selling Leads
Sell for brushless DC Gear motor P092-07. .... Rated Voltage: 36V/48V Rated Power: 300W -350W Efficiency: more than 80% Driving Method: Rear Driving Applicable...
-
Motor Selling Leads, Motor Manufacturers, Motor Exporters & Suppliers
Sell for brushless DC Gear motor P092-07. .... Rated Voltage: 36V/48V Rated Power: 300W -350W Efficiency: more than 80% Driving Method: Rear Driving Applicable...
-
Sell TS150-A SHAFT
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power: 300w Wheel motor,36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ... .... MOTOR & BATTERY Motor Type 5KW,72 Volt Brushless DC Motor/7.5KW,72 Volt Brushless DC Motor…
-
Sell TS500
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power: 300w Wheel motor,36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ... .... MOTOR & BATTERY Motor Type 5KW,72 Volt Brushless DC Motor/7.5KW,72 Volt Brushless DC Motor…
-
CR4 - Thread: DC Motor Problem
from:- http://www.octigen.com.tw/DB/Download/PSU%20+barebone/ 300W %288007CCOTG%29.pdf. .... Re: DC Motor Problem. .... This is more than likely to fry the 12v brushless fan electronics.
-
CRANFIELD UNIVERSITY
ELOY PÉREZ LÓPEZ
It uses a non-geared brushless in-wheel motor , Figure 2-2 (right), attached to a flywheel. .... DC output: 14.5V. .... The portable power box has a 12v/26Ah battery and 300w inverter.
-
400w wind generator - offers from 400w wind generator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : motor, brushless motor , DC motor, electric motor ]. .... Sell wind turbine generator 300w wind generator (ce approved) .
-
Fractional Horsepower Motors (Industrial) - World - 2012 - 3 Vols
DC Brushless . .... Fractional Horsepower Motors - By Industry. .... 100.1W - 300W .
-
Aeronautic
Servo-motors, micro-motors, brushless motors , ironless motors... .... M9711 - 0-30A/0 programmable DC electronic load. .... M9712C - 0-60A/0-150V/ 300W programmable DC electronic load .
Indicates content that may require registration and/or purchase.