-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is
- Length: 2 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod Ends are
- Design Units: Inch
-
Supplier: Radwell International
Description: 449 SERIES CYLINDER, REVISION LEVEL, 50 MM BORE SIZE, SINGLE ROD, DOUBLE ACTING, FEMALE ROD THREAD (303 STAINLESS ROD). FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless
- Stroke: 0.0625 inch
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
- Cylinder Action: Double, Single
-
Supplier: HydraCheck Inc.
Description: creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Eaton Hydraulics Group
Description: and processing, these cylinders cover a broad range of bore sizes and stroke lengths to meet the requirements of most systems. ISO 6431/VDMA 24562 Air Cylinderr Tie rod design offers a robust profile Stainless steel plated rod provides corrosion resistance and durability Modular
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: BUMAX®
Description: BUMAX 109 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 40
- Length: 1.574804 inch
- Fastener Standards: DIN
- Metric: M6
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO MSAZ06075 Threaded Rod
- Length: 2.9527575 inch
- Metric: M6
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 6
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 8
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Direction: Right Hand
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 36 inch
- Inch: 1/2"
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 144 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 1/2"
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 0.6299216 inch
- Metric: M5, M6
- Features: Other
- Direction: Right Hand
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.149608 inch
- Metric: M5
- Features: Other
- Direction: Right Hand
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Fastener Standards: DIN
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's standard product meets most customer (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. The insulated types include Nylon 6/6 Standoffs in natural color and Phenolic Standoffs manufactured from natural color PBE grade material (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
The Beswick MBV-1010-303 and the MBV-1010-316 ball valves are an excellent choice for applications requiring a compact, high quality, on/off valve. The inlet port and outlet ports are both threaded with a 10-32UNF. This thread is commonly used in instrumentation and other high technology type (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure increases. The RVD can be ordered in 303 stainless steel, 316 stainless steel, brass or aluminum. (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Safety Analysis Report for Packaging: The unirradiated fuel shipping container USA/9853/AF
The bottom of the basket is secured by four threaded stainless steel rods welded to the bottom of the outer housing. .... 5, 105,000 psi rain. tensile bolts and stainless steel ASTM A194, Type 303 Grade 8F nuts…
-
Preparation and photocatalytic activity of MAO-TiO2 films formed on titanium doped with V2O5 and Ag2O
The MAO device consisted of a pulse ac power supply; a stainless steel vessel was used as the electrolyte container, a cooling system and a stirring system to keep the temperature below 303 K. .... In order to ensure proper electrical contact, a threaded hole of 2 mm diameter was made on the edge of the sample, and a thin aluminum rod with external threading was screwed to the sample.
-
Measurements of the initiation of post‐wildfire runoff during rainstorms using in situ overland flow detectors
Detectors had three common electrodes (165-mm long and threaded at one end) that also served as .... All electrodes were 3·2-mm diameter, 303 or 304 stainless steel rods .
-
Caution is advised when specifying stainless steel fasteners
The damage to the rod threads could not be explained. .... • The chemistry of the rod conformed to a type 303 stainless steel.
-
CR4 - Thread: Thread cutting vs Thread rolling
304 stainless seems to machine easier than 303 for example. .... Why do you need to start with an 8mm threaded rod , and then make it something else ?
-
SPEEDAIRE Air Cylindr,4 In. Stroke,Nose,6.62 In. L - Air Cylinders - 6W124|6W124 - Grainger Industrial Supply
• Piston Rod Material 303 Stainless Steel. .... • Nose Mount Thread 5/8"-18 .
-
SPEEDAIRE Air Cylndr,1 In. Stroke,Pivot,3.97 In. L - Air Cylinders - 6W078|6W078 - Grainger Industrial Supply
• Piston Rod Material 303 Stainless Steel. .... • Nose Mount Thread 1/2"-20 .
Indicates content that may require registration and/or purchase.