-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, TRAILER MOUNTED: 30 KW, 400 HERTZ, PU-760/M
-
Supplier: Accuris
Description: GENERATOR SETS, DIESEL ENGINE, STATIONARY, ALTERNATING CURRENT, 30 THROUGH 500 KW (FOR FLOATING DRYDOCKS)
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, TRAILER MOUNTED: 30 KW, 50/60 HERTZ, PU-406 B/M
-
-
Supplier: Accuris
Description: POWER PLANT, ELECTRIC, TRAILER MOUNTED: DIESEL ENGINE, 30 KW, 50/60 HERTZ, AN/MJQ-10A
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 4i Certified Engine.
- Wattage: 25,000 to 30,000 watts
- Volt-Ampere: 25,000 to 38,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Central Marine Diesel
Description: This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM. It comes with a sound attentuating enclosure, muffler and 4 point vibration mounts for quieter operation. This unit features a 2.4L John Deere 4024TF
- Wattage: 30,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: INDECK Power Equipment Company
Description: Utility Grade Automatic or Manual Synchronizing Automatic Base Load Control Low Emissions Capable of Meeting California Code On-Board Fuel Tanks Paralleling Equipment Radiator Cooled Diesel Engines Sound Attenuated Trailers Also Available: 30-175 KW Capacity Skid-Mounted
- Wattage: 30,000 to 2,200,000 watts
- Voltage: 120 V, 120/240 V, 240 V
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Tele-Lite, Inc.
Description: All Baldor Industrial Agricultural Standby generators are prototype engineered, factory built and production tested. They feature: Ratings from 30 kW to 200 kW. (Larger diesel ratings up to 2000 kW are available. See IDLC product line.) Available options - 100-600
- Applications: Standby
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 6.0 kW Diesel Powered RV Generator (Model 1044) •Designed for dual AC Type A RVs (30A 2-Pole Breaker) •Runs two 15,000 BTU AC units w/ 1000 additional watts available Cummins Onan 719cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: SAE International
Description: (CNG) and a 6-cylinder Euro 3 diesel engine of similar power. The data indicates that LPG can perform at a thermal efficiency equal to that of the diesel engine, but slightly worse at low NO x levels. Although CNG has highest efficiency over both ESC and ETC, a
-
Supplier: SAE International
Description: conventional-scale counterparts may also relax the fuel-AKI requirements of the engines. To investigate that idea, the fuel-AKI requirement of a 3W-55i engine was mapped and compared to that of the engine on the manufacturer-recommended 98 octane number (ON) fuel. The knock
-
Supplier: SAE International
Description: Although the technology of combustion engines is reasonably well developed, the degree of efficiency is considerably low. Considerable amount of the energy of around 35 % is lost as exhaust waste heat, and up to 30 % is dissipated in the cooling circuits. Due to this, thermal
-
Supplier: SAE International
Description: 3.7 kW power output) at the rated engine speed of 1500 rpm. Neat WCO resulted in reduced BTE (brake thermal efficiency), increased smoke, HC (hydrocarbon) and CO (carbon monoxide) emissions. The maximum BTE was noted as 26.2% with neat WCO, whereas it was 30.5% with
-
Supplier: Westerbeke Corporation
Description: class. The 4.0 BCDA occupies only 5.4 cubic feet of space! Powerful, Lightweight and Reliable The 4.0 BCDA is powered by an industrial .8 liter engine supplying a full 4 kilowatts while weighing only 358 pounds. A very popular generator, the 4.0 BCDA continues to support the strong record of
- Wattage: 4,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: UL Standards & Engagement
Description: controllers covered include diesel engine, electric motor, limited service, medium voltage and residential. Controllers may be suitable for use as service equipment. This equipment is for installation in non-hazardous locations in accordance with Annex A, item 2. 1 1.2 Controllers for
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This International Standard applies to controllers intended for starting, controlling and stopping stationary fire pumps, including automatic and non-automatic types for alternating current electric motor or diesel engine-driven fire pumps. It is anticipated that a
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: C9.3 turbo-charged diesel engine. The Cat® C9.3 comes from a rugged and dependable line of engines with the advantage of strong parts commonality across the Caterpillar product line. The engine runs in a very tight speed range of 1,500 and 1,800 rpm. Cat’s ACERT™
- Horsepower: 252 HP
- Operating Weight: 63,537 lbs
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which starts to
- Mass Flow Rate: 0.00055125 to 1.1025 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Supplier: Cummins, Inc.
Description: state-of-the-art technologies and provide standby power, distributed power generation and auxiliary power for a wide range of needs. Cummins Power Generation products include diesel and alternative-fueled electrical generator sets from 2.5 to 3,500 kW, alternators from 0.6 KVA to
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: CSA Group
Description: displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item 1. Types of controllers covered include diesel engine, electric motor, limited service, medium voltage
-
Supplier: Caterpillar Oil & Gas
Description: powerful, this compact package will make a huge impact on your rig’s performance. The proven success of the 3500 series engines forms the foundation of the Cat C175 diesel engine. Low owning and operating costs, high endurance components, and outstanding serviceability add to
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Replacing a diesel engine does not automatically mean replacing the equipment it drives. The mechanical interface deserves examination before the retrofit arrangement is decided. In one project, jbj Techniques connected (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
efficient Kubota diesel engine meeting Final Tier 4 specifications. The M30 Utility also features Kaeser’s anti-frost control to protect and extend the life of pneumatic tools in cold weather. This convenient utility mount design includes both long and short side forklift slots and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Features Features and Benefits Conforms to ASTM D6728 - "Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry" No sample preparation 30 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
For more than 30 years, dSPACE has helped its customers and partners develop and test ever new innovations and technologies in the powertrain domain, from diesel to gas engines with homogeneous charge compression ignition (HCCI) to hybrid or fully electric drivetrains. dSPACE offers hardware and (read more)
Browse Modeling and Simulation Software Datasheets for dSPACE Inc. -
of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry Click here for more information about SpectrOil M Series (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
diesel engine generating sets - offers from diesel engine generating sets manufacturers, suppliers, exporters & wholesalers
30kw Diesel Engine Generator Sets .
-
Airport 2000 srl
AR/310 400 Hz GPU Based on a self-propelled vehicle powered by a 30 kW diesel engine with hydrostatic transmission and power steering.
-
CR4 - Thread: Planning Low Fuel Consumption DC Diesel Generator
about air filter, i will try it to use 30KW diesel engine air filter, from kubota engine too, because i have a friend there. i think the air filter will have more much air flow area.
-
Sell digital inverter generator
• Model of gen-set Unit LD24DGF LD30DGF Set Rated power KVA KW 30KVA 38KVA 24KW 30KW Diesel engine Model 495D 4100D 495ZD 4105D 12hours Ratedoutput KW/HP 26.5/36 35.2/48 Fuel consumption g/kw.h 258.4 Cool...
-
Emissions, Performance, and Duty Cycle Measurements of Diesel Powered TRUs
These large refrigerators typically use, depending on the size and temperature of the space to be cooled, a 10 to 30KW diesel engine .
-
Results of Propagation Tests at 505 mc and 4,090 mc on Beyond-Horizon Paths
Primary power for operating the equipment was ob- tained from an existing plant at St. Anthony, and from 30 kw diesel engine -alternators at the other test sites.
-
New Perspectives in Thermoelectric Energy Recovery System Design Optimization
Fig. 5 for a 30 - kW diesel engine /generator demon- strated clearly that this goal could not be achieved using the available thermal energy and thermal conditions in a 30-kW diesel generator and the LAST and LASTT TE materials and modules …
-
Green Diesel Engines
Furthermore, by testing RaBIO, soybean biodiesel (SoBIO), and palm biodiesel (PaBIO) on a 4-stroke, 30 kW TUMOSAN diesel engine (without any engine modification), it was shown that, compared to D100, there were no significant differences in engine power (Og˘uz et al …
-
A business case for on-site generation: The BD biosciences pharmingen project
30 kW Katolight diesel engine .
-
Transportation
… the Mari- as the first ocean going ships on which a-c motors are posa, the Monterey, and the Lurline, are equipped used exclusively. similarly, each having 4 500-kw turbine-generator sets and one 30 - kw diesel engine -generator set, for .
Indicates content that may require registration and/or purchase.