-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 30A, Bipolar Transistor, Bipolar RF Transistors. This
- IC(max): 30,000 milliamps
- VCEO: 55 volts
- PD: 375,000 milliwatts
- TJ: -65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs,
- V(BR)DSS: 30 volts
- PD: 27,000 milliwatts
- TJ: -55 to 175 C
- MOSFET Operating Mode: Enhancement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing
- VCEO: 60 volts
- TJ: -65 to 200 C
- Features: Bipolar RF Transistors, Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing
- VCEO: 100 volts
- Features: Bipolar RF Transistors, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT . .
- Features: Bipolar RF Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197615-30A02CH Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 520MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
Supplier: Newark, An Avnet Company
Description: MOSFET TRANSISTOR, PCHANNEL,30.3 A, 30 V; Transistor Polarity:N Channel; Continuous Drain Current Id:-30.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 094545-30A02CH-TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 520MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
RF Transistors - TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7505-30A -- 1156092-BUK7505-30ASupplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1156092-BUK7505-30A Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 11 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRLR7821TRPBF; BUK6213-30A; BUK6213-30C,118; BUK9213-30A; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
- V(BR)DSS: 30 volts
- PD: 150,000 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET, Other
-
Supplier: ODG (Origin Data Global)
Description: 30V 60A 1 N-Channel TO-252-2L MOSFETs ROHS
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, PNP 30A 100V; Transistor Polarity:P Channel; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:2MHz; Power Dissipation Pd:200W; DC Collector Current:30A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET, DUAL N-CH, 30V, 30A, POWERPAIR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00563ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: TRANS PNP 30V 0.7A 3CPH
- IC(max): 699.9999999999999 milliamps
- VCEO: 30 volts
- Operating Frequency: 520 MHz
- Output Power: 0.7 watts
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP 60V 1A 3MHz 30W Through Hole TO-220AB
- Features: Other
- Polarity: PNP
- Package Type: TO-220
-
Description: TRANSISTOR >30MHZ
- V(BR)DSS: 30 volts
- IDSS: 55,000 milliamps
- Packing Method: Bulk Pack
- Features: MOSFET, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 90A 5mΩ@30A,10V 105W 2.5V@250uA null TO-252-2 MOSFETs ROHS
- V(BR)DSS: 30 volts
- VGS(off): 2.5 volts
- rDS(on): 0.005 ohms
- PD: 105,000 milliwatts
-
Supplier: Nexperia B.V.
Description: 30 V, 100 mA PNP general purpose transistor
- hfe: 420 to 800
- VCEO: 30 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT 500mA 30V PNP
- VCEO: 25 volts
- IC(max): 500 milliamps
- PD: 300 milliwatts
- TJ: -55 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 300mW 50@1mA,10V 500mA NPN+PNP SSOT-6 Bipolar Transistors - BJT ROHS
- IC(max): 500 milliamps
- VCEO: 30 volts
- fT: 250 MHz
- PD: 300 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: BSS4130A is a SOT-23 package Transistor for low frequency amplifier, driver.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: ROHM Semiconductor GmbH
Description: BSS513A0 is a SOT-23 package Transistor for low frequency amplifier.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed transistor part number IB2856S30 is designed to operate in class C mode. This common base device supplies a minimum of 30 watts of peak pulse power under the conditions of 12ìs pulse width and 3% duty cycle. All devices are 100% screened for large signal RF parameters.
- Power Gain: 9.8 dB
- Operating Frequency: 2,856 MHz
- Output Power: 30 watts
- Features: Bipolar RF Transistors, Other
-
Description: TRANS PNP 60V 1A TO220
- VCEO: 60 volts
- IC(max): 1,000 milliamps
- Features: General Purpose BJT, Other
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN SILICON 30V 0.05A TO-106RF/IF AMP
-
Supplier: ROHM Semiconductor USA, LLC
Description: Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply.
- V(BR)DSS: 30 volts
- IDSS: 3,000 milliamps
- PD: 1,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Infineon Technologies AG
Description: PNP Silicon Switching Transistor Summary of Features Low collector-emitter saturation voltage Complementary type: SMBT2222A / MMBT2222A (NPN) Pb-free (RoHS compliant) package Qualified according AEC Q101
- IC(max): 150 to 600 milliamps
- VCEO: 60 volts
- VCBO: 60 volts
- fT: 200 MHz
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 hz and 15 kHz Complementary types: BC847...-BC850... (NPN) Pb-free (RoHS compliant) package Qualified according AEC Q101 1) Potential Applications For AF input stages
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 50 volts
- fT: 250 MHz
-
Supplier: Acme Chip Technology Co., Limited
Description: MOSFET N-CH 30V 55A DPAK
- V(BR)DSS: 30 volts
- IDSS: 55,000 milliamps
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single CPH3
- IC(max): 2,000 milliamps
- VCEO: 30 volts
- PD: 900 milliwatts
- Output Power: 0.9 watts
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 hz and 15 kHz Complementary types: BC847...-BC850... (NPN) Pb-free (RoHS compliant) package Qualified according AEC Q1011) Potential Applications For AF input stages
- IC(max): 100 milliamps
- VCEO: 30 volts
- VCBO: 30 volts
- fT: 250 MHz
-
Supplier: ROHM Semiconductor GmbH
Description: PNP -3.0A -30V Middle Power Transistor
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Integra Technologies, Inc.
Description: Part number ILT2731M30 is a high power transistor which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 2.7-3.1 GHz. It utilizes gold metal LDMOS transistor technology operating in common source configuration.
- Power Gain: 11.5 dB
- Operating Frequency: 2,700 to 3,100 MHz
- Output Power: 30 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Nexperia B.V.
Description: PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise input stages of audio-frequency equipment
- hfe: 475
- VCEO: -45 volts
- IC(max): -100 milliamps
- PD: 250 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistor, (-)30V, (-)3A, Low VCE(sat), (PNP)NPN Single MCPH3
- IC(max): 3,000 milliamps
- VCEO: 30 volts
- PD: 800 milliwatts
- Output Power: 0.8 watts
Find Suppliers by Category Top
Featured Products Top
-
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
Explore the features and specifications of the BSS138PW,115 N-channel MOSFET from Nexperia USA Inc. This MOSFET is designed for a wide range of electronic applications, offering a balanced supply and demand status and medium popularity. With a drain-source breakdown voltage of 60V and a (read more)
Browse Transistors Datasheets for Win Source Electronics -
Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia’s third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
, uninterruptible power supply (UPS), photovoltaic (PV) strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A. (read more)
Browse Transistors Datasheets for Nexperia B.V. -
In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt (read more)
Browse Power Bipolar Transistors Datasheets for Nexperia B.V. -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics