-
Supplier: Siemens Energy Sector
Description: The Siemens D3 Platform Siemens direct drive wind turbines of the D3 platform offer innovation through the consistent implementation of a common, highly efficient generator concept. With less than half the moving parts of a conventional geared wind turbine, the
- AC Prime Power Rating (Watts): 3,000,000 watts
- Features: Wind Turbines
-
Supplier: ENERCON GmbH
Description: the very highest quality standards. Annular Generator The annular generator - comprising rotor and stator - forms the key component of the ENERCON wind energy converter design. Combined with the hub, it provides optimal energy flow. The sophisticated wind energy converter
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,350,000.0000000023 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: Nordex AG
Description: grid via a frequency converter. The deployment of this generator/frequency converter system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
-
Supplier: Accuris
Description: Wind energy generation systems Part 30: Safety of wind turbine generators \x97 General principles for design
-
Supplier: Accuris
Description: Wind energy generation systems \x96 Part 30: Safety of wind turbine generators \x96 General principles for design
-
Supplier: Vestas Wind Systems A/S
Description: Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 22 m/s Re cut-in wind speed 20 m/s Wind class IEC IIB Operating temperature range standard turbine -20˚C to 40˚C Operating
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 49.201416285132076 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Description: IEC TS 61400-30:2023 specifies the essential health and safety requirements related to the design of wind turbines with horizontal axes with the exception of those included in the scope of IEC 61400-2. This document focuses on requirements for safe operation, inspection, maintenance,
-
Supplier: CSA Group
Description: ISO 10816-21:2015 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output
-
Description: electrical engineering perspective, providing a thorough analysis of wind generators, system configurations, power converters, control schemes, and dynamic/steady-state performance of various practical wind energy systems. The book begins with market survey, wind
-
Supplier: AENOR
Description: Wind turbine generator systems -- Part 4: Gearboxes for turbines from 40 kW to 2 MW and larger
-
Supplier: LTI Power Systems, Inc.
Description: The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases
- AC Output Voltage: 230 to 400 volts
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: 3X Ceramic Parts Company Limited
Description: requirements of advanced gas turbines.Later in the machine tool spindle, motor and generator and other fields of various applications, accelerate the application of ceramic rolling body development. Hybrid rolling bearings with ceramic rollers are used in many challenging
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at an affordable
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Cessna Aircraft Company
Description: directors, and aural warning generator — Garmin GIA 63W Dual digital audio control panels — Garmin GMA 1347D Single remote flight management system (FMS) / MFD control keyboard — Garmin GCU 475 Three-axis automatic flight control system (AFCS) with integrated pitch trim — Garmin GFC 700 with
Find Suppliers by Category Top
Featured Products Top
-
) Motor capacity (kW) 3.7 5 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
4 Applications for Actuators in Wind Turbines Nowadays wind turbines play a larger role in the power generation combination for the USA. Every day, more and more turbines are being installed across (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Gard testing and report writing service basis for operating costs for a number of years. • Seal water, volume per year • Electrical energy, kw per year • Maintenance • Rebuild Rusty. Worn. Vaneslip. With cast iron pumps in operation, the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Facebook LinkedIn VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Valves Ball and Butterfly Solar Trackers Wind Turbines (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
wind power generator - offers from wind power generator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 30kw wind turbine, 30kw wind turbine generator , wind power generator 30kw, windmill generator 30kw ] .
-
Electrical Power & Energy Systems
The system is composed of a 100 kW wind turbine generator , 30 kW FWES, 30kW micro gas turbine generator using biomass gas, and some loads.
-
Study of cooperation control for the combined type natural energy electric generation system
The system is composed of a 100 kW wind turbine generator , 30 kW FWES, 30kW micro gas turbine generator using biomass gas, and some loads.
-
Windmill Generator - Windmill Generator Manufacturers, Suppliers
30kw pitch control wind generator / wind turbine 30kw - rotor diameter 14m,12m - electric pitch control , electric yawing - Siemens PLC , hydraulic disk brake - gearless, direct drive, 3 phase ac perament magnet -...
-
Software tool for the Development of Small Rural Power Supplies with Renewable Resources
Available power generators include one 30kW wind turbine and one each of 9kW, 14kW and 18 kW diesel generators.
-
Selection of Diesel Generators for Small Rural Wind-Diesel Power Systems
5 power generators include one 30kW wind turbine and one .
-
Selection of hybrid systems with hydrogen storage based on multiple criteria: application to autonomous systems and connected to the electrical grid
This consists of 15 kW from PV gen- erators, 50 kW from wind turbines and 30 kW from diesel generators with hydrogen energy storage (10 kW from fuel cell, 15 kW from electrolyzers and a 10 kg hydrogen tank).
-
Sell Wind Power Generator 30kw
Qingdao Hengfeng Wind Power Generator Co., Ltd. is a professional company with an integrated service system of design, manufacture, installation and marketing wind turbine generators from 150W to 30KW .
-
Developments in battery storage for wind/diesel systems
The total system consists of two 30 kW wind turbines , a 72 kW diesel generator , a 100kWh lead/acid battery (Hagen Batterie AG) storage bank and a 125kW line commutated converter for charging the battery and supplying the isolated grid.
-
Renewable Energy in China: Xiao Qing Dao Village Power Wind/Diesel Hybrid Pilot Project
The system consists of four 10-kW wind turbines connected to a 30 - kW diesel generator , a 40- kW inverter, and battery bank.
Indicates content that may require registration and/or purchase.