-
Supplier: Banner Engineering Corp.
Description: Overview 30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Compact devices are
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: INDICATOR LIGHTS, 22 MM, ROUND, PLASTIC, AMBER, LENS, SMOOTH, WITH HOLDER, LED MODULE, WITH INTEGRATED LED 230 V AC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
-
Supplier: Banner Engineering Corp.
Description: Overview DC-operated sensor emulator indicators with a 22 mm threaded polycarbonate base. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the sensor's green and yellow indicator function
- Lamp Type: LED Lamps
-
-
Supplier: Newark, An Avnet Company
Description: PILOT LIGHT, VOLT INDICATOR, 30MM, WHITE; LED Colour:White; Operating Voltage:400VAC; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP55, IP67; Product Range:Harmony XB5 Series; SVHC:No RoHS Compliant: Yes
-
Pilot Lights and Indicator Lights - Hazardous Area Indicator Lights -- K30L Hazardous Area IndicatorSupplier: Banner Engineering Corp.
Description: worldwide IECEx approval for global access Five colors available, display up to three colors in one device Appears gray when off to eliminate false indication from ambient light Long lasting LED technology for years of maintenance-free operation
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.025 amps
- LED Color: Blue, Green, Red, White, Yellow
- Voltage type DC: DC
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR; 22.5 MM; NON-REMOVABLE LEDS AMBER LED INDICATING LIGHT 120V AC/DC
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR; 22.5 MM; NON-REMOVABLE LEDS GREEN LED INDICATING LIGHT 120V AC/DC
-
Supplier: Banner Engineering Corp.
Description: Illuminated tower light segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Durable flat metal housing is easily mounted on horizontal or vertical surfaces of work centers or automation machinery Energy efficient LED light
- Voltage Rating: 18 to 30 volts
- Current Rating: 0.015 amps
- Voltage type AC: AC
- LED Color: Blue, Green, Red, White, Yellow
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC
-
Supplier: DigiKey
Description: LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.04 amps
- Voltage type DC: DC
- LED Color: Green, Red, Yellow
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LIGHT, LED, 30mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; External Height:47.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LIGHT, LED, 30mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; Colour:Yellow RoHS Compliant: Yes
-
Supplier: Altech Corp.
Description: Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights
- Width or Diameter: 30 mm
- Voltage Rating: 230 volts
- Voltage type AC: AC
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LED PCB, 5MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Indicator Light, Plastic, 30.5 mm, LED, 24V AC/DC, Green
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Indicator Light Neon 230V Ambr w/30in wir
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators Vert LED Assembly 3mm Red 655 nm
- Lamp Type: LED Lamps
-
Supplier: Data Display Products
Description: Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
- Width or Diameter: 25.4 mm
- Height: 96.52 mm
- Voltage Rating: 24 to 48 volts
- Voltage type AC: AC
-
Supplier: RS Components, Ltd.
Description: Red/Green PCB LED Indicator, 5mm R/A
- LED Color: Green, Red
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238273-SMPT-UYC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Tape & Reel (TR) Voltage Rating: 2V Standard Package: 700 Mounting: SMD (SMT) Configuration: Single Millicandela Rating:
- Peak Wavelength: 595 nm
- Lens Type: Flat Lens
- Features: Other
- LED Type: Yellow
-
Supplier: ODG (Origin Data Global)
Description: LED 3MM RED/GRN PNL MNT WTR PRF
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 1331725-5580803007F Category: Optoelectronics>Panel Indicators, Pilot Lights Packaging: Bulk Type: LED Termination Style: Wire Leads - 14" (355.60mm) Voltage: 3.2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout
-
Description: Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are also customizable. Specification
- Width or Diameter: 1.8 to 12 mm
- LED Color: Blue, Green, Orange, Red, White, Yellow
- Lamp Type: LED Lamps
-
Supplier: Heilind Electronics, Inc.
Description: LED INDICATOR 8MM PROMINE
-
Supplier: APEM Components, Inc.
Description: Indicators with red, yellow, or green built-in LED available in 6mm (.236) and 8mm (.314) bushing diameters. Available sealed or unsealed with bright or black chrome finish.
-
Supplier: Schmersal Inc.
Description: flat dome Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 0.5 mm
- Lamp Type: LED Lamps
-
Supplier: Heilind Electronics, Inc.
Description: LED INDICATOR 8MM FLUSH 1
-
Supplier: Schmersal Inc.
Description: flat dome Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 0.5 mm
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: high calotte Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 6 mm
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: high calotte Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 6 mm
- Lamp Type: LED Lamps
-
Supplier: OMEGA Engineering, Inc.
Description: hour salt spray test. (The industry standard for this 4X test requires only 200 hours.) E34 cathodic coating is not recommended for use in applications where exposure to ultraviolet light exists—use NEMA 4X 10250T operators. The contact blocks feature enclosed silver contacts with pointed
- Voltage Rating: 120 volts
- Current Rating: 0.001 amps
- Rated Average Life: 60,000 to 100,000 hours
- Voltage type AC: AC
-
Supplier: Utmel Electronic Limited
Description: Yellow 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1?
- LED Type: Yellow
Find Suppliers by Category Top
Featured Products Top
-
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
experience, select the BMRX-300—the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin. Plus, the BMRX-300 has true fail-safe operation, digital (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
BMRX-300 is the most advanced option with all the features of the BMRX-200, plus a highly visible LED light that switches from red to green for status indication. Since the early 1960s, BinMaster has remained committed to delivering innovative and safety (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
, LED401's open time is indefinite. It is a higher viscosity system at 100,000-150,000 cps, but maintains its flowability and convenient handling. With cure times of 15 to 30 seconds or less in thinner sections, depending upon the distance of the light source from the (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles. This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
curtains SLC 440 are used for the protection of hazardous areas, and are available with resolutions of 14 or 30 mm and protection field heights between 170 and 1930 mm; Also available as safety light grids (SLG 440) with 2, 3, or 4 beams for perimeter guarding. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
IDEC Corporation - APD199DN-G-120V - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Indicator ; Pilot Light ; Red; LED ; 30 mm ; 120 VAC; Screw Terminal .
-
Altech Corp. - 3BU5R - Circuit Protection - Circuit Breaker - Allied Electronics
Indicator ; Pilot Light ; Red; LED ; 30 mm ; 120 VAC; Screw Terminal .
-
Sig-Net radio transmitter detector
…50 hours continuous use (nominal); 20 hours worst case (back- light permanently on, full volume … indication, alarm threshold setting LEDs : Burst transmitter indicator , alarm indicator Audio: Geiger … unit closed): Height: 128 mm Width: 64.5 mm Depth: 30 mm Dimensions (unit open…
-
Illumination with solid state lighting technology
For 1 mm square LEDs, the series resistance is typically 1 ohm, versus a resistance of 30 ohms for a 0.35 mm indicator LED . .... LED efficiency exceeds the best available colored (filtered) incandescent, halogen, and fluores- cent lighting in all colors…
-
Design and research of the LED edge-lighting systems for displays
For small displays, which are used in simple indicator devices, the most important are minimum number of .... Several ways of achieving the illumination uniformity in the system of LED lighting of small display (20 mm x 30 mm) are considered in the work.
-
Layered NH4 Cox Ni1−x PO4 ·H2 O (0 ≦ x ≦ 1) nanostructures finely tuned by Co/Ni molar ratios for asymmetric supercapacitor electrodes
Furthermore, we used two cells in series to power a 3- mm -diameter red (2.0 V, 20 mA) light -emitting diode ( LED ) indicator . .... The LED can work for 30 min after charging 15 s (each cell), as shown in Fig…
-
Distribution system cuts installation time by up to 80%
LED indicators display operation and signal status and this significantly reduces fault diagnosis and maintenance costs as well as installation and start-up time. .... The S8 distribution boxes are only 30mm wide, light and extremely compact and so are ideal for situations where space is limited or on moving machine parts.
-
Professional video technique
…Layer 2 173 Layer 3 173 LCD 404 LCD-projectors 415 LCLV 415 LCOS 418 LDTV 162 LED 411 Legal signal 85 … light determination 629 Photosensitive to 62 LED displays 411 phosphors 53, 58, 387 level 160 light 312 photosensitivity 269 light … 481, 486 Longitudinal Time code, 592 Look up Table of 300 209 Converter Noise to erase head 440 extinguishing operation 440 Low 97 Low band 451 Low definition TV 162 Low of Lower field 30 LP 486 lp/mm 271 lumen 10 Lumière…
-
Sensors for the process and factory automation
Because the optical Sende- and receiving Saxony at a distance of e.g. 10 mms in parallel to each other extends, a blind region of e.g. 0 to 30 mm. follows. .... Image 2-86 principle structure of a reflected light sensor 1 LED display , 2 voltage supply, 3 output, 4 sensitivity actuators 7, 5 photoelement, 6 slit diaphragm, filters, 8 receiver lens, 9 blind region, 10 transmitter lens, 11 IR end diode 12…
-
Plant Methods | Full text | Plant lighting system with five wavelength-band light-emitting diodes providing photon flux density and mixing ratio control
An LED panel (40 cm à 70 cm) was fabricated using 2800 indicator -type LEDs of 3- mm diameter. .... AU; Epitex Inc., Kyoto, Japan), each of which emits a specific peak wavelength (λp) light (Table 1). .... was at 405 nm, which provides the shortest wavelength light that is effective for photosynthesis [29, 30 ].
Indicates content that may require registration and/or purchase.