Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Machine Keys and Keystock - 3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock -- A 9X40-0612
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Width (Overall): 0.1875 inch
- Height (Overall): 0.1875 inch
- Length: 12 inch
- Type: Keystock
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.01968505 inch
- Inch: # 6
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Carr Lane Manufacturing Co.
Description: Marine Detent Pins are made of 316 stainless steel for extra corrosion resistance. Economical solid alignment pin with a ground shank. This type of Detent Pin has a ring instead of a solid shoulder, for applications where exact grip length is not important. Locking
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 0.5 to 4 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Length / Working Height: 0.1875 inch
- ANSI (English) Size: 6-32 / No. 6
- Type & Shape: Hex, Standoff
- Mounting: Threaded
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Shaft Diameter: 0.31 to 0.316 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 25 lbs
- Finish: Coating or Plating
-
Supplier: OMEGA Engineering, Inc.
Description: The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables.
- Sensed Temperature: -58 to 482 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: several advantages over other types of springs. These include: Space savings: Gap wave springs have a smaller physical size compared to other types of springs, making them ideal for applications where space is limited. Low spring rate: The spring rate of a gap wave
- Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Actuator body is aluminum alloy (ASTM 6063-T6
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Valve Type: Butterfly Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Hand operated 15" long gun permits easy, safe filling of containers. Hand pressure adjusts flow from wide open to shut-off. Constructed of sturdy polypropylene body, 316 Stainless steel spring. FKM pin bushing, FKM rubber parts, 150 psi maximum. 40 GPM. 93069 comes with a
- Material: Thermoplastic
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: (-40°C to 82°C) Flow Capacity: 1/4″ Size Materials & Construction Bodies & Terminations: Food Grade Chrome/Brass Internal Valves: Acetal (POM) Internal Valve Springs: 316 Stainless Steel O-rings: FDA & NSF Grade Buna-N (others available) Thumb-latch: Stainless Steel
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing,
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: U.S. Plastic Corporation
Description: installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316
- Valve Size: 8 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Supplier: Waterman Industries, Inc.
Description: the cover or frame are available. A leaf spring bunpler with rubber cushion block can be furnished when the gate is used on pump discharge lines. Other Optional Item Include: Ni-Resist frame, cover and hinge block Type 304 or 316 stainless steel links Manganese bronze hinge
- Valve Type: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: information 70/72 Series Specifications and Options: Wafer Style (700) or Lug Style (722) Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Raised, conical seat prevents solids build-up from interfering with the seal. Seat is hardfaced with CoCr alloy to meet severe service (in lieu of soft 316 SS hardfacing). • STANDARD LAMINATED RESILIENT DISC SEAL TO 800°F (427°C): One to four graphite layers are carefully assembled between
- Valve Size: 3 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld, Other
- Valve Type: Butterfly Valves
-
Supplier: SPIROL
Description: 6150 alloy steel, 302/304 nickel (austenitic) stainless steel and 420 chrome (martensitic) stainless steel. In addition to being able to purchase SPIROL’s standard Coiled Spring Pins online, you are also able to view or download 2D Sales Drawings and 3D models of all
- Diameter / Size: 0.62 to 0.25 inch
- Length: 0.25 to 2.5 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English
-
Supplier: SPIROL
Description: 6150 alloy steel, 302/304 nickel (austenitic) stainless steel and 420 chrome (martensitic) stainless steel. In addition to being able to purchase SPIROL’s standard Coiled Spring Pins online, you are also able to view or download 2D Sales Drawings and 3D models of all
- Diameter / Size: 0.05905515 to 0.4724412 inch
- Length: 0.1574804 to 3.93701 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: Metric
-
Supplier: SPIROL
Description: Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring
- Diameter / Size: 0.05905515 to 0.423228575 inch
- Length: 0.2362206 to 3.3464585 inch
- Features: Bulk Package, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: SPIROL
Description: Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring
- Diameter / Size: 0.104330765 to 0.264567072 inch
- Length: 0.393701 to 1.968505 inch
- Features: Bulk Package, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: Reid Supply
Description: Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from 420 Stainless Steel. It has an outside diameter of .250 in and an overall length of 1.750 in
- Diameter / Size: 0.25 inch
- Length: 1.75 inch
- Features: Other, Search All Spring Pins
- Pin Type: Roll / Slotted Spring Pin
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
Find Suppliers by Category Top
Featured Products Top
-
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Our 316L stainless steel gas springs are extremely rust resistant, making them a great choice for applications in salt water or other harsh environments. We use medical grade 316L stainless steel for the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed, Spring or (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless steel 316. Steel springs offer optimum strength, however PEEK springs are ideal for low wear applications where metal-to-metal contact with the housing is a concern. PPE spring seals provide a versatile sealing system for bi-directional pressure applications in (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
pins are available in a variety of lengths and diameters from 3/16 to 1/2 in. nominal diameter and 5mm to 16 mm nominal diameter with shanks made from both 17-4 and 300 series stainless steel. To complement the full stainless steel ball lock pins are also available in alloy steel and (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
travel: 8 mm Don’t apply pull forces in adjusted position This gas spring can NOT be used as a limit stop Available with valve Available in stainless steel AISI 316L or 304 (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
conventional coiled springs. These advantages are significant when used in applications where low or zero gradient is desired, where limited space is a factor, where large extensions are required and where high initial force at initial deflection is required. The springs feature widths from 3/16 (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Comparative Analysis of Type 316 Stainless and 302/304, 420 Types
Pins, stainless steel is often required for its high corrosion resistance. Coiled Spring Pins are most often manufactured from Type 302/304 and Type 420 stainless steel, but Type 316 is also available and is typically selected for its superior corrosion resistance. This paper takes a closer look at how
More Information Top
-
FINAL SAFETY ANALYSIS REPORT ON THE USE OF PLUTONIUM IN ZPR-6 AND -9.
They utilize 316 stainless steel pins ; Inconel x- springs and silicon rubber seats.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
The remaining internals parts, which are not fabricated from Type 304LN stainless steel, typically include wear surfaces containing cobalt-free hard faces, Type 316 stainless steel dowel pins , Type 403 stainless steel modified holddown springs , and Type 302 irradiation specimen springs.
-
Liquid metal fast breeder reactors, 1972--1973
… STANDARDS FOR PLUTONIUM OXIDE (PUO/SUB 2/)—URANIUM OXIDE ( UD/SUB 2/) PELLETS FOR DRIVER, 26:14529 FUEL PINS FOR, STANDARDS FDR TYPE 302 STAINLESS STEEL PLENUM SPRINGS FDR DRIVER, 26:14535 FUEL PINS FOR, STANDARDS FOR TYPE 316 STAINLESS STEEL CLAD PLUTONIUM OXIDE …
Indicates content that may require registration and/or purchase.