-
Supplier: Madison Company
Description: Tape Level Indicator, Stainless Steel Stem / Stainless Steel Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths
- Measuring Range: 33 inch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid Specific Gravity: 0.54 (Specific Gravity #)
-
Supplier: Madison Company
Description: Tape Level Indicator, Stainless Steel Stem / Stainless Steel Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths
- Measuring Range: 22 inch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid Specific Gravity: 0.54 (Specific Gravity #)
-
Supplier: Madison Company
Description: Tape Level Indicator, Stainless Steel Stem / Stainless Steel Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths
- Measuring Range: 26.5 inch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid Specific Gravity: 0.54 (Specific Gravity #)
-
-
Supplier: Madison Company
Description: Tape Level Indicator, Stainless Steel Stem / Stainless Steel Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths
- Measuring Range: 17.5 inch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid Specific Gravity: 0.54 (Specific Gravity #)
-
Supplier: OMEGA Engineering, Inc.
Description: sensor incorporates a larger float displacement and all stainless steel construction for consistent level monitoring in liquids pressurized to a maximum 750 PSI. Ideal for level sensing in chemical plants and systems, models are available for temperatures up to 480F. To
- Maximum Operating Pressure: 750 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Newark, An Avnet Company
Description: FLOAT LEVEL TRANSMITTER, 200PSI, 316SS; Operating Pressure Max:200psi; Sensor Body Material:Stainless Steel; Output Current:20mA; Product Range:LVR500 Series
-
Supplier: Radwell International
Description: FLOAT SWITCH, 316 STAINLESS STEEL FLOAT, 316 STAINLESS STEEL STEM, 1/8 INCH NPT MALE CONNECTION, VERITCAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4954-13456 from Madison Company is a top mounting switch with a 1/2 in. NPT male bulkhead connection.
- Measuring Range: 10.5 inch
- Material Temperature Range: -40 to 221 F
- Level Measurement Type: Continuous Level
- Features: Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4651-12803 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
- Measuring Range: 21 inch
- Material Temperature Range: -40 to 221 F
- Level Measurement Type: Continuous Level
- Features: Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4651-12804 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
- Measuring Range: 29.4 inch
- Material Temperature Range: -40 to 221 F
- Level Measurement Type: Continuous Level
- Features: Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: voltage from 12-30 V DC. 316 stainless steel body and polypropylene float provide compatibility to a wide range of aggressive media. The C4651-12802 from Madison company is a top mounting switch with a 1 1/2" NPT male process connection and 1/2" NPT male bulkhead
- Measuring Range: 16 inch
- Material Temperature Range: -40 to 221 F
- Level Measurement Type: Continuous Level
- Features: Instrument / Sensor System
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Clark Solutions
Description: flowmeter model DS25 is used for measuring and monitoring the flow of all kinds of liquids or gases. By using only stainless steel AISI 316 Ti for the wetted parts, the meter is especially suited for aggressive media or for use in food and drink applications (with Tri-Clamp or
- Media Temperature Range: -292 to 752 F
- Liquid Volumetric Flow Rate: 0.001 to 440 GPM
- Operating Pressure: 4,641.2064 psi
- Operating Temperature: 752 F
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels are most commonly seen in OEM and various other industrial
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Watson McDaniel Company
Description: have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 960 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 4 inch
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels differ from their L40 / L45 cousin in that they
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Win Source Electronics
Description: Operating: -20°C ~ 60°C Material - Housing & Prism: 303 Stainless Steel, 316 Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Sensata-Cynergy3 Base Product Number:
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Armstrong International
Description: standard Armstrong forged steel bodies with very high leverage systems and spring assist. NOTE: Models 2313-HLS, 2316-HLS, 2413-HLS and 2415-HLS are also available with cast T-316 stainless steel body and all-stainless steel internals. Consult factory. It is
- Connection Size: 0.5 to 1.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L54 Series Bent Stem Side Mount Stainless Steel Liquid Level Switches have 3/8” – 24 straight thread or 1/8” NPT thread fittings allowing for insertion into the sides of topless tanks and for vertical actuation. The stainless steel wetted material in
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: KOBOLD Instruments, Inc.
Description: light. In air, the beam is reflected back into the sensing circuit to an infrared detector. In liquid, the beam is refracted away from the detector and results in switch activation or de-activation depending on the switch logic as ordered. The NSD is available in Polysulfone, or 316
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 15 to 250 F
- Media Type: Liquid
- Features: Normally Closed (NC), Solid-State Switch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316
- Bore Diameter: 1.75 to 16 inch
- Coupling Diameter: 3.86 to 34.62 inch
- Coupling Length: 3.575 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter stainless steel float
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Maximum Current: 3 amps
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications.
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Coupling Length: 2.85 to 22.275 inch
- Angular Misalignment: 0.5 to 1 degrees
-
Supplier: CARLO GAVAZZI Automation Components
Description: The ILM models, made of stainless steel, are composed by a float sliding all along a rod. By a simple rod or float overturning it is possible to reverse the output function. Spheric AISI 316 stainless steel housing NO, NC or CO output functions
- Maximum Current: 3 amps
- Maximum AC Voltage: 1,500 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO)
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200
-
Supplier: Gems Sensors & Controls
Description: Internal Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Nortek, Inc.
Description: 430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR
- Application: Bathroom, Medical / Healthcare
- Type: Overhead Cabinet
- Use: Residential
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SENSOR; Operating Pressure Max:900psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-2050 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:316 Stainless Steel RoHS Compliant: No
-
Supplier: Spirax-Sarco
Description: The AE36 range of automatic air eliminator s / air vents is designed for use on hot and cold water installations. The body and cap are of austenitic stainless steel type 316L. It is available as a standard air vent designated AE36, with check valve the designation becomes AE36A.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 302 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250
-
Supplier: Solutions with Innovation, LLC
Description: The L505 is a simple and economical liquid level indicator for quick, continuous readings in remote and mobile storage tanks. Requiring no electricity, the L505 provides an accurate and reliable visual indication within a 1/16 of an inch. Available in brass, 316 stainless steel
- Measuring Range: 6 to 72 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
- Output Options: Alarm / Visual Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: (depending on calibration). Permanent, screen-printed scales are positioned directly in front of the float for easy reading. The 316SS float guide reduces float oscillation and protects critical float surfaces. FL45200 Series flowmeters may be ordered with Hastelloy C
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 40 to 240 SCFM
- Operating Temperature: 199.4 F
- Operating Pressure: 150 psi
-
Supplier: Industrial Flow Solutions
Description: Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77″ (45 mm) Available in freestanding or
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 0.5 to 7.5 HP
- Power Source: AC Powered
-
Supplier: KOBOLD Instruments, Inc.
Description: (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in
- Measuring Range: 0 to 108 inch
- Maximum Operating Pressure: 40 psi
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
- Features: Analog Current
-
Supplier: CARLO GAVAZZI Automation Components
Description: pushes the float towards the Seeger block and the contact switches OFF. All the materials (AISI 316 for the rod and the spring and plastic high temperature resistant material for the float) allow to use this sensor over a wide range of applications. Cylindrical stainless
- Operating Distance: 0.1968505 inch
- Operating Temperature: -22 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability to withstand chloride (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX® -
FDA-approved compound and the core is a corrosion-resistant continuous strip of 316L stainless steel. LSSFG meets FDA CFR21 and NSF 51/61 requirements and is a Certified Component for NSF/ANSI 169 special purpose food equipment. Type LTSS has a flexible PVC jacket over a (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Configurator Pages : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 5 SCFM/140 SLPM; WATER> 1.2 GPM/4 LPM 316 STAINLESS STEEL FLOAT .
-
Configurator Pages : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 5 SCFM/140 SLPM; WATER> 1.2 GPM/4 LPM 316 STAINLESS STEEL FLOAT .
-
Level Control from Cole-Parmer
• Wetted parts: 316 stainless steel float and stem .
-
Air and Vacuum Release Valves - Pressure and Temperature Control Valves - Grainger Industrial Supply
These air release/vacuum valves feature cast-iron construction, with 316 stainless steel float and internal components.
-
ISA IND FLW MEASRMNT - Industrial Flow Measurement
The following equations can be used to convert the desired flow of the fluid to equivalent flows in gpm of water and scfm or air for a rotameter with a 316 stain- less steel float , which is consistent with the data presented…
-
VMRI-010073 - $384.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 5 SCFM/140 SLPM; WATER> 1.2 GPM/4 LPM 316 STAINLESS STEEL FLOAT .
-
VMRI-010078 - $486.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 15 SCFM/ 425 SLPM; WATER> 3 GPM/11.5 LPM 316 STAINLESS STEEL FLOAT .
-
FT-V04-02-ST-N - $130.80 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 20 SCFM/ 575 SLPM; WATER> 4 GPM/15 LPM 316 STAINLESS STEEL FLOAT .
-
VMRI-010012 - $567.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE,V-METER QMAX AIR> 30 SCFM/ 900 SLPM; WATER> 5 GPM/20 LPM 316 STAINLESS STEEL FLOAT .
-
VMRP-010090 - $486.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
FLOWTUBE, V-METER QMAX AIR> 10 SCFM/ 280 SLPM; WATER> 2 GPM/8 LPM 316 STAINLESS STEEL FLOAT STYLE .
Indicates content that may require registration and/or purchase.