-
Description: austenitic chromium-nickel stainless steel containing Titanium which is recommended for parts fabricated by welding which cannot subsequently be annealed. Type 321 is a stabilized austenitic stainless steel similar to type 304 but with a titanium addition. This
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 32,100
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Solid Wires Description Offers better corrosion resistance than Type 308 wires for temperatures up to 1400◦F and is primarily used for welding Types 321 and 347 steels. Stabilized with columbium to help prevent
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Lincoln Electric Co. (The)
Description: removal Versatile electrode designed to weld several types of austenitic steels Typical Applications A743 and A744 Type CF-8 cast material Type 304 stainless steels Welding Positions All, except vertical down
- Diameter / Thickness: 0.09375 to 0.1875 inch
- Tensile Strength (UTS): 86,296.9194175322 to 92,823.5771886061 psi
- Yield Strength: 63,091.0251203807 to 65,846.7250681674 psi
- Elongation: 41 to 48 %
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Universal Wire Works Inc.
Description: stainless steel to mild or carbon steels.
- Tensile Strength (UTS): 96,000 psi
- Elongation: 33 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire that can be used for welding stainless steel types 316, 316L and 318. It is similar to 316/316H Sterling but with a lower carbon content, making it ideal for urea
- Diameter / Thickness: 0.09375 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance to intergranular corrosion. Applications Single and
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance to intergranular corrosion. Applications Single and
- Diameter / Thickness: 0.09375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Erlau
Description: Bench PIAZZA, 3-seater, in Stainless Steel, fixed Tubular steel and wire mesh, 1 ½” external tube diameter, 1/8” wire gauge, ½ x ½” mesh pattern, wire ends are welded to the inner sides of the tubes by a new method. 3-seater Dimensions (W x D x H) 71 x 28 ½
-
Supplier: ESAB Welding and Cutting Products
Description: Features A smooth drawn, uniform surfaced stainless steel wire useful in applications where uniform appearance is essential. For use on stainless steel types 304, 305, 308, 308L, 321 and 347 as well as other 18-9 stainless steels where carbide
- Tensile Strength (UTS): 86,000 psi
- Yield Strength: 62,000 psi
- Elongation: 42 %
- Approvals / Conformance: ASME
-
Supplier: Erlau
Description: Bench PIAZZA, 3-seater, in Stainless Steel, 3-seater, mobile Tubular steel and wire mesh, 1 ½” external tube diameter, 1/8” wire gauge, ½ x ½” mesh pattern, wire ends are welded to the inner sides of the tubes by a new method. 3-seater Dimensions (W x D x H)
-
Supplier: Washington Alloy Co.
Description: 40 lbs. (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 321 is a 19% chromium – 9% nickel – plus titanium stainless steel filler metal used for TIG
-
Supplier: ESAB Welding and Cutting Products
Description: Features Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level than 308L filler metals to give greater high temperature strength. The ferrite content
- Tensile Strength (UTS): 87,022.1036143182 psi
- Yield Strength: 62,365.84092359471 psi
- Elongation: 42 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Features Welds types 301, 302, 304, 304L, 321, and 347 stainless steels and austenitic steels. Used extensively for welding chemical plant equipment. Industries Industrial and General Fabrication Mobile Equipment Petrochemical Power Generation Process Railcars
- Tensile Strength (UTS): 90,067.87724081933 psi
- Yield Strength: 61,930.73040552312 psi
- Elongation: 40 %
- Approvals / Conformance: ASME, AWS, CWB
-
Supplier: Nelson Fastener Systems
Description: offunctions, like retaining wires, tubes, hoses, trim strips, and even windows.They are also used in the appliance and other sheet metal industries for similar applications. Due tothe small size of these studs, Nelson “T” studs are normally welded using Nelson automatic feedstud
- Length: 0.1574804 to 0.393701 inch
- Metric: M3, M5
- Features: Other
- Shape: Round
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGACLAD® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental
- Gauge Thickness: 18 to 50 Gauge
- Diameter: 0.01 to 0.375 inch
- Length: 59.05515 to 196.8505 inch
- Insulation Material: Bare / None
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability. Inconel
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 368.4186949418559 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Hartzell Air Movement
Description: quiet operation, the Series 69H provides lower sound levels in the highest efficiency ranges and is AMCA-certified for sound and air performance. Additional Series 69H features: Heavy-gauge steel construction Designed for a minimum of four hours of operation at 500°F Welded steel
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability. Inconel
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.359842714 inch
- Spring Rate: 492.2717869023155 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features
- Contact Size (AWG): 22 to 28 AWG
- Current Rating: 5 amps
- Number of Contacts: 22 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Tempco Electric Heater Corporation
Description: Standard sheath material is 321 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides a positive seal against moisture and other contaminants. Grade “A” Nickel-Chrome
- AC Voltage Required: 220 to 480 volts
- Watt Density: 4 to 32 W/in²
- Nominal Diameter: 0.25590565 to 0.787402 inch
- Heated Length: 1.574804 to 11.81103 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Standard sheath material is 321 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides a positive seal against moisture and other contaminants. Grade “A” Nickel-Chrome
- Maximum Operating (Sheath) Temperature: 1,400 F
- Watt Density: 100 to 300 W/in²
- Nominal Diameter: 0.125 to 1 inch
- Heated Length: 1 to 72 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included.
- Straight Section Length: Other Length
- Material: Stainless Steel, Steel
- Style: Wiring Trough
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Center Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru PassThru -Construction of double wall 16 ga, type 304, stainless steel, # 4 polish finish -OD 44 1/2”w x 42”h x 38”d + (Depth of Wall) -ID 36”w x 36”h x 36”d - (1) Side to have SS frame door w/ ¼” wire glass window, ¼ turn chrome plated handle, (2) pivot hinges & fully
-
Supplier: Hammond Manufacturing Company Inc.
Description: mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Inner panel is finished in white powder coating.
- Length / Height: 15 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: APX Enclosures, Inc.
Description: gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. 7. The switch compartment with removable back panel is standard and also made from 0.125" thick aluminum alloy type 5052-H32. This back can optionally be replaced
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: #1548-1 or equivalent. 4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main door is sealed with closed-cell neoprne gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25"
-
Supplier: Terra Universal, Inc.
Description: thick with self-closing hinges. It has polished steel pull/push handles on both sides, and an optional door stop restricts the swing direction, preventing blow-back. Frame uprights are made of two-inch square tubes. The ceiling grid and all hardware are also manufactured out of 304
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: stainless steel bolts and thick rubber pads to protect the agent cylinders during vehicle movement.
Find Suppliers by Category Top
Featured Products Top
-
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE.
(read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
bonds. Below are the key factors that influence wire bonding success: Hole Size (H): Small H hole: Poor wire flow and neck breakage, leading to insufficient wire arc height. Large H hole: Golf ball effect, resulting in poor bond quality (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Aerospace Racing Metals you can Weld: Stainless steel Steel Titanium Aluminum (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
helium can create inert gas mixture solutions. Gas Mixtures As mentioned above, there is a combination of gases available that can be used as shielding solutions. Argon is commonly mixed with carbon dioxide, helium, and nitrogen to weld stainless steel, and oxygen is (read more)
Browse Datasheets for Environics, Inc. -
.14 Resistance to Solvents: MIL-STD-202H, Method 215 with Change 1 Outgas Test: ASTM E595, paragraph 1.5 These test reports are available upon request. Omnetics will actively reach out to existing customers who have specified our two part epoxy (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation -
stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
ZASMHBA0001410
… welds, pitting from MIC often initiates at the weld fusion line and proceeds into the weld metal. Mechanical Properties Austenitic stainless steels exhibit moderate strength and excellent toughness and ductility. … Type 317 (UNS $31700) Type 317L (UNS $31703) Types 321 (UNS $32100) and 321H (UNS 32109) Types … … forgings(a) Bar Bar, forgings Plate, sheet, strip Bar, forgings Bar, forgings Bar, wire Bar Bar, wire …
-
Welding Metallurgy and Weldability of Stainless Steels
… a particular problem in large components constructed of high-carbon alloys (304H, 316H, 321H , 800H) that cannot … … precipitation occurs simultaneously, leading to intergranular cracking, normally in the HAZ of circumferential or longitudinal welds [84]. … 0.06 0.14 0.40 0.22 0.40 0.10 Bare Wires 19-10H 308H … AUSTENITIC STAINLESS STEELS .
-
ASTM DS45A - COMPILATION AND INDEX OF TRADE NAMES, SPECIFICATIONS, AND PRODUCERS OF STAINLESS ALLOYS AND SUPERALLOYS
… 376, Ti(57),Vertx321 (70) A-409, A-430, A-511, A-632 Pipe & Tube; A-182 Flanges & Fittings; A-336, A-473 Forgings; A-580 Wire AMS 5510, 5645,7211 … … Pipe & Tube None 321H (2) (9) (14) (54 … AL326 (2), Uniloy 326 (59) 329 (2) (9) (16), Carpenter Stainless No. 7-Mo (14), Esco 36 … … Cold Finished Bars; B-512 Billets and Forged Bars; B-S35 Seamless and Welded Pipe; B-536 … RA-330 HC (45) (50) Allegheny Stainless Steel 332 Type 347 (2) (7) (9) (14) (16) (20 …
-
Stainless Steel from Natural Steels, India
… Tubes, Coils, Flats, Plates, Sheets, Strips, Round Bar, Pipe Fittings, Tube Fittings, Flanges, Wire and Fasteners etc. Stainless Steel : … 309HCb, 310S, 310H, 310Cb, 310HCb 316, 316L, 316H, 316N, 316LN, 317, 317L, 321, 321H , 347, 347H, 347LN … Butt Weld Pipe Fittings: .
Indicates content that may require registration and/or purchase.