Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flash memory, low-power, 32-bit, 32Bit, Embedded Microcontroller MCU, Embedded, MCU, DSP Evaluation Boards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- Supply Voltage (Vcc): 12 volts
- Bits: 32 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded
- Bits: 32 Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT,
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
-
Microcontrollers (MCU) - 32-bit 32bit 100MHz 64KB Embedded Microcontroller MCU -- 685-TMS320F2806PZASupplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power,
- Internal RAM Size: 20 KB
- Supply Voltage (Vcc): 1.71 to 1.89 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
Supplier: Microchip Technology, Inc.
Description: Four 100Mhz Op amps Five analog comparators 2x 12-bit DACs Advanced Timers Up to 9 16-bit or one 16-bit and eight 32-bit timer/counters 9 Output Compare 9 Input Capture Communications Interfaces 2 I2C ports 2 UART Modules (up to 25Mbps) with LIN and IrDA support 2
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: analog comparators 2x 12-bit DACs Advanced Timers Up to 9 16-bit or one 16-bit and eight 32-bit timer/counters 9 Output Compare 9 Input Capture Communications Interfaces 2 I2C ports 2 UART Modules (up to 25Mbps) with LIN and IrDA support 2 SPI/I2S modules
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: Msps in 8-bit mode Four 100Mhz Op amps Five analog comparators Up to three 12-bit DACs Advanced Timers Up to 9 16-bit or one 16-bit and eight 32-bit timer/counters 9 Output Compare 9 Input Capture Motor Control PWM Timers Up to nine PWM Pairs - 8.3 ns PWM
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 9
-
Supplier: Quarktwin Technology Ltd.
Description: 56800E 568xx Microcontroller IC 16-Bit 120MHz 32KB (16K x 16) SRAM 128-LQFP (14x20)
- Clock Speed: 120 MHz
- Internal RAM Size: 16 KB
- Number of I/O Ports: 41
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: and fractional math Memories 256KB With Error Correcting Code support 64KB SRAM Advanced Analog Features 7x 12-bit 3.75MSPS ADC Cores up to 18 analog inputs - Sum of all individual ADC's combined, 25 Msps in 12-bit mode or 33.7 Msps in 8-bit mode Four 100Mhz Op amps Five analog
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: DigiKey
Description: 56800E 568xx Microcontroller IC 16-Bit 120MHz 32KB (16K x 16) SRAM 128-LQFP (14x20)
- Clock Speed: 120 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 1.62 to 1.98 volts
-
Supplier: Lingto Electronic Limited
Description: IC MCU 16BIT 32KB SRAM 128LQFP
- Bits: 16 Bit
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT, JPEG codec, DFSDM
-
Supplier: Utmel Electronic Limited
Description: 56800E 568xx Microcontroller IC 16-Bit 120MHz 32KB (16K x 16) SRAM 128-LQFP (14x20)
- Clock Speed: 120 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cirrus Logic, Inc.
Description: CS48DV2 supports up to 2.0 channels 32-bit PCM I/O at Fs of 32 kHz, 44.1 kHz & 48 kHz (Rev. B) CS48DV2 supports up to 2.1 channels 32-bit PCM I/O at Fs of 32 kHz, 44.1 kHz & 48 kHz (Rev. B) Integrated S/PDIF transmitter 2 Channel DSD input support (Rev. B)
- Pin Count: 48
- Clock Speed: 400 MHz
- Operating Current: 203 mA
- Power Dissipation: 480 milliwatts
-
Supplier: Infineon Technologies AG
Description: A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a TQFP-144 package The SAK-TC234LA-32F200F AB belongs to the AURIXTM TC23xLA (ADAS) family. Its innovative multicore architecture, based on up to three independent
- Internal RAM Size: 704 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Utmel Electronic Limited
Description: MCU 16-bit/32-bit XC2000 C166 CISC/DSP/RISC 768KB Flash 3.3V/5V 100-Pin LQFP EP
- Internal RAM Size: 82 KB
- Supply Voltage (Vcc): 1.5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 5
-
Supplier: Utmel Electronic Limited
Description: 56800 56F8xx Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
- Internal RAM Size: 2 KB
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
- ROM Type: Flash
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 16BIT 16KB FLASH 32LQFP
- Clock Speed: 60 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 8
-
Supplier: Utmel Electronic Limited
Description: MCU 16-Bit/32-Bit XC2300 CISC/DSP/RISC 832KB Flash 3.3V/5V 144-Pin LQFP EP T/R
- Internal RAM Size: 50 KB
- Supply Voltage (Vcc): 3.3 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 5
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 917612-DSP56F803BU80 Series: 56F8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 56800 series Microcontroller IC 16-Bit 80MHz 64KB (32K x 16) FLASH 100-LQFP (14x14) Core Processor: 56800 Speed: 80MHz Package: Tray Package: 100-LQFP
- Clock Speed: 80 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 16
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K2048 AASupplier: Infineon Technologies AG
Description: The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Win Source Part Number: 814233-DSP56F805FV80 Packaging: Tray Mounting Style: SMD Core Processor: 56800 Speed: 80MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (32K x 16)
- Clock Speed: 80 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Texas Instruments
Description: 16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 125
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Number of I/O Ports: 13
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 203465-DSP56F805FV80E Packaging: Tray Core Processor: 56800 Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Family Name: DSP56F805 Categories: Integrated Circuits
- Clock Speed: 80 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Win Source Electronics
Description: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 16 Alternative Parts (Cross-Reference): DSPIC33EP256MU810-I/PF; dsPIC30F3011ATP-E/PF;
- Clock Speed: 80 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 16
-
Description: IC MCU 16BIT 16KB FLASH 32LQFP
- Clock Speed: 60 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: DSP, 32-Bit 150MHZ 150MIPS LQFP 176
- Internal RAM Size: 68 KB
- Internal ROM Size: 512 KB
- Pin Count: 176
- Bits: 32 Bit
-
Supplier: RS Components, Ltd.
Description: 300MHZ 32-Bit DSP Audio Processor - Processors & Microcontrollers - Digital Signal Processors
- Pin Count: 72
- Clock Speed: 294.912 MHz
- MIPS: 294
- Data Bus: 32-Bit
-
Supplier: Allied Electronics, Inc.
Description: Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC
-
Supplier: Rochester Electronics
Description: R4S76410 - Microcontroller, 32-Bit General Purpose SH2-DSP CPU
- Bits: 32 Bit
- Package Type: BGA
- Features: Other
-
Description: This book provides a thorough introduction to the Texas Instruments MPS432™ microcontroller. The MPS432 is a 32-bit processor with the ARM Cortex M4F architecture and a built-in floating point unit. At the core, the MSP432 features a 32-bit ARM Cortex-M4F CPU, a
-
Supplier: Cirrus Logic, Inc.
Description: The CS8421 is a 32-bit, 192 kHz, asynchronous, stereo sample-rate converter. Digital audio inputs and outputs can be 32-, 24-, 20-, or 16-bits. Input and output data can be completely asynchronous, synchronous to an external data clock or the part can operate without any
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
- Output Signal: Digital
-
Supplier: Richardson RFPD
Description: Microcontroller IC - Device Type 32-bit Microcontroller ; RAM Memory Size (KByte) 3000 KB
-
Supplier: QUALCOMM, Incorporated
Description: 1.5 GHz CPU Cores Quad-core CPU 4x Qualcomm® Krait™ 300 CPU CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Qualcomm All-Ways Aware™ technology Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 320 GPU API Support
- Clock Speed: 1,500 MHz
- Bits: 32 Bit
- Serial Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
core (32-bit C28x with floating-point unit), performance (150 MHz / 150 MIPS), and flash memory (512 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
The STM32F042G6U6 from STMicroelectronics is a cost-effective ARM Cortex-M0 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, Vds Sensing and nDrive/nBrake for added safety. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power (read more)
Browse Motor Controllers Datasheets for Qorvo -
integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
in the chip industry that's still stuck in low gear, when it comes to actually generating sales. 32-bit controllers hit the mainstream Once confined to a few niche markets, microcontroller vendors are suddenly clamoring to take the lead in offering general-purpose MCUs based on 32-bit processor cores
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to power an artificial retina. NEC expands automotive microcontroller line NEC Electronics and its international subsidiaries introduced a new line of 32-bit microcontrollers for automotive audio control applications, the V850ES/Sx3 Shares of Synopsys climbed another 33 cents Thursday, as EDA's No. 2
More Information Top
-
Electrostatic Precipitation
The Latest Forry™ Brand AVC’s are actually 5th generation devices which are using modern, current generation 32 bit microcontrollers and DSP chips.
-
Harmonic Pollution Reduction
Piccolo F28027 c2000 real time 32 bit microcontroller with DSP core is used.
-
Real-Time Control Prototyping in MATLAB/Simulink: Review of tools for research and education in mechatronics
… but includes all important approaches: low cost general purpose I/O card with/without C code generation, high-performance hardware for comfort rapid prototyping or hardware-in-the-loop simulation and code generation for embedded targets (16 or 32bit microcontrollers or DSP ).
-
A Line Power-Supply for LED Lighting using Piezoelectric Transformers in Class-E Topology
The prototype was implemented using the 1200 V Fieldstop IGBT (1 A-Type), a piezoelectric transformer form FACE Electronics, LC, A digital microcontroller ( 32 - bit DSP TMS320F2812), and the 1W Luxeon LED LXHL-PW01.
-
A 3 GHz Dual Core Processor ARM Cortex TM -A9 in 28 nm UTBB FD-SOI CMOS With Ultra-Wide Voltage Range and Energy Efficiency Optimization
Then, within STMicroelectronics, he led 16-bit microcontroller and 32 bit DSP , cores, subsystems and products developments for 13 years.
-
High-Performance Energy-Efficient Microprocessor Design
This is augmented by several examples such as RISC 8-bit and 32 - bit microcontrollers and DSP cores.
-
Real-Time 32-Bit Microcontroller with OSEK/VDX Operating System Support
The solution descibed in this paper is to use a single-core 32 - bit microcontroller - DSP architecture, optimized for real-time embedded systems, along with an OSEK/VDX Real-Time Operating System (RTOS) and an open, integrated development tools platform.
-
Hybrid and Electric Vehicles - Semiconductors and Systems in Report - World - 2012
It has been assumed that a typical inverter arrangement has been adopted, with a standard IGBT module (containing six IGBT dice and six associated diodes), gate drivers, a 32 - bit microcontroller , DSP or similar, plus components for fault detection and management …
-
Real-Time 32-Bit Microcontroller with OSEK/VDX Operating System Support
This paper describes the first single-core 32 - bit microcontroller - DSP architecture, TriCore, optimized for real-time embedded systems, an OSEK/VDX Real-Time Operating System (RTOS) and an open, integrated development tools platform to allow a development downflow for high-level …
-
On-chip debug support for embedded Systems-on-Chip
The debug support has been developed to support a significant number of 16-bit and 32 - bit microcontroller and DSP cores, spanning a multitude of possible application specific systems designs ranging from wireless systems to engine controllers etc.
Indicates content that may require registration and/or purchase.