-
Supplier: Measurement Computing
Description: 32-channel electromechanical relay board, Form C KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available
- Number of Channels: 32
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Switch Configuration: Form C
-
Supplier: Measurement Computing
Description: PCI digital I/O board with 32 digital I/O lines and interrupt on bit change detection. KEY HIGHLIGHTS The DT335 PCI digital I/O board is a low-cost solution for non-clocked monitoring or control of high channel-count applications. This board provides bidirectional
- Digital I/O Channels: 32 #
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. The opto-isolated outputs use solid-state, P-Channel FET switches, providing a much faster turn-on and turn-off
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
-
Supplier: ACCES I/O Products, Inc.
Description: information The Model 104-IDIO-16 is a 32-channel PC/104 utility board featuring 16 optically isolated inputs and 16 optically isolated solid state outputs. The isolated, non polarized inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each Relays Can be Configured for Level or Pulse Modes Microcontroller with SRAM and EEPROM Built-in Watchdog Timer NEMA4 Enclosure
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Isolated Input/Relay Module Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Radwell International
Description: RELAY OUTPUT BOARD, 32CHANNEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160E-OEM digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383601-2968373 Category: Relays>I/O Relay Module Racks Series: VARIOFACE, UM Connector Type: Header, Screw Terminal Blocks Package: Bulk Number of Channels: 32 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS:
- Features: Other
- Mounting: PC Board
-
Supplier: Data Device Corporation (DDC)
Description: Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms Compared with
- Input Channels: 32
- Input Current Range: 5 to 20 amps
- SSPC Type: DC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: DigiKey
Description: 4-CHANNEL RELAY MODULE(STM32)
-
Supplier: Measurement Computing
Description: Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based
- Digital I/O Channels: 24 #
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE-OEM digital I/O module. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: American Portwell Technology Inc.
Description: 32 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. Individual
- Number of Channels: 32
- Input Voltage Range: 5 to 60 volts
- Input Current Range: 2 amps
- Output Current: 1 to 2 amps
-
Supplier: Infineon Technologies AG
Description: The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: American Portwell Technology Inc.
Description: 32 Channels TTL-Level digital input board for PCI
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Digital (FIR, IIR), Other Input, Programmable Filter
- User Interface: Computer Programmable
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides up to 192 I/Os from three (3) sets of digital I/O circuits. 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64 Group A I/Os: Configurable up to 32 Differential Digital Input/Output Up to 64 TTL Digital Input/Output Channels Outputs are Enabled in
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9844-2QX is the perfect fit for sunroof applications using relays MOTIX™ TLE9844-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition (DAQ) board
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
-
Supplier: Allied Electronics, Inc.
Description: Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack Use Intelligent SNAP I/O
-
Supplier: Allied Electronics, Inc.
Description: Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack Use Intelligent SNAP I/O
-
Supplier: Infineon Technologies AG
Description: emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Laurel Electronics LLC
Description: counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Allied Electronics, Inc.
Description: Serial Interface for Easy Programmability and Integration into OEM Applications 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
-
Supplier: Broadcom Inc.
Description: MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.2 amps
- Load Voltage: 250 volts
-
Supplier: RS Components, Ltd.
Description: 4 channels relays modules ESP32-WROOM-32
- Category: Development Suite / Kit
- Supported System: RF
- Ports: Wireless
-
Supplier: Broadcom Inc.
Description: MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.4 amps
-
Supplier: Broadcom Inc.
Description: MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.2 amps
-
Supplier: Sealevel Systems, Inc.
Description: Interface 32 optically isolated inputs via any Ethernet connection with the SeaI/O-430E-OEM. Inputs can range from 5-30VDC and provide 300V external isolation and high channel-to-channel isolation. Connection is made using convenient 3.5mm removable screw terminal connectors.
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, IDC SERIES, 4 CHANNEL, 10-32 VDC, 50 MA, 5 VDC LOGIC I/O MODULE, -30 TO 70 DEGREE C, 29 MA INPUT, 4000 VAC ISOLATION, 5 PIN, I/O MOUNTING BOARD, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch
-
Supplier: Acromag, Inc.
Description: 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Acromag, Inc.
Description: Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting
- Number of Counters: 1
- Counter Resolution: 32 bits
- Maximum Count Frequency: 8,000 kHz
- On-board Oscillator Frequency: 16 MHz
Find Suppliers by Category Top
Featured Products Top
-
% configurable, they allow you to adapt as your needs grow and change. For additional scalability, contact us to discuss a custom cabinet option. (16) Digital inputs (32) Programmable relays (80) Analog inputs Power supply (redundant power supply optional (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
environmental checks with fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams. For procurement, quality, and supply-chain teams, the qualification (automotive S32K1 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The MT53D512M32D2DS-053 WT:D is a 16Gb (2GB) LPDDR4 memory device designed for next-generation high-performance, power-sensitive applications. Featuring dual-channel architecture (x32 bus width) and data rates up to 4266 Mbps, it ensures efficient real (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
Ultra & (3) ISO 280 Micro Relays Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series CAN-FLEC maximizes available space and limits the number of additional units required (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
H/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Touchscreen interface makes configuration (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
core (32-bit C28x with floating-point unit), performance (150 MHz / 150 MIPS), and flash memory (512 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
Imperative For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Journal of Propulsion and Power > Thermal Decomposition of Hydrogen Peroxide, Part I: Experimental Results
Valve control is done by sending on/off signals to a 32 - channel relay board via a digital in- put/output card in the computer.
-
Spectrally adjustable quasi-monochromatic radiance source based on LEDs and its application for measuring spectral responsivity of a luminance meter
To control the LED modules, two 32 - channel relay boards , one with single-pole relays and the other with double-pole relays, are used.
-
Hardware controls for the STAR experiment at RHIC
Hardware Controls monitors and scts the laser stalus through a VMIC 32 - channel relay output board .
-
Picoliter DNA sequencing chemistry on an electrowetting‐based digital microfluidic platform
Contact to the electrowetting chips was made by a 22-pin clip connected to a 32 - channel relay control board (National Control Devices, LLC).
-
Hardware controls for the STAR experiment at RHIC
New EPICS driver support has been written for four VMIC modules: a 64-bit differential digital input board (111l), a 32 - channel relay output board (2232),an analog to digital converter (3122) and a digital to analog converter (4116).
-
Alternative Breast Imaging
Calibration of system outputs and inputs was performed by a computer- ized utility using a special relay board that could individually connect each of the 32 channels to a known load [2, 4].
-
Interaction capture in immersive virtual environments via an intelligent floor surface
This data is conditioned, amplified, and digitized via a 32 - channel , 16-bit acquisition board , and relayed over Ethernet.
-
A computer‐activated food delivery system for dispensing natural prey items among complex arrays of patches
In the assembly tested, relay boards (Amplicon PC263, 16 channel ) switched 24 V DC power to 32 separate solenoids, each regulating a feeding patch.
-
The aluminizing system for the 8.4 meter diameter LBT primary mirrors
Each of the 32 channels on the Distribution board has a current transformer between one bus and the relay .
-
PC/104
Model 104-II32-4RO is a 36- channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs.
Indicates content that may require registration and/or purchase.