-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 25BR11-Q-1-32F , 11°, quadrature, 1 deck, 32 positions, fixed stop
-
Supplier: DigiKey
Description: Rotary Switch 6 Position DP6T 150mA (AC/DC) 60VAC Through Hole
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 2
- Maximum Current Rating: 0.15 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 8 POSITION, 32AMP50HZ, 415-660V, 11-15KW, . FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042024-A20642MNCB Category: Switches>Rotary Switches Series: A Number of Positions: 6 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package:
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: Waldom Electronics
Description: 2 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON 6/6 BODY MATERIAL SOLDER LUG TERMINAL TYPE GC[T] BRAND
- Number of Poles: 2 poles
- Number of Poles per Deck: 4
- Maximum Current Rating: 2.5 amps
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: Diallyl Phthalate Insulation, C4 Series Non-Shorting Rotary Switches 15 A current carrying capacity 3 Milliohms (avg.) contact resistance 10000 Megohms (m") insulation resistance Dual-ball, hill and valley index Adjustable stops 25 in-lbs. stop strength 3⁄8-32 thread The C4
-
Supplier: Allied Electronics, Inc.
Description: Diallyl Phthalate Insulation, C4 Series Non-Shorting Rotary Switches 15 A current carrying capacity 3 Milliohms (avg.) contact resistance 10000 Megohms (m") insulation resistance Dual-ball, hill and valley index Adjustable stops 25 in-lbs. stop strength 3⁄8-32 thread The C4
-
Supplier: TE Connectivity
Description: Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Position Detection Method : Magnetic Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways Solenoid Connection :
- Operating Temperature: 23 to 131 F
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:32; Angle of Throw:11.25°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Circuitry:BCD; Contact Current Max:125mA; Indexing Angle:11.25°; Leaded Process Compatible:No RoHS Compliant: No
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse motion of
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In Position 2, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
- Actuator Type: Keylock
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty
- Maximum DC Voltage Rating: 16 volts
- Actuator Type: Knob Shaft
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376111-CS-32-12ZETA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CS-32 Product Status:
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Schmersal Inc.
Description: with two or three switch positions hygienic design Protection class IP69K Mounting hole 22.3 mm
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Schmersal Inc.
Description: with two or three switch positions hygienic design Protection class IP69K Mounting hole 22.3 mm
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location, IP66 Ratings, 3-Position maintained, Selector Switch-Non-Illum.Knob turned 90° for base mount only
- Actuator Type: Knob Shaft
-
Supplier: Schmersal Inc.
Description: with two or three switch positions hygienic design Protection class IP69K Mounting hole 22.3 mm
- Mechanical Life: 300,000 cycles
- Operating Temperature: 32 to 167 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F 3 Position Selector Switch - Plastic, Spring Return from Right, Black, Standard Knob, , Standard Pack (Qty. 1)
- Actuator Type: Knob Shaft
-
Supplier: Appleton Electric
Description: KNOB TYPE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R]
- Maximum AC Voltage Rating: 600 volts
- Actuator Type: Knob Shaft
- Actuator Material: Metallic
-
Supplier: O-Z/Gedney
Description: KNOB, LONG TYPE 3/4 INCH NPSM SIZE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT
- Maximum AC Voltage Rating: 600 volts
- Features: Momentary On
-
Supplier: Schmersal Inc.
Description: without Locking sleeve 2 Contacts Mounting depth 57 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
- Mechanical Life: 1,000,000 cycles
- Operating Temperature: -13 to 176 F
-
Supplier: Rotomation, Inc.
Description: maintenance-free duty cycles. For double the output torque and zero backlash, consider our A12 rotary actuator. For the three-position version, see A12 3-position actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45.9 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Win Source Electronics
Description: Manufacturer: ZF Electronics Win Source Part Number: 1323816-E78-40A Category: Switches>Limit Switches Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Voltage Rating - AC: 125 V Standard Package: 1,000 Mounting: Panel Mount, Snap-In Circuit: DPDT Switch Function:
- Features: Rotary Limit Switch
-
Supplier: TE Connectivity
Description: Configuration Features Number of Decks : 1 Number of Rotary Switch Positions : 2 Number of Switches : 1 Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 5 Electrical Characteristics Rotary Switch Voltage
- Max DC Voltage Rating: 32 volts
-
Supplier: Hubbell Electrical Products
Description: CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE SHORT G MODEL
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Actuator Type: Keylock
-
Supplier: Rotomation, Inc.
Description: more torque capacity than our PA01 pick & place actuator, the PA32 is reliable and capable of handling large loads in any desired sequence. Stepping or multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-controlled combined rotary
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 727.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Radwell International
Description: CAM SWITCH, 32AMP, 3POLE, 2POSITION, 690VAC, 50/60HZ, ON-OFF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Mount, Snap-In Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Operating Force, Torque: 102gf Operating Position: 0.264" (6.7mm) Family Name: D3DC Categories: Switches ECCN: EAR99 Country of
- Features: Rotary Limit Switch
-
Supplier: DigiKey
Description: Keylock Switch 2 Position SPDT 100mA (DC) AC 32VDC Panel Mount
- Angle Between Positions: 90 degrees
- Mechanical Life: 50,000 cycles
- Maximum Current Rating: 0.1 amps
- Operating Temperature: -40 to 185 F
-
Supplier: BACO Controls, Inc.
Description: Design and Functions Manually operated control switches 45° switching angle Forced opened contacts Finger protected (degree of protection up to IP 20) Short-circuit rated Terminal screws in open position Switching capacity Ie (A) : 12 A, 20 A and 25 A - UL508 Switching capacity Ie (A)
- Angle Between Positions: 45 degrees
- Operating Temperature: -4 to 158 F
- Features: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Stop Style: Fixed Stop
-
Supplier: Electro Standards Laboratories
Description: Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel All 8 pins are switched. Allows compatibility with all RJ-45 interfaces Manually operated, no
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: Independently switches each of the eight channels via eight front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. All 8 pins of the RJ45 interface are switched via break-before-make rotary switch. Tested for Cat5e Compliance.
- Number of Ports: 8 #
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values. The CAN Keypad can communicate with other CAN products (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
More Information Top
-
E-Division semiannual report. Progress report, June 1--December 31, 1977. [Electronics and Instrumentation Division, LASL]
There are 39 front panel inputs; 32 of these inputs are16- position rotary switches that provide a 4-bit binary signal.
-
PRM5202A Vector radio
…AND INDICATORS Radio: only control on the radio is CRYPTO zeroise button Control Loudspeaker Unit (CLU): LCD dot matrix display 47 × 25 mm, 80 × 32 dots, 4 menu selection … Control Unit (RCU): 10 position rotary switch ; on-off/talk group/function select…
-
Electrical drive-foundations
Position control, 463 469, 472 bearingless asynchronous machine 57, 472 bearingless induction machine … moment, 511, 512 bearing jump, 180 load angles, 510, 524 life, 469 idling speed, 32 , 327 idle running losses … flow, 58 power semiconductor- switches , 209 power drivers 75…
-
Construction of sicherheitsgerechter products
…Produktsicherheit"92/59/EWG 36 harrowing-guidelines 16, 25, 27, 29, 32 , 38, 40, 55 sicherheitstechnische solution 27 own rotation 92 residual stresses 267 … 57, 532 installation height of electric main switches 479 installation of light … fluidic controls 208 end positions limit switches 187 end…
-
NASA Tech Briefs, July 2011
…Aerosol Detector; 6) Multi-Parameter Aerosol Scattering Sensor; 7) MOSFET Switching Circuit Protects Shape Memory … Tubes; 17) Development of Position -Sensitive Magnetic Calorimeters for … Ray Astronomy; 18) Planar Rotary Piezoelectric Motor Using Ultrasonic … Prism as Cavity Mirror; 32 ) Generic, Extensible, Configurable Push…
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
…514, 519, 521, 545, 548 power screws 236, 258 print mark control - see registration prototype 104, 131, 208 proximity switch 95 pulley 49–51, 118 … 586 pusher 2, 29–30, 32 , 118–120, 123–124, 128–129, 136–137 … 303, 327, 356, 423 position 201 speed 182, 201 .... 443–445, 449–454, 456–457, 461, 466, 468–469, 483, 490–499, 507, 510, 585 rotary die 101–102, 284, 294, 357…
-
Electronic management of motorized vehicle drives
…excited synchronous machine of the DC-voltage-Traktion network in a pulse inverter over, e.g., IGBT circuit breaker (100-400 V) in dependence on the measured rotor position in three phases of … flows and therewith a rotary field for the rotor. .... A feldorientierte control allows a torque or rotation speed-control [ 32 ].
-
The automatic switching on the telegraphic network
…for the num6rotation there are only ten combinations num6riques uti-lis6es, among the 32 of the alphabet .... For that taking account of it that the rotary switch always starts su ~ t that the group of the times examin6s pr6sente from its rest position from it from an arrangement that doesn't find in the combinations of five times remaining…
-
PackBot EOD firing system
When the rotary switch is moved to the “Arm” position , an arm command is transmitted. .... bit command challenge number received in the most recent status packet, and the 32 bit arm code…
-
Jumbogroup Frequency Supply
The restruc’turing is done by selectinga position on a rotary switch and then operatingan associated pushbutton switch. .... DISTRIBUTIONBus Thedistribution buses are hybridtrees, each using 31hy- brids to provide 32 outputs, each of which is…
Indicates content that may require registration and/or purchase.