-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - T491C336K025AT - CAP, 33µF, 25V, 10%, 2312
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.33µF 250V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 100 C
-
Supplier: DigiKey
Description: 0.33µF Film Capacitor 63V 100V Polyester Radial
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film 0.33uF 630V PET 10%( 27 X 10 X 17mm) Axial 125°C Product overview: MMP6P33K-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors 33nF 20% 275volts Product overview: BFC243525333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 33uF, 1411 Product overview: 16TQC33MYFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and
- Capacitance Range: 33,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR,3.3F, 2.3VDC
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC0805KKX7R7BB334 - SMD Multilayer Ceramic Capacitor, 0.33 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CC Series
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.33UF 10% 80VDC AXIAL
- Capacitance Range: 0.33 microF
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin:
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Description: CAP FILM 0.33UF 10% 400VDC RAD
- Capacitance Range: 0.33 microF
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 33UF, 15V; Capacitance:33µF; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°CRoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340161-WMC08D33K-F Category: Capacitors - Film Capacitors Series: WMC Termination: PC Pins Package: Bulk Voltage Rating - AC: 50V Voltage Rating - DC: 80V Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm) Applications: High Pulse, DV/DT Standard
- Capacitance Range: 0.0033000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 33UF, 20V; Capacitance:33µF; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°CRoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Applications: High Frequency, Switching Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum):
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 140 volts
-
Supplier: ODG (Origin Data Global)
Description: 33uF 16V ±10% CASE-D-7343-28(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Mounting: Through Hole Capacitance: 0.033μF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 1.220" L x 0.551" W (31.00mm x 14.00mm)
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 475 volts
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 33UF, 100V; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:250mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 480VAC RADIAL
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Cornell Dubilier
Description: Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
- Capacitance Range: 863.5 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 33UF, 10V, AXIAL 10%; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 68uF 100V ±20% Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Aerovox Corp.
Description: Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions
- Capacitance Range: 863.5 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 46 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 33uF 25V 60mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 33 uF; Tol 10%; Vol-Rtg 10 VDC; Radial; Case D
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .33µf 10% 50V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Lead Style: Axial Leads
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 33pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000033 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Highlight Specifications Operating temperature: -40°C to +105°C Rated voltage: 180–350 Vac; AC voltage: 250–480 Vac; max. continuous DC voltage: 300–600 Vdc Capacitance range: 0.33–60 µF, with tolerance of ±5% (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier