-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8 channel connection board for strain gauges (in quarter bridges (3-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer connection: 2 D-sub sockets 25-pin Usable with amplifier type
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8 channel connection board for strain gauges (in full, half and quarter bridges (4-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer connection: 2 D-sub sockets 25-pin Usable with
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Connection board for strain gauges (in full, half and quarter bridges with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) Transducer connection: D-sub socket 15-pin Connection for output signal: D-sub socket 25-pin Width: 4 divs
- Features: Other
-
-
Supplier: ACCES I/O Products, Inc.
Description: between 5VDC and 25mVDC Optional signal conditioning for use with thermocouples, RTDs, 4-20 mA current inputs, and resistors for straingage bridge completion. Three 12-bit D/A converters with both voltage and current outputs. Seven bits of digital I/O configured on a bit-by-bit
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: DigiKey
Description: "120, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
- Resistance Range: 120 to 470 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 28
-
Supplier: Isabellenhutte USA
Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design
- Resistance Range: 1 to 500 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 30.000000000000004 to 50 watts
-
Supplier: Isabellenhutte USA
Description: High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features Wattage ratings 640 W to 3100 W Resistance range 0.1Ω to 1600Ω Powder coated steel case for durability Designed for enhanced operator safety.
- Resistance Range: 0.1 to 1,600 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 520 to 2,480 watts
-
Supplier: DigiKey
Description: 350 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
- Resistance Range: 350 ohms
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 2 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 807072-4820P-3-331/471LF Packaging: Reel Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330, 470 Circuit Type: Dual Terminator Number of Resistors: 36 Number
- Resistance Range: 330 to 470 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 36
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS requirements
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1151722-4606X-104-181/391L Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 180, 390 Circuit
- Resistance Range: 180 to 390 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 8
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MATCHED PRECISION RESISTOR NETWO Product overview: LT5401IMSE#TRPBF from Analog Devices Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement
- Resistance Range: 350 ohms
- Operating Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: RES 350ohm 1/8W .1% AXIAL
- Resistance Range: 350 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 8 watts
- Mounting / Packaging: Axial Leads
-
Supplier: TE Connectivity
Description: Value (OHM) : 350 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Metal Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature
- Resistance Range: 350 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: RS Components, Ltd.
Description: TE Connectivity UPF50B350RV Resistor
- Resistance Range: 350 ohms
- Power Rating: 0.5 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Through Hole
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Through Hole 3watts 350ohms 1%
- Resistance Range: 350 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Through Hole
- Technology / Construction: Wirewound Resistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350 Ohm, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination,
- Resistance Range: 350 ohms
- Tolerance: 0.02 +/- %
- Power Rating: 0.30000000000000004 watts
- Features: Other
-
Supplier: Richardson RFPD
Description: A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
- Resistance Range: 350 ohms
- Tolerance: 10 +/- %
- Power Rating: 12.5 watts
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: RES 350ohm 1/2W .1% AXIAL
- Resistance Range: 350 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: Axial Leads
-
Supplier: ASAP Semiconductor LLC
Description: RES 350ohm 1/2W 0.1% AXIAL
- Resistance Range: 350 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: Axial Leads
-
Supplier: RS Components, Ltd.
Description: VPG Foil Resistors Y1625350R000T9R
- Resistance Range: 350 ohms
- Power Rating: 0.33 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
- Technology / Construction: Metal Foil
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: ROHM Semiconductor GmbH
Description: Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotive. The packages are available from the ultra-compact size best matching mobile communication appliances and portable
- Resistance Range: 10 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Resistance range 0.1-100K ohms 5% Tol. over 1 ohm, 10% under 1 ohm TCR down to 260ppm Self-supporting terminal mounting design Rugged, flame-resist. Vitreous coating Custom Core available Mounting hardware available RoHS Compliant
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: EBG RESISTORS LLC
Description: Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type GXP can be supplied in a 2-terminal or 4-terminal version. Even triple resistors are
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 119.9999999999997 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: -55 to 155 C
-
Supplier: RCD Components, Inc.
Description: NETWORK SURFACE MOUNT LEADLESS CHIP CARRIER RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty products. Caribbean
- Resistance Range: 10 to 10,000,000 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 0 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 250 ±ppm/°C
- Power Rating: 0.06300000000000003 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES RMCR DESCRIPTION Carbon Film RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8 to 1/4W OPERATING TEMPERATURE -50 to +125 Deg C PACKAGE SMD 0603 to 1206
- Resistance Range: 10 to 1,000,000 ohms
- Power Rating: 0.12499999999999964 to 0.5 watts
- Operating Temperature: -50 to 125 C
- Mounting / Packaging: 0603, 0805, 1206, Surface Mount (SMT / SMD)
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 18 to 68,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 75,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 100,000 ohms
- Power Rating: 1.5 to 30.000000000000004 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: Samsung Electro-Mechanics
Description: One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and
- Resistance Range: 1 to 1,000,000 ohms
- Temperature Coefficient (TCR): 200 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.06249999999999997 watts
- Operating DC Voltage: 12.5 to 50 volts
Find Suppliers by Category Top
Featured Products Top
-
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense
More Information Top
-
Long-term health monitoring of an advanced polymer composite bridge
The conditioning modules provide convenient terminals and solder points for completing the wheatstone bridge; the bridges are completed using 350 ohm precision resistors .
-
An investigation of the use of strain gages to measure welding-induced residual stresses
This consisted of a quarter-bridge ar- rangement; i.e., one active strain gauge (350 ohm) and three 350 ohm (+0.1 percent) bridge completion precision resis- tors per bridge.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6613/Masoudi_Ramin.pdf?sequence=1
Three passive 350 - ohm resistors were added to the bridge to complete its electric circuit.
-
:: New Materials Zone ::
Bridge completion resistors of 120, 350 , and 1000 ohms are built-in for quarter-bridge operation, while input connection and switches are provided for remote shunt calibration of transducers and full-bridge circuits.
-
Portable accuracy | News | The Engineer
Bridge completion resistors of 120, 350 , and 1000 ohms are built-in for quarter-bridge operation, while input connection and switches are provided for remote shunt calibration of transducers and full-bridge circuits.
-
Design, Modeling and Control of Nanopositioning Systems
The two-varying-element bridge circuit is completed by two dummy 350 Ohm wire wound resistors and excited by a 5 Volt DC source.
-
Instrumentation and Long Term Monitoring of a Soil Nailed Slope at Madeira Walk, Exmouth, UK
The plug is then connected to a switching box that completes half of the measuring bridge with another 350 - ohm resistor , and allows up to l0 gauges to read.
-
:: New Materials Zone ::
Strain-gage instrumentation accepts full-, half-, and quarter-bridge circuits and has built-in bridge completion resistors for 120-, 350 - and 1000- ohm quarter bridges.
-
News, Developments and Innovations
Electronically select- able bridge - completion resistors allow the user to choose between 120-, 350 - and 1000- ohm strain gauges through software selection.
-
Scaleable wireless web-enabled sensor networks
For this field demonstration, two of the transmitters were pre-wired with two J-Type thermocouples each, and one transmitter was configured to accept a single 350 - ohm strain gage. The strain transmitter was configured with a bridge completion circuit comprised of precision resistors .
Indicates content that may require registration and/or purchase.