-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low weight,
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 365 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: RS Components, Ltd.
Description: SMD-LED UV 365NM 135 deg QFN
- Peak Wavelength: 370 nm
- Viewing Angle: 135 degrees
- LED Type: Ultraviolet
-
-
Supplier: Allied Electronics, Inc.
Description: Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides
-
Supplier: Allied Electronics, Inc.
Description: Available in 385nm, 405nm and 415nm wavelengths at 4-6mW Longer lifespan; greater than 50,000 hours TO-46 package, with glass lens in a through-hole format Alternate wavelengths are available
-
Supplier: Digital Light Lab
Description: 200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system
- Lamp / Output Power: 19 watts
- Lamp Intensity: 900 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD 2x1.2mm UV SMD
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultracure 25, LED flashlight, 365nm 5W LED, USB Model w/rechargeable battery 220MAH/3.7V
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: ODG (Origin Data Global)
Description: LED UV 367NM 60MA SMD
-
Supplier: Ushio America, Inc.
Description: UV LEDs deliver high-power and high-density UV light with peak spectral wavelength outputs of 280nm and 310nm. Features & Benefits Highest available UV output power in the industry – rated for 70mW from a single package – enables high output and compact applications.
- Peak Wavelength: 275 to 315 nm
- Forward Voltage: 4 to 32 volts
- Forward Current: 200 milliamps
- Optical Power Output: 1,600 to 6,400 milliwatts
-
Supplier: Ushio America, Inc.
Description: Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based
- Lamp Intensity: 5.3 to 9 mW/cm²
- Features: Other
- Applications: UV Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: VAST STOCK CO., LIMITED
Description: High Power LEDs - Single Color UV LED 365nm
-
Supplier: DigiKey
Description: Ultraviolet (UV) Emitter 400nm ~ 405nm 3.3V 100mA 18° TO-46-2 Lens Top Metal Can
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your
- Lamp / Output Power: 1.1 watts
- Lamp Intensity: 27,000 mW/cm²
- Features: Computer Interface, LED Source, Other
- Type: Spot / Wand
-
Supplier: LJ Star
Description: The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs,
- Illuminator Output: 4.6 watts
- Light Source: LED
- Features: Other
- Illumination Type: Spot
-
Supplier: Excelitas Technologies Corp.
Description: directions, providing uniform UV illumination to adjacent areas. The Phoseon FireJet FJ800 UV LED Large Area Curing System features a light source with either 365nm or 395nm. It is operated using a simple and intuitive controller that supports up to six light sources, all
- Lamp / Output Power: 60 to 100 watts
- Lamp Intensity: 600 to 1,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Marktech Optoelectronics
Description: flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing,
- Peak Wavelength: 365 nm
- Forward Voltage: 500 volts
- Optical Power Output: 900 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon VeriCure™ Water-Cooled UV LED curing system is a wide-format UV LED source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED system features a patented Semiconductor Light Matrix (SLM) array and a
- Lamp / Output Power: 95 watts
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Allied Electronics, Inc.
Description: Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152197-LTPL-C034UVH365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing
- Peak Wavelength: 365 nm
- Forward Voltage: 4 volts
- Viewing Angle: 130 degrees
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3C-UV LED. The Twin-Task 3C LED features a C4 LED that produces 185 lumens & a Streamlight Twin-Task 3730-candela beam. This UV LED flashlight also has 6 390nm UV LEDs for detecting fraud in documents or leaks in engines &
- Lumen: 185 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 405 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Laserglow Technologies
Description: The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other
- Wavelength Range: 261 nm
- Laser Power: 1 to 3 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Newark, An Avnet Company
Description: LED, Through Hole, 3 mm, UV, 400nm, Water Clear Lens, 30 Deg Viewing Angle, Flanged / Bag
-
Supplier: Newark, An Avnet Company
Description: Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Techsil Limited
Description: LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm
Find Suppliers by Category Top
Featured Products Top
-
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
area, with emitter options at 365, 385, or 405 nm. It features an easy-to-navigate user interface with push-button controls, and is designed for seamless integration into automated assembly lines for smoother production. (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
. Exposure to UV light at 320–365 nm, with a minimum intensity of 20–40 mW/cm2, initiates the cure. The cure rate depends on light intensity, distance from the source, and section thickness. Post curing at 125°C for 30 minutes brings the glass transition temperature to (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
. Understanding UV Light and Its Types UV light, or ultraviolet light, falls outside the visible light spectrum, making it invisible to the human eye. UV light is divided into three categories: UVA, UVB, and UVC. UVA (between 315 and 400 nm), also known as long-wave UV, has the longest (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp.
More Information Top
-
Investigation of optical‐output‐power degradation in 365‐nm UV‐LEDs
Fig. 1 The result of lifetime testing of 365 nm UV LEDs .
-
Synthetic Gene Networks
High intensity 365 nm UV LED (200 mW) from Opto Technology, Inc.
-
Research on APD-based non-line-of-sight UV communication system
The transmitter used in this system was 365 nm UV LED array.
-
A compact signal transmitter for UV communication system
High power 365nm UV LED was adopted according to the trade-off between its scattering coefficient and price.
-
A novel, organic, UV-sensitive resist ideal for nanoimprint-, photo- and laser lithography in an air atmosphere
The imprinter head contains a 365 nm UV LED from LED Engin which may be activated by the CNC controller to cure localised regions of resist.
-
Curiosity’s Mars Hand Lens Imager (MAHLI) Investigation
Top right: The two 365 nm ( UV ) LEDs are illuminated; the ultraviolet LEDs are seen because they emit some violet light.
-
High Power UV LED Industrial Curing Systems
Similar to the results for the 365 nm UV LED unit (Table 4.3), there is an effect of the delay time on the gloss level.
-
Optical detection techniques and light delivery with UV LEDs and optical fibres
The output of the 365 nm UV LED high power module described earlier can be closely controlled by stabilizing its temperature, a constant current supply and optical feedback making it attractive for illumination and detection applications.
-
Long-lived visible luminescence of UV LEDs and impact on LED excited time-resolved fluorescence applications
A new generation of 365 nm UV LEDs (NSHU550B and NCCU033E) have recently become available.
-
Optical Triggering of 4H-SiC Thyristors with a 365 nm UV LED
• Optical Triggering of 4H-SiC Thyristors with a 365 nm UV LED p.690 .
Indicates content that may require registration and/or purchase.