Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Yuasa REC36-12 Sealed Lead Acid Battery
- Capacity, Amp Hours (AH): 36 ampere-hr
- Width / Diameter: 7.7165396 inch
- Depth: 5.1968532 inch
- Height: 6.2204758 inch
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.9Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:60.96mm; External Width:33.02mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.728Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133mm; External Width:483mm; Pack Quantity:1 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 6V; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:151mm; External Depth:34mmRoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY CARTRIDGE, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid Battery, 6V @ 5.5A, Flame Retardant Case
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, 12V, 7.2A, .250 Termination
-
Supplier: Cell-Con, Inc.
Description: against reverse polarity and short circuit • Compact, lightweight design • Private labeling available Cell-Con provides a safe and effective Lead Acid battery charger solution for charging SLA batteries using a 3 step charge algorithm. In the first phase, the charger will fill
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
-
Supplier: Allied Electronics, Inc.
Description: duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The fully automatic, integral battery charger is matched to the battery to maintain peak performance with
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
Supplier: Xenotronix, Inc.
Description: are available for charging 12V and 24V batteries and additional models to recharge other battery voltages (4V to 36V) can be made to order. The standard voltages will work with most AGM and Gel Cell batteries and can also be custom calibrated to your exact specification. The
- Input Voltage: 115 to 230 volts
- Charging Current: 0.1 to 2 amps
- Operating Temperature: 0 to 34 C
- Power Source: AC
-
Supplier: Accuris
Description: Lead-acid starter batteries Part 3: Terminal system for batteries with 36 V nominal voltage
-
Supplier: Accuris
Description: Lead-acid starter batteries -- Part 3: Terminal system for batteries with 36 V nominal voltage
-
Supplier: Accuris
Description: Lead-acid starter batteries - Part 3: Terminal system for batteries with 36 V nominal voltage
-
Supplier: PCB Piezotronics, Inc.
Description: 21Ah 12V lead-acid battery (Used in EPS029 and EPS030)
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 21 ampere-hr
- Features: Lead Acid Batteries
-
Description: Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and also for the auxiliary installations of internal combustion engine vehicles.
-
Supplier: Texas Instruments
Description: Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 40 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Accuris
Description: Generic Specification for Batteries Supplement: 59 12V Lead-Acid Batteries for LCV and HGV
-
Description: functions, which are tested under the application of IEC 60095-1. This document specifies the general requirements and methods of test specific to lead-acid batteries used for micro-cycle applications. This document is applicable to batteries for the following purposes: •
-
Supplier: Continental Batteries Company
Description: Automotive
- Voltage: 12 volts
- Width / Diameter: 7.25 inch
- Depth: 10.375 inch
- Height: 8.125 inch
-
Description: IEC 60095-2:2021 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance with this document can be fastened to the vehicle either by means of the ledges
-
Supplier: CSA Group
Description: IEC 60095-2:2009 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance with this standard can be fastened to the vehicle either by means of the ledges
-
Supplier: CSA Group
Description: This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and for auxiliary equipment of internal combustion engine vehicles. These batteries are
-
Supplier: Green Cubes Technology
Description: Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries
- Voltage: 36 volts
- Capacity, Amp Hours (AH): 525 ampere-hr
- Width / Diameter: 21 inch
- Depth: 38.5 inch
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery with CBL232-02 and CBL225-01 for connection to Anderson powerpole®
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Description: applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting, and for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter
-
Supplier: SAE International
Description: This SAE Standard applies to lead-acid 12 V heavy-duty storage batteries as described in SAE J537 and SAE J930 for uses in starting, lighting and ignition (SLI) applications on motor vehicles and/or off-road machines. These applications have some of the following
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LEAD ACID 6V 3AH
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: PCB Piezotronics, Inc.
Description: Battery SLA 12V 100Ah blade connectors
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: AMETEK Programmable Power
Description: External Battery Module, with 2 Hot Swap Drawers, 1 String of 12 Ea 12V 10Ah Lead Acid Batteries per Hot Swap Drawer, Total of 24 Batteries, in a 3U27.27" Deep Enclosure.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: OutBack Power Technologies, Inc.
Description: where long discharges occur and excellent recharging properties are essential. Optimum design, exclusive use of high quality materials, robust construction and state-of-the-art manufacturing processes make EnergyCell OPzV batteries an ideal solution for demanding Renewable Energy Storage
- Voltage: 24 to 48 volts
- Technology: Gel Cell
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: TelephoneStuff.com
Description: This is a replaceable battery cartridge to be used with APC's Back-UPS Pro 1000 UPS (BP1000) and Smart-UPS V/S 1000 (SUVS1000). American Power Conversion (APC) back-up batteries are user-replaceable and hot swappable. This allows users to swap batteries without any downtime for the
- Features: Lead Acid Batteries
-
Supplier: AMETEK Programmable Power
Description: External battery module, 96V, 1 String, 8 (9.0Ah) Pb Acid Batteries Per String, Fixed, 2U24, Aluminum, Locking Anderson.
- Voltage: 96 volts
- Capacity, Amp Hours (AH): 9 ampere-hr
- Features: Lead Acid Batteries
Find Suppliers by Category Top
Featured Products Top
-
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Extra Flexible Miniature PVC Insulated Lead Wire 600V, 105C Extra flexible stranded bare copper conductor insulated with a .010″ wall of extruded PVC. Resistant to acids, oils, alkalis, solvents and flame. Most constructions also available with tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
, SAN, and hard rubber. Product Uses • “Plate-lock” of lead plates • Adhesion of battery case to lid • Sealing of terminal posts (read more)
Browse Datasheets for ELANTAS North America LLC -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
integrated status panel. Clinical engineering teams can redirect recovered labor hours to preventive checks on infusion pumps, defibrillators, and other high-priority devices. Long service life eases capital planning Lead-acid batteries average 1,400 cycles, while modern (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
A battery storage system must be as safe as possible. External loads caused by high or low temperatures, fast temperature changes, humidity, mechanical loads or corrosive influences, must not lead to failure or unintended reactions. Learn more on safe battery testing. Weiss Technik (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
Conduct Research Top
-
How to Efficiently Boost Power in High Voltage Automotive Applications
While the 12-volt lead acid battery is still the dominant power source in automobiles, there are new automotive applications that require higher voltages. To address these high voltage applications, a new generation of AEC-Q100-qualified synchronous boost controllers has emerged. The controllers
More Information Top
-
Sell TS500
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Sell TS5000/7500E
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Sell TS150-A SHAFT
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Solar Car/Truck Battery Charge Maintainer from Sol-Lite Manufacturing Co.,Ltd. , Hong Kong
• 10W/18V Solar panel with controller for trickle charge 12V lead - acid batteries .10W/ 36V ...
-
Netbook/Laptop Sol-Power Pack from Sol-Lite Manufacturing Co.,Ltd. , Hong Kong
• 10W/18V Solar panel with controller for trickle charge 12V lead - acid batteries .10W/ 36V ...
-
Research on a Novel Close-loop Speed Control Technique of Brushless DC Motor
Input DC source adopts 36V /10A·h lead - acid battery group.
-
Sell electric motorcycle 6
• electric bicycle Model: LS1 Frame: Steel LED head light Brakes: Front Drum-brake/Rear Drum brake Motor Power :250W, brushless High standard saddle Working style: throttle (handle bar) or PAS Battery : 36V /12AH, 48V12AH, 48V20AH Lead acid ba...
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 5)
10W/ 36V Solar panel with controller for trickle charge 24V lead - acid batteries .
-
Battery Charge Manufacturers in Solar Chargers, Battery Charge Suppliers & Exporters in Solar Chargers Directory
10W/ 36V Solar panel with controller for trickle charge 24V lead - acid batteries .
-
CR4 - Thread: How to Charge a Sealed Lead Acid (SLA) Battery
Car batteries and valve-regulated- lead - acid batteries (VRLA) are typically charged to between 2.26 and 2. 36V /cell.
Indicates content that may require registration and/or purchase.